RS Components, Ltd. Pliers 2380787

Description
RS PRO PNR5010D Forming Plier
Request a Quote
Description
RS PRO PNR5010D Forming Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2380787 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2380787
Pliers 2380787
RS PRO PNR5010D Forming Plier

RS PRO PNR5010D Forming Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2380787
Product Name Pliers
Length 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 161063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Flat-Nose; Specialty / Other; Flat nose pliers
Length 4.72 inch (120 mm)
Features Electrically Insulated
View Details
Pliers - 1325257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 4.72 inch (120 mm)
Jaw Length 0.9055 inch (23 mm)
View Details
Pliers - 2380729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.79 inch (147 mm)
Jaw Capacity 0.0630 inch (1.6 mm)
Standards RoHS Compliant
View Details
Pliers - 1366975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 5.2 inch (132 mm)
Standards VDE/1000V Approved
View Details