Klein Tools, Inc. Plier D203-7

Description
HOT-RIVETED TYPE STEEL MATERIAL 7-3/16 INCH OVERALL LENGTH 2-7/16 INCH JAW LENGTH 11/16 INCH JAW WIDTH CUTTING, LOOPING, WIRE WRAPPING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR LONG NOSE, KNURLED JAW TYPE JAW THICKNESS 3/8 INCH KNIFE LENGTH 1/2 INCH POINT THICKNESS 3/32 INCH
Request a Quote Datasheet
Description
HOT-RIVETED TYPE STEEL MATERIAL 7-3/16 INCH OVERALL LENGTH 2-7/16 INCH JAW LENGTH 11/16 INCH JAW WIDTH CUTTING, LOOPING, WIRE WRAPPING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR LONG NOSE, KNURLED JAW TYPE JAW THICKNESS 3/8 INCH KNIFE LENGTH 1/2 INCH POINT THICKNESS 3/32 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D203-7 - Klein Tools, Inc.
Chicago, IL, USA
Plier
D203-7
Plier D203-7
HOT-RIVETED TYPE STEEL MATERIAL 7-3/16 INCH OVERALL LENGTH 2-7/16 INCH JAW LENGTH 11/16 INCH JAW WIDTH CUTTING, LOOPING, WIRE WRAPPING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR LONG NOSE, KNURLED JAW TYPE JAW THICKNESS 3/8 INCH KNIFE LENGTH 1/2 INCH POINT THICKNESS 3/32 INCH
  • HOT-RIVETED TYPE
  • STEEL MATERIAL
  • 7-3/16 INCH OVERALL LENGTH
  • 2-7/16 INCH JAW LENGTH
  • 11/16 INCH JAW WIDTH
  • CUTTING, LOOPING, WIRE WRAPPING APPLICATION
  • INDUCTION HARDENED PROCESS
  • PLASTIC HANDLE MATERIAL
  • YELLOW HANDLE COLOR
  • LONG NOSE, KNURLED JAW TYPE
  • JAW THICKNESS 3/8 INCH
  • KNIFE LENGTH 1/2 INCH
  • POINT THICKNESS 3/32 INCH
Supplier's Site Datasheet
Pliers - D203-7-ND - DigiKey
Thief River Falls, MN, United States
"Combination Pliers Long Nose Partially Serrated 7.19"" (182.6mm)"

"Combination Pliers Long Nose Partially Serrated 7.19"" (182.6mm)"

Buy Now Datasheet
7 IN LONG NOSE PLIERS - 70145275 - Allied Electronics, Inc.
Fort Worth, TX, USA
7 IN LONG NOSE PLIERS
70145275
7 IN LONG NOSE PLIERS 70145275
Induction hardened, long-lasting cutting knives Knurled jaws for sure wrapping and looping Curved handles provide greater tool control

  • Induction hardened, long-lasting cutting knives
  • Knurled jaws for sure wrapping and looping
  • Curved handles provide greater tool control
Supplier's Site

Technical Specifications

  Klein Tools, Inc. DigiKey Allied Electronics, Inc.
Product Category Pliers Pliers Pliers
Product Number D203-7 D203-7-ND 70145275
Product Name Plier Pliers 7 IN LONG NOSE PLIERS
Type Needle Nose Combination; Specialty / Other; Long Nose Needle Nose; Specialty / Other; Plier
Length 7.19 inch (183 mm) 7.19 inch (183 mm)
Jaw Length 2.44 inch (61.91 mm) 1.69 inch (42.86 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 161164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Combination; Specialty / Other; Combination pliers
Length 7.87 inch (200 mm)
Jaw Capacity 0.1181 inch (3 mm)
View Details
Plier, Midget; Plier; 4-13/16 in.; 1-1/16 in.; 7/16 in.; 1/4 in.; Royal Blue - 70145373 - Allied Electronics, Inc.
Specs
Type Needle Nose; Specialty / Other; Plier
Length 4.81 inch (122 mm)
Jaw Length 1.06 inch (26.99 mm)
View Details
6551 - Waterpump pliers - 65516300 - Stahlwille North America
Stahlwille North America
Specs
Type Tongue and Groove
Length 11.81 inch (300 mm)
Jaw Capacity 2.01 inch (51 mm)
View Details