Klein Tools, Inc. Plier D295-4C

Description
HOT-RIVETED, SPRING LOADED TYPE STEEL MATERIAL 4-1/4 INCH OVERALL LENGTH 1/2 INCH JAW LENGTH 3/8 INCH JAW WIDTH CUTTING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL ROYAL BLUE HANDLE COLOR MIDGET, TAPERED NOSE JAW TYPE JAW THICKNESS 1/4 INCH
Datasheet
Description
HOT-RIVETED, SPRING LOADED TYPE STEEL MATERIAL 4-1/4 INCH OVERALL LENGTH 1/2 INCH JAW LENGTH 3/8 INCH JAW WIDTH CUTTING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL ROYAL BLUE HANDLE COLOR MIDGET, TAPERED NOSE JAW TYPE JAW THICKNESS 1/4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D295-4C - Klein Tools, Inc.
Chicago, IL, USA
Plier
D295-4C
Plier D295-4C
HOT-RIVETED, SPRING LOADED TYPE STEEL MATERIAL 4-1/4 INCH OVERALL LENGTH 1/2 INCH JAW LENGTH 3/8 INCH JAW WIDTH CUTTING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL ROYAL BLUE HANDLE COLOR MIDGET, TAPERED NOSE JAW TYPE JAW THICKNESS 1/4 INCH
  • HOT-RIVETED, SPRING LOADED TYPE
  • STEEL MATERIAL
  • 4-1/4 INCH OVERALL LENGTH
  • 1/2 INCH JAW LENGTH
  • 3/8 INCH JAW WIDTH
  • CUTTING APPLICATION
  • INDUCTION HARDENED PROCESS
  • PLASTIC HANDLE MATERIAL
  • ROYAL BLUE HANDLE COLOR
  • MIDGET, TAPERED NOSE JAW TYPE
  • JAW THICKNESS 1/4 INCH
Supplier's Site Datasheet
Plier, Diagonal-Cutting; Tapered; 4-1/2in.; 1/2 in.; 3/8 in.; 1/4 in. - 70145367 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plier, Diagonal-Cutting; Tapered; 4-1/2in.; 1/2 in.; 3/8 in.; 1/4 in.
70145367
Plier, Diagonal-Cutting; Tapered; 4-1/2in.; 1/2 in.; 3/8 in.; 1/4 in. 70145367
BNC⁄TNC Connector Removal Tool This is our smallest diagonal cutter designed for full-flush cutting in very close quarters with maximum visibility. Fully-polished head and neck with coil spring and comfortable plastic dipped handles. Overall Length: 41⁄4" (106 mm). Jaw Length: 1⁄2" (13 mm). Jaw Width: 3⁄8" (10 mm). Jaw Thickness: 1⁄4" (6 mm). Miniature jaw for close-quarter work with maximum visibility. Flush type cutting knives and plastic-dipped finish handle.

BNC⁄TNC Connector Removal Tool
This is our smallest diagonal cutter designed for full-flush cutting in very close quarters with maximum visibility. Fully-polished head and neck with coil spring and comfortable plastic dipped handles. Overall Length: 41⁄4" (106 mm). Jaw Length: 1⁄2" (13 mm). Jaw Width: 3⁄8" (10 mm). Jaw Thickness: 1⁄4" (6 mm).
Miniature jaw for close-quarter work with maximum visibility. Flush type cutting knives and plastic-dipped finish handle.

Supplier's Site
Plier, Diagonal Cutting, 108Mm; Plier Style Klein Tools - 58AC2702 - Newark, An Avnet Company
Chicago, IL, United States
Plier, Diagonal Cutting, 108Mm; Plier Style Klein Tools
58AC2702
Plier, Diagonal Cutting, 108Mm; Plier Style Klein Tools 58AC2702
PLIER, DIAGONAL CUTTING, 108MM; Plier Style:Diagonal Cutting; Overall Length:108mm; Product Range:Diagonal Cutting Pliers; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: NA

PLIER, DIAGONAL CUTTING, 108MM; Plier Style:Diagonal Cutting; Overall Length:108mm; Product Range:Diagonal Cutting Pliers; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Pliers Pliers Pliers
Product Number D295-4C 70145367 58AC2702
Product Name Plier Plier, Diagonal-Cutting; Tapered; 4-1/2in.; 1/2 in.; 3/8 in.; 1/4 in. Plier, Diagonal Cutting, 108Mm; Plier Style Klein Tools
Type Diagonal Specialty / Other; Tapered Diagonal; End Cutting
Length 4.25 inch (108 mm) 4.5 inch (114 mm) 4.25 inch (108 mm)
Jaw Length 0.5000 inch (12.7 mm) 0.5000 inch (12.7 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 1325257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 4.72 inch (120 mm)
Jaw Length 0.9055 inch (23 mm)
View Details
PLIER - FA-391.16AVSE - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Diagonal
Length 6.31 inch (160 mm)
Jaw Length 0.7500 inch (19.05 mm)
View Details
Channellock Code Blue 8
Specs
Type End Cutting
Length 8 inch (203 mm)
View Details