Proto® Industrial Tools Plier J204SG

Description
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 4-7/16 INCH OVERALL LENGTH 4-7/16 OVERALL LENGTH - FRACTIONAL 4.4375 OVERALL LENGTH - DECIMAL 18/32 INCH JAW LENGTH 9/16 INCH JAW WIDTH .5625 JAW LENGTH - DECIMAL 18/32 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL DIAGONAL JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 4-7/16 INCH OVERALL LENGTH 4-7/16 OVERALL LENGTH - FRACTIONAL 4.4375 OVERALL LENGTH - DECIMAL 18/32 INCH JAW LENGTH 9/16 INCH JAW WIDTH .5625 JAW LENGTH - DECIMAL 18/32 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL DIAGONAL JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J204SG - Proto® Industrial Tools
New Britain, CT, USA
Plier
J204SG
Plier J204SG
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 4-7/16 INCH OVERALL LENGTH 4-7/16 OVERALL LENGTH - FRACTIONAL 4.4375 OVERALL LENGTH - DECIMAL 18/32 INCH JAW LENGTH 9/16 INCH JAW WIDTH .5625 JAW LENGTH - DECIMAL 18/32 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL DIAGONAL JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
  • SOLID JOINT TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 4-7/16 INCH OVERALL LENGTH
  • 4-7/16 OVERALL LENGTH - FRACTIONAL
  • 4.4375 OVERALL LENGTH - DECIMAL
  • 18/32 INCH JAW LENGTH
  • 9/16 INCH JAW WIDTH
  • .5625 JAW LENGTH - DECIMAL
  • 18/32 JAW LENGTH - FRACTIONAL
  • PLASTISOL HANDLE MATERIAL
  • DIAGONAL JAW TYPE
  • PROTO. BRAND
  • JAW LENGTH - DECIMAL - UOM IN
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number J204SG
Product Name Plier
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 2380731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.79 inch (147 mm)
Jaw Capacity 0.0630 inch (1.6 mm)
Standards RoHS Compliant
View Details
6534 - Mechanics snipe nose pliers - 65345200 - Stahlwille North America
Specs
Type Miniture / Precision
Length 7.87 inch (200 mm)
Weight 7.76 oz (2.16 N)
View Details
PLIER - PT-1128-2 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Needle Nose
Length 6.38 inch (162 mm)
Jaw Length 2.11 inch (53.58 mm)
View Details