Klein Tools, Inc. Cable Tester VDV501-826

Description
VOICE, DATA, VIDEO, OPEN, SHORT, MISWIRE OR SPLIT PAIR FAULT TYPE 13 INCH W X 4-3/8 INCH D X 9 INCH H SIZE CE APPROVAL WIRE MAP TESTING APPLICATION RJ11/RJ12, RJ45, F-CONNECTOR CONNECTOR TYPE 63 OZ WEIGHT KIT CONTAINS (1) SCOUT PRO 2 TESTER, (1) SELF-STORING TEST-N-MAP REMOTE, (7) TEST-N-MAP REMOTE, (1) COAX BARREL F ADAPTER, (8) COAX PUSH-ON F ADAPTER, (8) RJ45 JUMPER TEST CABLE, MANUAL AND 9 V BATTERY, (1) CARRY CASE BATTERY VOLTAGE (V) (1) 9
Datasheet
Description
VOICE, DATA, VIDEO, OPEN, SHORT, MISWIRE OR SPLIT PAIR FAULT TYPE 13 INCH W X 4-3/8 INCH D X 9 INCH H SIZE CE APPROVAL WIRE MAP TESTING APPLICATION RJ11/RJ12, RJ45, F-CONNECTOR CONNECTOR TYPE 63 OZ WEIGHT KIT CONTAINS (1) SCOUT PRO 2 TESTER, (1) SELF-STORING TEST-N-MAP REMOTE, (7) TEST-N-MAP REMOTE, (1) COAX BARREL F ADAPTER, (8) COAX PUSH-ON F ADAPTER, (8) RJ45 JUMPER TEST CABLE, MANUAL AND 9 V BATTERY, (1) CARRY CASE BATTERY VOLTAGE (V) (1) 9
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tester - VDV501-826 - Klein Tools, Inc.
Chicago, IL, USA
Cable Tester
VDV501-826
Cable Tester VDV501-826
VOICE, DATA, VIDEO, OPEN, SHORT, MISWIRE OR SPLIT PAIR FAULT TYPE 13 INCH W X 4-3/8 INCH D X 9 INCH H SIZE CE APPROVAL WIRE MAP TESTING APPLICATION RJ11/RJ12, RJ45, F-CONNECTOR CONNECTOR TYPE 63 OZ WEIGHT KIT CONTAINS (1) SCOUT PRO 2 TESTER, (1) SELF-STORING TEST-N-MAP REMOTE, (7) TEST-N-MAP REMOTE, (1) COAX BARREL F ADAPTER, (8) COAX PUSH-ON F ADAPTER, (8) RJ45 JUMPER TEST CABLE, MANUAL AND 9 V BATTERY, (1) CARRY CASE BATTERY VOLTAGE (V) (1) 9
  • VOICE, DATA, VIDEO, OPEN, SHORT, MISWIRE OR SPLIT PAIR FAULT TYPE
  • 13 INCH W X 4-3/8 INCH D X 9 INCH H SIZE
  • CE APPROVAL
  • WIRE MAP TESTING APPLICATION
  • RJ11/RJ12, RJ45, F-CONNECTOR CONNECTOR TYPE
  • 63 OZ WEIGHT
  • KIT CONTAINS (1) SCOUT PRO 2 TESTER, (1) SELF-STORING TEST-N-MAP REMOTE, (7) TEST-N-MAP REMOTE, (1) COAX BARREL F ADAPTER, (8) COAX PUSH-ON F ADAPTER, (8) RJ45 JUMPER TEST CABLE, MANUAL AND 9 V BATTERY, (1) CARRY CASE
  • BATTERY VOLTAGE (V) (1) 9
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Cable Testers
Product Number VDV501-826
Product Name Cable Tester
Unlock Full Specs
to access all available technical data

Similar Products

Cable Fault Meter - PCE-CL 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Configuration Handheld
Test Features Fault Locator
View Details
High Resistance Fault Locator - 5762N - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Configuration Benchtop
Test Features Resistors; Fault Locator
View Details