PIC Wire & Cable S65161-A - 50 Ohm Coaxial RF Cable S65161-A

Description
S65161-A is a 50 Ohm coaxial cable and the industry’s workhorse, with decades of proven performance in the aerospace and defense markets. The S65161-A features a 100% shielded construction, incorporating both silver-plated copper spiral (inner) and braided (outer) shields. The electrical characteristics of S65161-A are comparable to standard RG393 coax cable, yet S65161-A weighs less than 25% of RG393 cable.
Request a Quote
Description
S65161-A is a 50 Ohm coaxial cable and the industry’s workhorse, with decades of proven performance in the aerospace and defense markets. The S65161-A features a 100% shielded construction, incorporating both silver-plated copper spiral (inner) and braided (outer) shields. The electrical characteristics of S65161-A are comparable to standard RG393 coax cable, yet S65161-A weighs less than 25% of RG393 cable.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S65161-A is a 50 ohm coaxial cable designed for aerospace and defense applications, featuring a silver-plated copper conductor, PTFE dielectric, and extruded ETFE jacket with dual silver-plated shields: a spiral braid inner and braided outer shield. It has an outer diameter of 0.195 inches (4.95 mm), a weight of 3.5 lbs per 100 ft (5.2 kg per 100 m), and operates from -65°C to +150°C. The cable meets RoHS Directive 2002/95/EC, is Skydrol resistant per SAE AS4373E Method 601, and complies with FAR Part 25.869(a) App. F for flame and smoke. Electrical properties include 83% velocity of propagation, 26 pF/ft capacitance, 1.23 ns/ft time delay, and shielding effectiveness of at least -110 dB. Attenuation follows K1=0.251 and K2=0.0003.

Datasheet Summary
Powered by GS/AI

S65161-A is a 50 ohm coaxial cable designed for aerospace and defense applications, featuring a silver-plated copper conductor, PTFE dielectric, and extruded ETFE jacket with dual silver-plated shields: a spiral braid inner and braided outer shield. It has an outer diameter of 0.195 inches (4.95 mm), a weight of 3.5 lbs per 100 ft (5.2 kg per 100 m), and operates from -65°C to +150°C. The cable meets RoHS Directive 2002/95/EC, is Skydrol resistant per SAE AS4373E Method 601, and complies with FAR Part 25.869(a) App. F for flame and smoke. Electrical properties include 83% velocity of propagation, 26 pF/ft capacitance, 1.23 ns/ft time delay, and shielding effectiveness of at least -110 dB. Attenuation follows K1=0.251 and K2=0.0003.

Suppliers

Company
Product
Description
Supplier Links
S65161-A - 50 Ohm Coaxial RF Cable - S65161-A - PIC Wire & Cable
Waukesha, WI, United States
S65161-A - 50 Ohm Coaxial RF Cable
S65161-A
S65161-A - 50 Ohm Coaxial RF Cable S65161-A
S65161-A is a 50 Ohm coaxial cable and the industry’s workhorse, with decades of proven performance in the aerospace and defense markets. The S65161-A features a 100% shielded construction, incorporating both silver-plated copper spiral (inner) and braided (outer) shields. The electrical characteristics of S65161-A are comparable to standard RG393 coax cable, yet S65161-A weighs less than 25% of RG393 cable.

S65161-A is a 50 Ohm coaxial cable and the industry’s workhorse, with decades of proven performance in the aerospace and defense markets. The S65161-A features a 100% shielded construction, incorporating both silver-plated copper spiral (inner) and braided (outer) shields. The electrical characteristics of S65161-A are comparable to standard RG393 coax cable, yet S65161-A weighs less than 25% of RG393 cable.

Supplier's Site Datasheet

Technical Specifications

  PIC Wire & Cable
Product Category Coaxial Cables and Triaxial Cables
Product Number S65161-A
Product Name S65161-A - 50 Ohm Coaxial RF Cable
Product Category Cable
Cable Jacket Extruded FEP, White (Laser-Markable)
Cable Shielding Braid; Silver-Plated Flat Spiral Braid
Unlock Full Specs
to access all available technical data

Similar Products

L2201TX - 50 Ohm Triaxial Cable - L2201TX - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Triaxial
Cable Jacket Extruded FEP, Clear
View Details
V73263 - 75 Ohm Coaxial Cable - V73263 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded ETFE, White (Laser Markable)
Cable Conductor Silver-plated copper center conductor
View Details
L7626TX - 75 Ohm Triaxial Cable - L7626TX - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Triaxial
Cable Jacket Extruded ETFE, White
View Details
S67163 - 50 Ohm Coaxial RF Cable - S67163 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded FEP, Clear
Cable Shielding Braid; Foil Braid; Silver-Plated Copper Flat Strip Braid
View Details