TelephoneStuff.com Corning Cable 24-Fiber ALTOS LSZH Gel-Free Cable 024EWZ-T4101D20

Description
Corning Cable Systems ALTOS® LSZH™ Gel-Free Cables are flame-retardant cables designed for indoor and outdoor use. Based on the loose tube cable design pioneered by Corning Cable Systems, this redesigned version has no messy gels, eliminating the need for cleaning solvents while making cable access and installation of buffer tube fan-outs simple, craftfriendly processes. Available from two to 288 fibers, the design also provides a high-fiber density within a given cable diameter while allowing flexibility to suit many system designs. The outer jacket uses a flame-retardant, non-halogenated material with UV and chemical resistance and low-flame spread. Features: - Gel-free cable design makes cable access and use of buffer tube fan-out kits simple and craft-friendly - Standard 3.0 mm buffer tube size reduces the number of access tools required by craft-person - SZ-stranded, loose tube design isolates fibers from installation and environmental rigors and allows for easy midspan access - All-dielectric construction - Ideal for industrial applications
Description
Corning Cable Systems ALTOS® LSZH™ Gel-Free Cables are flame-retardant cables designed for indoor and outdoor use. Based on the loose tube cable design pioneered by Corning Cable Systems, this redesigned version has no messy gels, eliminating the need for cleaning solvents while making cable access and installation of buffer tube fan-outs simple, craftfriendly processes. Available from two to 288 fibers, the design also provides a high-fiber density within a given cable diameter while allowing flexibility to suit many system designs. The outer jacket uses a flame-retardant, non-halogenated material with UV and chemical resistance and low-flame spread. Features: - Gel-free cable design makes cable access and use of buffer tube fan-out kits simple and craft-friendly - Standard 3.0 mm buffer tube size reduces the number of access tools required by craft-person - SZ-stranded, loose tube design isolates fibers from installation and environmental rigors and allows for easy midspan access - All-dielectric construction - Ideal for industrial applications

Suppliers

Company
Product
Description
Supplier Links
Corning Cable 24-Fiber ALTOS LSZH Gel-Free Cable - 024EWZ-T4101D20 - TelephoneStuff.com
Huntington Beach, CA, USA
Corning Cable 24-Fiber ALTOS LSZH Gel-Free Cable
024EWZ-T4101D20
Corning Cable 24-Fiber ALTOS LSZH Gel-Free Cable 024EWZ-T4101D20
Corning Cable Systems ALTOS® LSZH™ Gel-Free Cables are flame-retardant cables designed for indoor and outdoor use. Based on the loose tube cable design pioneered by Corning Cable Systems, this redesigned version has no messy gels, eliminating the need for cleaning solvents while making cable access and installation of buffer tube fan-outs simple, craftfriendly processes. Available from two to 288 fibers, the design also provides a high-fiber density within a given cable diameter while allowing flexibility to suit many system designs. The outer jacket uses a flame-retardant, non-halogenated material with UV and chemical resistance and low-flame spread. Features: - Gel-free cable design makes cable access and use of buffer tube fan-out kits simple and craft-friendly - Standard 3.0 mm buffer tube size reduces the number of access tools required by craft-person - SZ-stranded, loose tube design isolates fibers from installation and environmental rigors and allows for easy midspan access - All-dielectric construction - Ideal for industrial applications

Corning Cable Systems ALTOS® LSZH™ Gel-Free Cables are
flame-retardant cables designed for indoor and outdoor use.
Based on the loose tube cable design pioneered by Corning
Cable Systems, this redesigned version has no messy gels,
eliminating the need for cleaning solvents while making cable
access and installation of buffer tube fan-outs simple, craftfriendly
processes. Available from two to 288 fibers, the design
also provides a high-fiber density within a given cable diameter
while allowing flexibility to suit many system designs. The
outer jacket uses a flame-retardant, non-halogenated material
with UV and chemical resistance and low-flame spread.
Features:
- Gel-free cable design makes cable access and use of buffer
tube fan-out kits simple and craft-friendly
- Standard 3.0 mm buffer tube size reduces the number of
access tools required by craft-person
- SZ-stranded, loose tube design isolates fibers from installation
and environmental rigors and allows for easy midspan
access
- All-dielectric construction
- Ideal for industrial applications

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number 024EWZ-T4101D20
Product Name Corning Cable 24-Fiber ALTOS LSZH Gel-Free Cable
Unlock Full Specs
to access all available technical data

Similar Products

300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD33P00007 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Patch Cord, Singlemode, F-SC-C, 320-430 nm, 2 m, FC/APC - F-SM-300-SC-C-2FCA - Newport MKS
Specs
Fiber Mode SingleMode
Connector Type FC/APC Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
View Details
Fiber-optic cable - SOOC-DS-M6-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers