Newport MKS PM Fiber Patch Cable, Panda, F-PM480, 480 nm, 2 m, FC/UPC F-PM480-C-2FC

Description
The F-PM480-C-2FC Polarization Maintaining Fiber Patch cord uses F-PM480 fiber for 480 nm operation. This patch cord is 2 meter long with FC/PC connectors at both ends. Custom PM Patch Cables Use Model Number F-PATCH-CUSTOM to configure a custom fiber-optic patch cord using these fibers. You can specify the fiber type, length, jacketing, and input and output connectors. Excellent PM Performance Our Standard Patch Cables exhibit low attenuation while utilizing either Bow-Tie or PANDA Style Polarization Maintaining Single Mode Fiber. Standard Off-the-shelf Patch Cables We carry many standard fiber optic patch cables available off-the-shelf for operating wavelengths from Visible to NIR. If there is not a standard patch cable available for your application, please try our custom patch cable configurator: F-PATCH-CUSTOM . Applications Interferometric Sensors Instrumentation Device Pigtailing Light delivery Modulators Delay Lines Spectroscopy Biomedical Applications
Request a Quote
Description
The F-PM480-C-2FC Polarization Maintaining Fiber Patch cord uses F-PM480 fiber for 480 nm operation. This patch cord is 2 meter long with FC/PC connectors at both ends. Custom PM Patch Cables Use Model Number F-PATCH-CUSTOM to configure a custom fiber-optic patch cord using these fibers. You can specify the fiber type, length, jacketing, and input and output connectors. Excellent PM Performance Our Standard Patch Cables exhibit low attenuation while utilizing either Bow-Tie or PANDA Style Polarization Maintaining Single Mode Fiber. Standard Off-the-shelf Patch Cables We carry many standard fiber optic patch cables available off-the-shelf for operating wavelengths from Visible to NIR. If there is not a standard patch cable available for your application, please try our custom patch cable configurator: F-PATCH-CUSTOM . Applications Interferometric Sensors Instrumentation Device Pigtailing Light delivery Modulators Delay Lines Spectroscopy Biomedical Applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PM Fiber Patch Cable, Panda, F-PM480, 480 nm, 2 m, FC/UPC - F-PM480-C-2FC - Newport MKS
Irvine, CA, United States
PM Fiber Patch Cable, Panda, F-PM480, 480 nm, 2 m, FC/UPC
F-PM480-C-2FC
PM Fiber Patch Cable, Panda, F-PM480, 480 nm, 2 m, FC/UPC F-PM480-C-2FC
The F-PM480-C-2FC Polarization Maintaining Fiber Patch cord uses F-PM480 fiber for 480 nm operation. This patch cord is 2 meter long with FC/PC connectors at both ends. Custom PM Patch Cables Use Model Number F-PATCH-CUSTOM to configure a custom fiber-optic patch cord using these fibers. You can specify the fiber type, length, jacketing, and input and output connectors. Excellent PM Performance Our Standard Patch Cables exhibit low attenuation while utilizing either Bow-Tie or PANDA Style Polarization Maintaining Single Mode Fiber. Standard Off-the-shelf Patch Cables We carry many standard fiber optic patch cables available off-the-shelf for operating wavelengths from Visible to NIR. If there is not a standard patch cable available for your application, please try our custom patch cable configurator: F-PATCH-CUSTOM . Applications Interferometric Sensors Instrumentation Device Pigtailing Light delivery Modulators Delay Lines Spectroscopy Biomedical Applications

The F-PM480-C-2FC Polarization Maintaining Fiber Patch cord uses F-PM480 fiber for 480 nm operation. This patch cord is 2 meter long with FC/PC connectors at both ends.

Custom PM Patch Cables


Use Model Number F-PATCH-CUSTOM to configure a custom fiber-optic patch cord using these fibers. You can specify the fiber type, length, jacketing, and input and output connectors.

Excellent PM Performance


Our Standard Patch Cables exhibit low attenuation while utilizing either Bow-Tie or PANDA Style Polarization Maintaining Single Mode Fiber.

Standard Off-the-shelf Patch Cables


We carry many standard fiber optic patch cables available off-the-shelf for operating wavelengths from Visible to NIR. If there is not a standard patch cable available for your application, please try our custom patch cable configurator: F-PATCH-CUSTOM .

Applications


  • Interferometric Sensors
  • Instrumentation
  • Device Pigtailing
  • Light delivery
  • Modulators
  • Delay Lines
  • Spectroscopy
  • Biomedical Applications
Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Cables
Product Number F-PM480-C-2FC
Product Name PM Fiber Patch Cable, Panda, F-PM480, 480 nm, 2 m, FC/UPC
Connector Type FC; FC/UPC
Unlock Full Specs
to access all available technical data

Similar Products

Polarization Maintaining Optical Fiber, Panda, 480 nm, 0.10-0.13 NA - F-PM480 - Newport MKS
Specs
Wavelength 480 nm (4800 Å)
Numerical Aperture 0.1000 to 0.1300
Maximum Attenuation 30 dB/km (9.14 dB/1000 ft)
View Details
Photonic Crystal Fiber, Endlessly Singlemode, 5 µm Core, PM - F-SM5-PM - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 5 µm (0.1969 mils)
Cable Diameter 2.5 mm (0.0984 inch)
View Details
Optical Fiber, Single Mode, Jacketed, 1310/1550 nm, 0.13 NA - F-SMF-28-C - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 8.2 µm (0.3228 mils)
Cable Diameter 3 mm (0.1181 inch)
View Details
Fiber Patch Cord, Singlemode, 1310/1550nm, F-SMF-28-C, 10m, FC/APC Connectors. - F-SMF-28-C-10FCA - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 8.2 µm (0.3228 mils)
Connector Type FC/APC Narrow Key
View Details