TelephoneStuff.com Corning Cable FREEDM One Riser 900um Cable 006U8F-31131-29

Description
FREEDM One Riser 900um Cable with aramid yard strength member, PVC riser and plenum rated thermoplastic. Choose riser and plenum distribution cables for: riser cabling, office cabling, factory floor automation. Minimum Order Quantity - 3280' Features: - Non Plenum (OFNR) - Tight buffer: thermoplastic - Strength member: aramid yarn - Jacket: riser - PVC, plenum - plenum rated thermoplastic Specifications: - Crush Resistance (EIA-455-41): 2000N/cm - Impact Resistance (EIA-455-25): 2000 Impacts @1.6 N-m - Cyclic Flexing (EIA-455-104): 2000 Cycles, min. - Minimum Bend Radius, Installation: 15X Cable O.D. - Minimum Bend Radius, Long Term: 10X Cable O.D. Minimum Order Quantity is 3280 Feet. Larger amounts of Cable may be ordered. Different Fiber counts are also available. Please contact our sales department if needed.
Description
FREEDM One Riser 900um Cable with aramid yard strength member, PVC riser and plenum rated thermoplastic. Choose riser and plenum distribution cables for: riser cabling, office cabling, factory floor automation. Minimum Order Quantity - 3280' Features: - Non Plenum (OFNR) - Tight buffer: thermoplastic - Strength member: aramid yarn - Jacket: riser - PVC, plenum - plenum rated thermoplastic Specifications: - Crush Resistance (EIA-455-41): 2000N/cm - Impact Resistance (EIA-455-25): 2000 Impacts @1.6 N-m - Cyclic Flexing (EIA-455-104): 2000 Cycles, min. - Minimum Bend Radius, Installation: 15X Cable O.D. - Minimum Bend Radius, Long Term: 10X Cable O.D. Minimum Order Quantity is 3280 Feet. Larger amounts of Cable may be ordered. Different Fiber counts are also available. Please contact our sales department if needed.

Suppliers

Company
Product
Description
Supplier Links
Corning Cable FREEDM One Riser 900um Cable - 006U8F-31131-29 - TelephoneStuff.com
Huntington Beach, CA, USA
Corning Cable FREEDM One Riser 900um Cable
006U8F-31131-29
Corning Cable FREEDM One Riser 900um Cable 006U8F-31131-29
FREEDM One Riser 900um Cable with aramid yard strength member, PVC riser and plenum rated thermoplastic. Choose riser and plenum distribution cables for: riser cabling, office cabling, factory floor automation. Minimum Order Quantity - 3280' Features: - Non Plenum (OFNR) - Tight buffer: thermoplastic - Strength member: aramid yarn - Jacket: riser - PVC, plenum - plenum rated thermoplastic Specifications: - Crush Resistance (EIA-455-41): 2000N/cm - Impact Resistance (EIA-455-25): 2000 Impacts @1.6 N-m - Cyclic Flexing (EIA-455-104): 2000 Cycles, min. - Minimum Bend Radius, Installation: 15X Cable O.D. - Minimum Bend Radius, Long Term: 10X Cable O.D. Minimum Order Quantity is 3280 Feet. Larger amounts of Cable may be ordered. Different Fiber counts are also available. Please contact our sales department if needed.

FREEDM One Riser 900um Cable with aramid yard strength member, PVC riser and plenum rated thermoplastic. Choose riser and plenum distribution cables for: riser cabling, office cabling, factory floor automation.
Minimum Order Quantity - 3280'
Features:
- Non Plenum (OFNR)
- Tight buffer: thermoplastic
- Strength member: aramid yarn
- Jacket: riser - PVC, plenum - plenum rated thermoplastic
Specifications:
- Crush Resistance (EIA-455-41): 2000N/cm
- Impact Resistance (EIA-455-25): 2000 Impacts @1.6 N-m
- Cyclic Flexing (EIA-455-104): 2000 Cycles, min.
- Minimum Bend Radius, Installation: 15X Cable O.D.
- Minimum Bend Radius, Long Term: 10X Cable O.D.
Minimum Order Quantity is 3280 Feet. Larger amounts of Cable may be ordered. Different Fiber counts are also available. Please contact our sales department if needed.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number 006U8F-31131-29
Product Name Corning Cable FREEDM One Riser 900um Cable
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-M6-2-R25-T1 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 115 C (-67 to 239 F)
View Details
Fibre Optic Cable - 5367027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type SC; Sc
View Details