RS Components, Ltd. Fibre Optic Cable 2846928

Description
5m OS2 Fibre Optic Cable LC - SC (Single
Request a Quote
Description
5m OS2 Fibre Optic Cable LC - SC (Single
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fibre Optic Cable - 2846928 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Cable
2846928
Fibre Optic Cable 2846928
5m OS2 Fibre Optic Cable LC - SC (Single

5m OS2 Fibre Optic Cable LC - SC (Single

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fiber Optic Cables
Product Number 2846928
Product Name Fibre Optic Cable
Core Size 3000 µm (118 mils)
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 2846934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OS2
View Details
Fibre Optic Cable - 135575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode SingleMode
Core Size 0.0720 µm (0.0028 mils)
Connector Type LC; Lc
View Details
Fibre Optic Cable - 2846865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM1
View Details
Fibre Optic Cable - 5366822 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type LC; ST; St
View Details