Newport MKS Polarization Maintaining Optical Fiber, Panda, 850 nm, 0.10-0.13 NA F-PM850

Description
The F-PM850 Polarization Maintaining Fiber offers low attenuation and excellent birefringence for high performance applications. This Corning PANDA PM fiber has a 850 nm operating wavelength with beat lengths ranging from less than 1.7mm to 5mm. It has a step index profile with a 125 μm cladding, 245 μm dual acrylate coating, a 5.5 μm Mode Field Diameter and 0.10 to 0.13 NA. Also available are standard FC/APC PM patch cords, whose slow axis is accurately aligned to the connector key. In addition Newport provides custom patch cords with any available termination type at either end. This bare fiber does not include a protective fiber jacket. Standard pricing is per meter. The following volume discount schedule is applied when ordering continuous lengths of optical fiber: 10 - 49 m: 15%, 50 - 99 m: 22%, 100 - 499 m: 25%, and ≥ 500 m: 28%. Corning's PANDA Polarization Maintaining Fiber Corning's PANDA polarization maintaining fibers offer low attenuation and excellent birefringence for high performance applications. Their design uses two stress applying parts to create an extremely high birefringence, resulting in fiber with excellent polarization maintaining properties. The operating wavelengths range from 480 to 1550 nm with beat lengths ranging from less than 1.7 to 5 mm. Standard and Custom Patch Cables Standard patch cables are available in several standard lengths with FC/UPC or FC/APC connectors. Please note that slow axis is accurately aligned to the connector key. If you need custom configuration, please use our custom patch configurator model: Applications High-data-rate communications systems Polarization-sensiti ve components Raman amplifiers Fiber optic sensors - polarimetric, polarization state sensing Gyroscopes Coherent transmission and detection Interferometric sensors Modulators Delay lines Spectroscopy Biomedical applications Note on Fiber Length Availability Due to increasing supply constraints, obtaining fiber lengths greater than 1 km has become more challenging. If you require fiber longer than 1 km, please contact us directly to discuss availability and lead times.
Request a Quote
Description
The F-PM850 Polarization Maintaining Fiber offers low attenuation and excellent birefringence for high performance applications. This Corning PANDA PM fiber has a 850 nm operating wavelength with beat lengths ranging from less than 1.7mm to 5mm. It has a step index profile with a 125 μm cladding, 245 μm dual acrylate coating, a 5.5 μm Mode Field Diameter and 0.10 to 0.13 NA. Also available are standard FC/APC PM patch cords, whose slow axis is accurately aligned to the connector key. In addition Newport provides custom patch cords with any available termination type at either end. This bare fiber does not include a protective fiber jacket. Standard pricing is per meter. The following volume discount schedule is applied when ordering continuous lengths of optical fiber: 10 - 49 m: 15%, 50 - 99 m: 22%, 100 - 499 m: 25%, and ≥ 500 m: 28%. Corning's PANDA Polarization Maintaining Fiber Corning's PANDA polarization maintaining fibers offer low attenuation and excellent birefringence for high performance applications. Their design uses two stress applying parts to create an extremely high birefringence, resulting in fiber with excellent polarization maintaining properties. The operating wavelengths range from 480 to 1550 nm with beat lengths ranging from less than 1.7 to 5 mm. Standard and Custom Patch Cables Standard patch cables are available in several standard lengths with FC/UPC or FC/APC connectors. Please note that slow axis is accurately aligned to the connector key. If you need custom configuration, please use our custom patch configurator model: Applications High-data-rate communications systems Polarization-sensiti ve components Raman amplifiers Fiber optic sensors - polarimetric, polarization state sensing Gyroscopes Coherent transmission and detection Interferometric sensors Modulators Delay lines Spectroscopy Biomedical applications Note on Fiber Length Availability Due to increasing supply constraints, obtaining fiber lengths greater than 1 km has become more challenging. If you require fiber longer than 1 km, please contact us directly to discuss availability and lead times.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Polarization Maintaining Optical Fiber, Panda, 850 nm, 0.10-0.13 NA - F-PM850 - Newport MKS
Irvine, CA, United States
Polarization Maintaining Optical Fiber, Panda, 850 nm, 0.10-0.13 NA
F-PM850
Polarization Maintaining Optical Fiber, Panda, 850 nm, 0.10-0.13 NA F-PM850
The F-PM850 Polarization Maintaining Fiber offers low attenuation and excellent birefringence for high performance applications. This Corning PANDA PM fiber has a 850 nm operating wavelength with beat lengths ranging from less than 1.7mm to 5mm. It has a step index profile with a 125 μm cladding, 245 μm dual acrylate coating, a 5.5 μm Mode Field Diameter and 0.10 to 0.13 NA. Also available are standard FC/APC PM patch cords, whose slow axis is accurately aligned to the connector key. In addition Newport provides custom patch cords with any available termination type at either end. This bare fiber does not include a protective fiber jacket. Standard pricing is per meter. The following volume discount schedule is applied when ordering continuous lengths of optical fiber: 10 - 49 m: 15%, 50 - 99 m: 22%, 100 - 499 m: 25%, and ≥ 500 m: 28%. Corning's PANDA Polarization Maintaining Fiber Corning's PANDA polarization maintaining fibers offer low attenuation and excellent birefringence for high performance applications. Their design uses two stress applying parts to create an extremely high birefringence, resulting in fiber with excellent polarization maintaining properties. The operating wavelengths range from 480 to 1550 nm with beat lengths ranging from less than 1.7 to 5 mm. Standard and Custom Patch Cables Standard patch cables are available in several standard lengths with FC/UPC or FC/APC connectors. Please note that slow axis is accurately aligned to the connector key. If you need custom configuration, please use our custom patch configurator model: Applications High-data-rate communications systems Polarization-sensiti ve components Raman amplifiers Fiber optic sensors - polarimetric, polarization state sensing Gyroscopes Coherent transmission and detection Interferometric sensors Modulators Delay lines Spectroscopy Biomedical applications Note on Fiber Length Availability Due to increasing supply constraints, obtaining fiber lengths greater than 1 km has become more challenging. If you require fiber longer than 1 km, please contact us directly to discuss availability and lead times.

The F-PM850 Polarization Maintaining Fiber offers low attenuation and excellent birefringence for high performance applications. This Corning PANDA PM fiber has a 850 nm operating wavelength with beat lengths ranging from less than 1.7mm to 5mm. It has a step index profile with a 125 μm cladding, 245 μm dual acrylate coating, a 5.5 μm Mode Field Diameter and 0.10 to 0.13 NA. Also available are standard FC/APC PM patch cords, whose slow axis is accurately aligned to the connector key. In addition Newport provides custom patch cords with any available termination type at either end.

This bare fiber does not include a protective fiber jacket. Standard pricing is per meter. The following volume discount schedule is applied when ordering continuous lengths of optical fiber: 10 - 49 m: 15%, 50 - 99 m: 22%, 100 - 499 m: 25%, and ≥ 500 m: 28%.

Corning's PANDA Polarization Maintaining Fiber

Corning's PANDA polarization maintaining fibers offer low attenuation and excellent birefringence for high performance applications. Their design uses two stress applying parts to create an extremely high birefringence, resulting in fiber with excellent polarization maintaining properties. The operating wavelengths range from 480 to 1550 nm with beat lengths ranging from less than 1.7 to 5 mm.


Standard and Custom Patch Cables

Standard patch cables are available in several standard lengths with FC/UPC or FC/APC connectors. Please note that slow axis is accurately aligned to the connector key. If you need custom configuration, please use our custom patch configurator model:


Applications


  • High-data-rate communications systems
  • Polarization-sensitive components
  • Raman amplifiers
  • Fiber optic sensors - polarimetric, polarization state sensing
  • Gyroscopes
  • Coherent transmission and detection
  • Interferometric sensors
  • Modulators
  • Delay lines
  • Spectroscopy
  • Biomedical applications

Note on Fiber Length Availability


Due to increasing supply constraints, obtaining fiber lengths greater than 1 km has become more challenging. If you require fiber longer than 1 km, please contact us directly to discuss availability and lead times.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Cables
Product Number F-PM850
Product Name Polarization Maintaining Optical Fiber, Panda, 850 nm, 0.10-0.13 NA
Wavelength 850 nm (8500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Fiber, Singlemode, Bend Insensitive, 1550 nm, Pure Silica Core - F-SM1500SC-7/125 - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 1550 nm (15500 Å)
Numerical Aperture 0.1700
View Details
Multimode Fiber, Graded Index, Jacket, 850/1300 nm, 0.29 NA, 100 µm - F-MLD-C - Newport MKS
Specs
Fiber Mode Multimode
Core Size 100 µm (3.94 mils)
Cable Diameter 2.5 mm (0.0984 inch)
View Details
Optical Fiber, Singlemode, 1550-1650 nm, Bridging Fiber - F-SM1500-7.8/125 - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 1550 to 1650 nm (15500 to 16500 Å)
Numerical Aperture 0.2300 to 0.2500
View Details
Multimode Patch Cord, Step Index, High Temperature, F-MCC-T,, 1 m, FC. - F-MCC-T-1FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 200 µm (7.87 mils)
Connector Type FC; FC/UPC
View Details