TelephoneStuff.com Corning Cable MIC Multimode 62.5 µm Plenum Cable 006K88-31130-29

Description
Riser cable with aramid yard strength member, PVC riser and plenum rated thermoplastic. Choose riser and plenum distribution cables for: riser cabling, office cabling, factory floor automation. 1000 feet. Features: - Tight buffer: thermoplastic - Strength member: aramid yarn - Jacket: riser - PVC, plenum - plenum rated thermoplastic Specifications: - Crush Resistance (EIA-455-41): 2000N/cm - Impact Resistance (EIA-455-25): 2000 Impacts @1.6 N-m - Cyclic Flexing (EIA-455-104): 2000 Cycles, min. - Min. Ben Radius, Installation: 15X Cable O.D. - Min. Ben Radius, Long Term: 10X Cable O.D.
Description
Riser cable with aramid yard strength member, PVC riser and plenum rated thermoplastic. Choose riser and plenum distribution cables for: riser cabling, office cabling, factory floor automation. 1000 feet. Features: - Tight buffer: thermoplastic - Strength member: aramid yarn - Jacket: riser - PVC, plenum - plenum rated thermoplastic Specifications: - Crush Resistance (EIA-455-41): 2000N/cm - Impact Resistance (EIA-455-25): 2000 Impacts @1.6 N-m - Cyclic Flexing (EIA-455-104): 2000 Cycles, min. - Min. Ben Radius, Installation: 15X Cable O.D. - Min. Ben Radius, Long Term: 10X Cable O.D.

Suppliers

Company
Product
Description
Supplier Links
Huntington Beach, CA, USA
Corning Cable MIC Multimode 62.5 µm Plenum Cable
006K88-31130-29
Corning Cable MIC Multimode 62.5 µm Plenum Cable 006K88-31130-29
Riser cable with aramid yard strength member, PVC riser and plenum rated thermoplastic. Choose riser and plenum distribution cables for: riser cabling, office cabling, factory floor automation. 1000 feet. Features: - Tight buffer: thermoplastic - Strength member: aramid yarn - Jacket: riser - PVC, plenum - plenum rated thermoplastic Specifications: - Crush Resistance (EIA-455-41): 2000N/cm - Impact Resistance (EIA-455-25): 2000 Impacts @1.6 N-m - Cyclic Flexing (EIA-455-104): 2000 Cycles, min. - Min. Ben Radius, Installation: 15X Cable O.D. - Min. Ben Radius, Long Term: 10X Cable O.D.

Riser cable with aramid yard strength member, PVC riser and plenum rated thermoplastic. Choose riser and plenum distribution cables for: riser cabling, office cabling, factory floor automation. 1000 feet.
Features:
- Tight buffer: thermoplastic
- Strength member: aramid yarn
- Jacket: riser - PVC, plenum - plenum rated thermoplastic
Specifications:
- Crush Resistance (EIA-455-41): 2000N/cm
- Impact Resistance (EIA-455-25): 2000 Impacts @1.6 N-m
- Cyclic Flexing (EIA-455-104): 2000 Cycles, min.
- Min. Ben Radius, Installation: 15X Cable O.D.
- Min. Ben Radius, Long Term: 10X Cable O.D.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number 006K88-31130-29
Product Name Corning Cable MIC Multimode 62.5 µm Plenum Cable
Fiber Mode Multimode
Unlock Full Specs
to access all available technical data

Similar Products

100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00050 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-DS-M6-2-R25-T1 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 115 C (-67 to 239 F)
View Details
Fiber Patch Cord, Singlemode, F-SC-C, 320-430 nm, 3 m, FC/UPC - F-SM-300-SC-C-3FC - Newport MKS
Specs
Fiber Mode SingleMode
Connector Type FC; FC/UPC
Cable Diameter 2.5 mm (0.0984 inch)
View Details
Fiber Optic Cable - 5201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details