Newport MKS Optical Fiber, Singlemode, 488-633 nm, 0.10-0.14 NA F-SA

Description
The F-SA Single-Mode Fiber is all-glass and supports single-mode light propagation for a 488 - 633 nm operating wavelength range. This low attenuation, step-index fiber has a uniform core refractive index and a matched-clad profile. It has a 0.10 to 0.14 NA, a 3.4 μm Mode Field Diameter, a 125 μm Cladding Diameter and a 245 μm Coating Diameter. Typical applications include sensors, instrumentation, device pigtailing, and light delivery. This bare fiber does not include a protective fiber jacket. Standard pricing is per meter. The following volume discount schedule is applied when ordering continuous lengths of optical fiber: 10 - 49 m: 15%, 50 - 99 m: 22%, 100 - 499 m: 25%, and ≥ 500 m: 28%. Medium and High NA Available These specialty fibers are available with medium and high Numerical Aperture (NA) to give dramatically reduced bend losses in comparison with telecoms fibers. This allows smaller packaging sizes to be achieved, particularly useful for coiled sensors and the next generation small form factor telecoms equipment. Bare Fiber Construction Custom Singlemode Patch Cables Use Model Number F-PATCH-CUSTOM to configure a custom fiber-optic patch cord using these fibers. You can specify the fiber type, length, jacketing, and input and output connectors.
Request a Quote
Description
The F-SA Single-Mode Fiber is all-glass and supports single-mode light propagation for a 488 - 633 nm operating wavelength range. This low attenuation, step-index fiber has a uniform core refractive index and a matched-clad profile. It has a 0.10 to 0.14 NA, a 3.4 μm Mode Field Diameter, a 125 μm Cladding Diameter and a 245 μm Coating Diameter. Typical applications include sensors, instrumentation, device pigtailing, and light delivery. This bare fiber does not include a protective fiber jacket. Standard pricing is per meter. The following volume discount schedule is applied when ordering continuous lengths of optical fiber: 10 - 49 m: 15%, 50 - 99 m: 22%, 100 - 499 m: 25%, and ≥ 500 m: 28%. Medium and High NA Available These specialty fibers are available with medium and high Numerical Aperture (NA) to give dramatically reduced bend losses in comparison with telecoms fibers. This allows smaller packaging sizes to be achieved, particularly useful for coiled sensors and the next generation small form factor telecoms equipment. Bare Fiber Construction Custom Singlemode Patch Cables Use Model Number F-PATCH-CUSTOM to configure a custom fiber-optic patch cord using these fibers. You can specify the fiber type, length, jacketing, and input and output connectors.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Fiber, Singlemode, 488-633 nm, 0.10-0.14 NA - F-SA - Newport MKS
Irvine, CA, United States
Optical Fiber, Singlemode, 488-633 nm, 0.10-0.14 NA
F-SA
Optical Fiber, Singlemode, 488-633 nm, 0.10-0.14 NA F-SA
The F-SA Single-Mode Fiber is all-glass and supports single-mode light propagation for a 488 - 633 nm operating wavelength range. This low attenuation, step-index fiber has a uniform core refractive index and a matched-clad profile. It has a 0.10 to 0.14 NA, a 3.4 μm Mode Field Diameter, a 125 μm Cladding Diameter and a 245 μm Coating Diameter. Typical applications include sensors, instrumentation, device pigtailing, and light delivery. This bare fiber does not include a protective fiber jacket. Standard pricing is per meter. The following volume discount schedule is applied when ordering continuous lengths of optical fiber: 10 - 49 m: 15%, 50 - 99 m: 22%, 100 - 499 m: 25%, and ≥ 500 m: 28%. Medium and High NA Available These specialty fibers are available with medium and high Numerical Aperture (NA) to give dramatically reduced bend losses in comparison with telecoms fibers. This allows smaller packaging sizes to be achieved, particularly useful for coiled sensors and the next generation small form factor telecoms equipment. Bare Fiber Construction Custom Singlemode Patch Cables Use Model Number F-PATCH-CUSTOM to configure a custom fiber-optic patch cord using these fibers. You can specify the fiber type, length, jacketing, and input and output connectors.

The F-SA Single-Mode Fiber is all-glass and supports single-mode light propagation for a 488 - 633 nm operating wavelength range. This low attenuation, step-index fiber has a uniform core refractive index and a matched-clad profile. It has a 0.10 to 0.14 NA, a 3.4 μm Mode Field Diameter, a 125 μm Cladding Diameter and a 245 μm Coating Diameter. Typical applications include sensors, instrumentation, device pigtailing, and light delivery.

This bare fiber does not include a protective fiber jacket. Standard pricing is per meter. The following volume discount schedule is applied when ordering continuous lengths of optical fiber: 10 - 49 m: 15%, 50 - 99 m: 22%, 100 - 499 m: 25%, and ≥ 500 m: 28%.

Medium and High NA Available

These specialty fibers are available with medium and high Numerical Aperture (NA) to give dramatically reduced bend losses in comparison with telecoms fibers. This allows smaller packaging sizes to be achieved, particularly useful for coiled sensors and the next generation small form factor telecoms equipment.

Bare Fiber Construction


Custom Singlemode Patch Cables


Use Model Number F-PATCH-CUSTOM to configure a custom fiber-optic patch cord using these fibers. You can specify the fiber type, length, jacketing, and input and output connectors.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Cables
Product Number F-SA
Product Name Optical Fiber, Singlemode, 488-633 nm, 0.10-0.14 NA
Fiber Mode SingleMode
Unlock Full Specs
to access all available technical data

Similar Products

Photonic Crystal Fiber, Air Guided, 10 µm Core, 1060 nm Operating - F-AIR-10/1060 - Newport MKS
Specs
Core Size 9.7 µm (0.3819 mils)
Cable Diameter 2.5 mm (0.0984 inch)
Maximum Attenuation 100 dB/km (30.48 dB/1000 ft)
View Details
Photonic Crystal Fiber, Endlessly Singlemode, 10 µm Core - F-SM10 - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 10.1 µm (0.3976 mils)
Wavelength 500 to 1700 nm (5000 to 17000 Å)
View Details
Bow-Tie Polarization Maintaining Fiber, 780-830 nm, 0.14-0.18 NA. - F-HB750 - Newport MKS
Specs
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 780 to 830 nm (7800 to 8300 Å)
Numerical Aperture 0.1400 to 0.1800
View Details
Multimode Fiber, Step Index, 500-1100 nm, 0.37 NA, 400 µm Core - F-MBC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 400 µm (15.75 mils)
Wavelength 500 to 1100 nm (5000 to 11000 Å)
View Details