TelephoneStuff.com Corning Cable FREEDM One Plenum Cable, Multimode 50.. 006C8P-31131-29

Description
Riser cable with aramid yard strength member, PVC riser and plenum rated thermoplastic. Choose riser and plenum distribution cables for: riser cabling, office cabling, factory floor automation. Features: - Non Plenum (OFNR) - Tight buffer: thermoplastic - Strength member: aramid yarn - Jacket: riser - PVC, plenum - plenum rated thermoplastic Specifications: - Crush Resistance (EIA-455-41): 2000N/cm - Impact Resistance (EIA-455-25): 2000 Impacts @1.6 N-m - Cyclic Flexing (EIA-455-104): 2000 Cycles, min. - Min. Ben Radius, Installation: 15X Cable O.D. - Min. Ben Radius, Long Term: 10X Cable O.D. Minimum Order Quantity is 2624 Feet. Larger amounts of Cable may be ordered. Please contact our sales department if needed.
Description
Riser cable with aramid yard strength member, PVC riser and plenum rated thermoplastic. Choose riser and plenum distribution cables for: riser cabling, office cabling, factory floor automation. Features: - Non Plenum (OFNR) - Tight buffer: thermoplastic - Strength member: aramid yarn - Jacket: riser - PVC, plenum - plenum rated thermoplastic Specifications: - Crush Resistance (EIA-455-41): 2000N/cm - Impact Resistance (EIA-455-25): 2000 Impacts @1.6 N-m - Cyclic Flexing (EIA-455-104): 2000 Cycles, min. - Min. Ben Radius, Installation: 15X Cable O.D. - Min. Ben Radius, Long Term: 10X Cable O.D. Minimum Order Quantity is 2624 Feet. Larger amounts of Cable may be ordered. Please contact our sales department if needed.

Suppliers

Company
Product
Description
Supplier Links
Huntington Beach, CA, USA
Corning Cable FREEDM One Plenum Cable, Multimode 50..
006C8P-31131-29
Corning Cable FREEDM One Plenum Cable, Multimode 50.. 006C8P-31131-29
Riser cable with aramid yard strength member, PVC riser and plenum rated thermoplastic. Choose riser and plenum distribution cables for: riser cabling, office cabling, factory floor automation. Features: - Non Plenum (OFNR) - Tight buffer: thermoplastic - Strength member: aramid yarn - Jacket: riser - PVC, plenum - plenum rated thermoplastic Specifications: - Crush Resistance (EIA-455-41): 2000N/cm - Impact Resistance (EIA-455-25): 2000 Impacts @1.6 N-m - Cyclic Flexing (EIA-455-104): 2000 Cycles, min. - Min. Ben Radius, Installation: 15X Cable O.D. - Min. Ben Radius, Long Term: 10X Cable O.D. Minimum Order Quantity is 2624 Feet. Larger amounts of Cable may be ordered. Please contact our sales department if needed.

Riser cable with aramid yard strength member, PVC riser and plenum rated thermoplastic. Choose riser and plenum distribution cables for: riser cabling, office cabling, factory floor automation.
Features:
- Non Plenum (OFNR)
- Tight buffer: thermoplastic
- Strength member: aramid yarn
- Jacket: riser - PVC, plenum - plenum rated thermoplastic
Specifications:
- Crush Resistance (EIA-455-41): 2000N/cm
- Impact Resistance (EIA-455-25): 2000 Impacts @1.6 N-m
- Cyclic Flexing (EIA-455-104): 2000 Cycles, min.
- Min. Ben Radius, Installation: 15X Cable O.D.
- Min. Ben Radius, Long Term: 10X Cable O.D.
Minimum Order Quantity is 2624 Feet. Larger amounts of Cable may be ordered. Please contact our sales department if needed.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number 006C8P-31131-29
Product Name Corning Cable FREEDM One Plenum Cable, Multimode 50..
Fiber Mode Multimode
Unlock Full Specs
to access all available technical data

Similar Products

100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00005 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-DS-P-M3-1-R10 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Polarization Maintaining Fiber, Bow-Tie, 633-780 nm, 0.14-0.18 NA. - F-SPV - Newport MKS
Specs
Wavelength 633 to 780 nm (6330 to 7800 Å)
Numerical Aperture 0.1400 to 0.1800
Maximum Attenuation 15 dB/km (4.57 dB/1000 ft)
View Details
Fiber Optic Cable - 9201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details