5o.com Coaxial Attenuator 5o2030006N

Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote Datasheet
Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator - 5o2030006N - 5o.com
Guangdong, China
Coaxial Attenuator
5o2030006N
Coaxial Attenuator 5o2030006N
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Attenuators
Product Number 5o2030006N
Product Name Coaxial Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20100124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o202503S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o2020002 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 4.2 GHz
VSWR 1.4 :1
View Details
Coaxial Attenuator - 5o2015006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details