Caterpillar Oil & Gas Offshore Generator Sets C280-16 FMT 18449065

Description
The C280-16 generator set incorporates years of proven success of the 3600 engine with the latest technology in electronics. The result is a fully integrated solution that is ideal for offshore operations. Ideal applications for the C280-16 offshore generator set are main power on-board drilling and production vessels and platforms. These include jackup rigs, semi-submersible rigs, drillships, and production platforms. The new front-mounted turbocharger configuration and complete package offering makes integration of the Cat C280-16 generator set into the vessel a simplified operation by reducing the scope of work and supply at the shipyard. The redundant ADEM A4 engine control system works together with the Cat Alarm and Protection to bring comprehensive generator set control, safety, and simple operator interface. Cat generator sets are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. Cat C280-16 offshore generator set with front-mounted turbochargers. Ratings: 5500 ekW (7684 kVA) @ 60 Hz (900 rpm). IMO Tier II emissions compliant. Product Design • Cat C280 engines are type approved by the following marine classification societies: - American Bureau of Shipping - Bureau Veritas - China Classification Society - Det Norske Veritas - Germanisher Lloyd - Lloyd’s Register of Shipping • IMO Tier II emissions certification, GL and CCS approved • Cat alarm and protection system provides redundancy and the latest technology in generator set control, protection, and operator interface; type approved by the following marine classification societies: - American Bureau of Shipping - Bureau Veritas - China Classification Society - Det Norske Veritas - Germanisher Lloyd - Lloyd’s Register of Shipping - Russian Maritime Register of Shipping • Optimized to lower specific fuel consumption at 35% load Simplified Packaging Concept • Front-mounted turbocharger configuration allows for simplified rig integration • Engine design can take up to 38°C coolant to the aftercooler, allowing integration with flexible cooling system designs and reducing installation cost • Single-point AC and DC connection points at distribution panel • Ready-to-run package, includes most ancillary equipment • Few shipped-loose parts simplify handling at installation • Single-lift handling • Caterpillar warranty covers all factory package components worldwide Custom Packaging For any petroleum application, trust Caterpillar to meet your project needs with custom factory generator sets and mechanical packages. Cat engines, generators, controls, radiators, and transmissions can be custom designed and matched in collaboration with our local dealers to create unique solutions. Custom packages are globally supported and are covered by a one year warranty after startup. Product Support Offered Through the Global Cat Dealer Network - More than 2,200 dealer outlets - Cat factory-trained dealer technicians service every aspect of your Cat petroleum product - Worldwide parts availability, service, and warranty - Preventive maintenance agreements available for repairbefore- failure options - S•O•SSM program matches your oil and coolant samples against Caterpillar set standards to determine: • Internal engine component condition • Presence of unwanted fluids • Presence of combustion by-products • Site-specific oil change interval Over 80 Years of Engine Manufacturing Experience Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products. Over 80 Years of Engine Manufacturing Experience Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products. Web Site For all your petroleum power requirements, visit www.catoilandgasinfo .com. C280-16 FMT Standard Equipment Product Consist The engine is a turbocharged, aftercooled, four-strokecycle- diesel, electronic unit injection engine with a 280 mm (11 in) bore by 300 mm (11.8 in) stroke. SAE standard rotation is counterclockwise as viewed from the rear of engine flywheel. Emissions Certifications GL and CCS approved IMO certificate — includes statement of compliance or Engine International Air Pollution Prevention (EIAPP) certificate, supplied by the Recognized Organization (RO) where available, and technical file to be kept on board per IMO regulations. Marine Certification Society type-approval ABS, BV, CCS, DnV, GL, LRS Spray shielding to meet SOLAS regulations for flammable fluids European Certifications Declaration of Incorporation for EU Machinery Safety Directive and EU Low Voltage Safety Directive Air Inlet System Fresh water aftercooler, corrosion resistant coated (air side) Air inlet shutoff Turbochargers (2), front-mounted, oil lubricated 90° adapter and straight adapters for air inlet to turbocharger Air cleaners Air cleaners with Cat dry paper filter elements (approximately 99.9% efficient at filtering SAE fine dust) Control System Dual Cat ADEM A4 electronic engine control module with electronic unit injector fuel system, rigid wiring harness (10 amp 24V power required to drive electronic engine control modules), direct rack control Cooling System Gear-driven jacket water (JW) pump Gear-driven separate-circuit aftercooler/oil cooler (AC/OC) pump Front-mounted water connections: JW and AC/OC, 6" ANSI Jacket Water Thermostat Options: AC/OC Thermostat Options: Expansion Tank Options: Exhaust System Dry, gas tight exhaust manifold Dual turbocharger, front-mounted Dual wastegate; hard shielding – SOLAS compliant Exhaust manifold shields Fuel System Distillate fuel (requires viscosity ranging from 1.4 cSt to 20 cSt at 38°C); fuel pump, gear-driven; fuel transfer pump (mounted on left-hand side); duplex fuel filters, rear-engine-mounted; electronically controlled unit injectors ; crankcase breathers, top-mounted; turbochargers (2), front-mounted, oil lubricated Lube System Centrifugal oil filters and lines with single shutoff – RH mounted on cylinder block inspection covers, serviceable with the engine running Oil pump, gear-driven Oil filler and dipstick – located in base integrated tank Oil pressure regulating valve Duplex oil filter – accessory module mounted Off engine mounted oil cooler – DTO quote required for package connections Base integrated tank – DTO required Electric continuous prelube pump Redundant prelube with continuous electric prelube Intermittent air prelube backup Protection System Flywheel and damper guards Crankcase explosion relief valves Instrumentation Cat Alarm and Protection System Features: Starting System TDI dual air starting motors, LH rear Shutoff valve Two integrated relay valves with built-in screen #40 mesh and solenoid Air pressure sensor, monitored by Cat Alarm and Protection System – requires customer wiring Maximum operating (dynamic) pressure: 10 bar (150 psi) Maximum static pressure: 14 bar (200 psi) 3-inch ANSI flange customer connection; requires customer-provided 3-inch supply air line from receiver or regulator to air starter and flex connection; if regulator is used, Cv of 40 or greater is required Pressure reducing valve Mounting System Design-To-Order (DTO) base General Generator panel Torsional coupling Engine barring device options: C280-16 FMT Optional Equipment Air Inlet System Soot filter Air cleaner support bracket Cooling System Jacket water heater ANSI connection adapters Exhaust System Flexible exhaust fittings Weld flanges Fuel System Manual fuel priming pump Duplex primary fuel strainer Lube System Lube oil heater Protection System Cylinder pressure relief valve Spray shielding Oil mist detector Mounting System Vertically-restraine d vibration isolators and weld plates General Accessory module – Front mounted for mounting expansion tank, heat exchanger, instrument panel, annunciator panel, alarm and shutdown contactors, and fuel strainer Engine testing — certified dynamometer test, fuel consumption test, rated speed performance test, overload test, minimum power setting, peak firing pressure test, turbo work certificates, crankshaft work certificates, standard and project-specific witness testing Spare parts kit Engine lifting eyes Literature Project-specific installation drawings Electrical schematics and P&ID drawings
Description
The C280-16 generator set incorporates years of proven success of the 3600 engine with the latest technology in electronics. The result is a fully integrated solution that is ideal for offshore operations. Ideal applications for the C280-16 offshore generator set are main power on-board drilling and production vessels and platforms. These include jackup rigs, semi-submersible rigs, drillships, and production platforms. The new front-mounted turbocharger configuration and complete package offering makes integration of the Cat C280-16 generator set into the vessel a simplified operation by reducing the scope of work and supply at the shipyard. The redundant ADEM A4 engine control system works together with the Cat Alarm and Protection to bring comprehensive generator set control, safety, and simple operator interface. Cat generator sets are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. Cat C280-16 offshore generator set with front-mounted turbochargers. Ratings: 5500 ekW (7684 kVA) @ 60 Hz (900 rpm). IMO Tier II emissions compliant. Product Design • Cat C280 engines are type approved by the following marine classification societies: - American Bureau of Shipping - Bureau Veritas - China Classification Society - Det Norske Veritas - Germanisher Lloyd - Lloyd’s Register of Shipping • IMO Tier II emissions certification, GL and CCS approved • Cat alarm and protection system provides redundancy and the latest technology in generator set control, protection, and operator interface; type approved by the following marine classification societies: - American Bureau of Shipping - Bureau Veritas - China Classification Society - Det Norske Veritas - Germanisher Lloyd - Lloyd’s Register of Shipping - Russian Maritime Register of Shipping • Optimized to lower specific fuel consumption at 35% load Simplified Packaging Concept • Front-mounted turbocharger configuration allows for simplified rig integration • Engine design can take up to 38°C coolant to the aftercooler, allowing integration with flexible cooling system designs and reducing installation cost • Single-point AC and DC connection points at distribution panel • Ready-to-run package, includes most ancillary equipment • Few shipped-loose parts simplify handling at installation • Single-lift handling • Caterpillar warranty covers all factory package components worldwide Custom Packaging For any petroleum application, trust Caterpillar to meet your project needs with custom factory generator sets and mechanical packages. Cat engines, generators, controls, radiators, and transmissions can be custom designed and matched in collaboration with our local dealers to create unique solutions. Custom packages are globally supported and are covered by a one year warranty after startup. Product Support Offered Through the Global Cat Dealer Network - More than 2,200 dealer outlets - Cat factory-trained dealer technicians service every aspect of your Cat petroleum product - Worldwide parts availability, service, and warranty - Preventive maintenance agreements available for repairbefore- failure options - S•O•SSM program matches your oil and coolant samples against Caterpillar set standards to determine: • Internal engine component condition • Presence of unwanted fluids • Presence of combustion by-products • Site-specific oil change interval Over 80 Years of Engine Manufacturing Experience Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products. Over 80 Years of Engine Manufacturing Experience Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products. Web Site For all your petroleum power requirements, visit www.catoilandgasinfo .com. C280-16 FMT Standard Equipment Product Consist The engine is a turbocharged, aftercooled, four-strokecycle- diesel, electronic unit injection engine with a 280 mm (11 in) bore by 300 mm (11.8 in) stroke. SAE standard rotation is counterclockwise as viewed from the rear of engine flywheel. Emissions Certifications GL and CCS approved IMO certificate — includes statement of compliance or Engine International Air Pollution Prevention (EIAPP) certificate, supplied by the Recognized Organization (RO) where available, and technical file to be kept on board per IMO regulations. Marine Certification Society type-approval ABS, BV, CCS, DnV, GL, LRS Spray shielding to meet SOLAS regulations for flammable fluids European Certifications Declaration of Incorporation for EU Machinery Safety Directive and EU Low Voltage Safety Directive Air Inlet System Fresh water aftercooler, corrosion resistant coated (air side) Air inlet shutoff Turbochargers (2), front-mounted, oil lubricated 90° adapter and straight adapters for air inlet to turbocharger Air cleaners Air cleaners with Cat dry paper filter elements (approximately 99.9% efficient at filtering SAE fine dust) Control System Dual Cat ADEM A4 electronic engine control module with electronic unit injector fuel system, rigid wiring harness (10 amp 24V power required to drive electronic engine control modules), direct rack control Cooling System Gear-driven jacket water (JW) pump Gear-driven separate-circuit aftercooler/oil cooler (AC/OC) pump Front-mounted water connections: JW and AC/OC, 6" ANSI Jacket Water Thermostat Options: AC/OC Thermostat Options: Expansion Tank Options: Exhaust System Dry, gas tight exhaust manifold Dual turbocharger, front-mounted Dual wastegate; hard shielding – SOLAS compliant Exhaust manifold shields Fuel System Distillate fuel (requires viscosity ranging from 1.4 cSt to 20 cSt at 38°C); fuel pump, gear-driven; fuel transfer pump (mounted on left-hand side); duplex fuel filters, rear-engine-mounted; electronically controlled unit injectors ; crankcase breathers, top-mounted; turbochargers (2), front-mounted, oil lubricated Lube System Centrifugal oil filters and lines with single shutoff – RH mounted on cylinder block inspection covers, serviceable with the engine running Oil pump, gear-driven Oil filler and dipstick – located in base integrated tank Oil pressure regulating valve Duplex oil filter – accessory module mounted Off engine mounted oil cooler – DTO quote required for package connections Base integrated tank – DTO required Electric continuous prelube pump Redundant prelube with continuous electric prelube Intermittent air prelube backup Protection System Flywheel and damper guards Crankcase explosion relief valves Instrumentation Cat Alarm and Protection System Features: Starting System TDI dual air starting motors, LH rear Shutoff valve Two integrated relay valves with built-in screen #40 mesh and solenoid Air pressure sensor, monitored by Cat Alarm and Protection System – requires customer wiring Maximum operating (dynamic) pressure: 10 bar (150 psi) Maximum static pressure: 14 bar (200 psi) 3-inch ANSI flange customer connection; requires customer-provided 3-inch supply air line from receiver or regulator to air starter and flex connection; if regulator is used, Cv of 40 or greater is required Pressure reducing valve Mounting System Design-To-Order (DTO) base General Generator panel Torsional coupling Engine barring device options: C280-16 FMT Optional Equipment Air Inlet System Soot filter Air cleaner support bracket Cooling System Jacket water heater ANSI connection adapters Exhaust System Flexible exhaust fittings Weld flanges Fuel System Manual fuel priming pump Duplex primary fuel strainer Lube System Lube oil heater Protection System Cylinder pressure relief valve Spray shielding Oil mist detector Mounting System Vertically-restraine d vibration isolators and weld plates General Accessory module – Front mounted for mounting expansion tank, heat exchanger, instrument panel, annunciator panel, alarm and shutdown contactors, and fuel strainer Engine testing — certified dynamometer test, fuel consumption test, rated speed performance test, overload test, minimum power setting, peak firing pressure test, turbo work certificates, crankshaft work certificates, standard and project-specific witness testing Spare parts kit Engine lifting eyes Literature Project-specific installation drawings Electrical schematics and P&ID drawings

Suppliers

Company
Product
Description
Supplier Links
Offshore Generator Sets C280-16 FMT - 18449065 - Caterpillar Oil & Gas
Houston, TX, USA
Offshore Generator Sets C280-16 FMT
18449065
Offshore Generator Sets C280-16 FMT 18449065
The C280-16 generator set incorporates years of proven success of the 3600 engine with the latest technology in electronics. The result is a fully integrated solution that is ideal for offshore operations. Ideal applications for the C280-16 offshore generator set are main power on-board drilling and production vessels and platforms. These include jackup rigs, semi-submersible rigs, drillships, and production platforms. The new front-mounted turbocharger configuration and complete package offering makes integration of the Cat C280-16 generator set into the vessel a simplified operation by reducing the scope of work and supply at the shipyard. The redundant ADEM A4 engine control system works together with the Cat Alarm and Protection to bring comprehensive generator set control, safety, and simple operator interface. Cat generator sets are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. Cat C280-16 offshore generator set with front-mounted turbochargers. Ratings: 5500 ekW (7684 kVA) @ 60 Hz (900 rpm). IMO Tier II emissions compliant. Product Design • Cat C280 engines are type approved by the following marine classification societies: - American Bureau of Shipping - Bureau Veritas - China Classification Society - Det Norske Veritas - Germanisher Lloyd - Lloyd’s Register of Shipping • IMO Tier II emissions certification, GL and CCS approved • Cat alarm and protection system provides redundancy and the latest technology in generator set control, protection, and operator interface; type approved by the following marine classification societies: - American Bureau of Shipping - Bureau Veritas - China Classification Society - Det Norske Veritas - Germanisher Lloyd - Lloyd’s Register of Shipping - Russian Maritime Register of Shipping • Optimized to lower specific fuel consumption at 35% load Simplified Packaging Concept • Front-mounted turbocharger configuration allows for simplified rig integration • Engine design can take up to 38°C coolant to the aftercooler, allowing integration with flexible cooling system designs and reducing installation cost • Single-point AC and DC connection points at distribution panel • Ready-to-run package, includes most ancillary equipment • Few shipped-loose parts simplify handling at installation • Single-lift handling • Caterpillar warranty covers all factory package components worldwide Custom Packaging For any petroleum application, trust Caterpillar to meet your project needs with custom factory generator sets and mechanical packages. Cat engines, generators, controls, radiators, and transmissions can be custom designed and matched in collaboration with our local dealers to create unique solutions. Custom packages are globally supported and are covered by a one year warranty after startup. Product Support Offered Through the Global Cat Dealer Network - More than 2,200 dealer outlets - Cat factory-trained dealer technicians service every aspect of your Cat petroleum product - Worldwide parts availability, service, and warranty - Preventive maintenance agreements available for repairbefore- failure options - S•O•SSM program matches your oil and coolant samples against Caterpillar set standards to determine: • Internal engine component condition • Presence of unwanted fluids • Presence of combustion by-products • Site-specific oil change interval Over 80 Years of Engine Manufacturing Experience Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products. Over 80 Years of Engine Manufacturing Experience Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products. Web Site For all your petroleum power requirements, visit www.catoilandgasinfo .com. C280-16 FMT Standard Equipment Product Consist The engine is a turbocharged, aftercooled, four-strokecycle- diesel, electronic unit injection engine with a 280 mm (11 in) bore by 300 mm (11.8 in) stroke. SAE standard rotation is counterclockwise as viewed from the rear of engine flywheel. Emissions Certifications GL and CCS approved IMO certificate — includes statement of compliance or Engine International Air Pollution Prevention (EIAPP) certificate, supplied by the Recognized Organization (RO) where available, and technical file to be kept on board per IMO regulations. Marine Certification Society type-approval ABS, BV, CCS, DnV, GL, LRS Spray shielding to meet SOLAS regulations for flammable fluids European Certifications Declaration of Incorporation for EU Machinery Safety Directive and EU Low Voltage Safety Directive Air Inlet System Fresh water aftercooler, corrosion resistant coated (air side) Air inlet shutoff Turbochargers (2), front-mounted, oil lubricated 90° adapter and straight adapters for air inlet to turbocharger Air cleaners Air cleaners with Cat dry paper filter elements (approximately 99.9% efficient at filtering SAE fine dust) Control System Dual Cat ADEM A4 electronic engine control module with electronic unit injector fuel system, rigid wiring harness (10 amp 24V power required to drive electronic engine control modules), direct rack control Cooling System Gear-driven jacket water (JW) pump Gear-driven separate-circuit aftercooler/oil cooler (AC/OC) pump Front-mounted water connections: JW and AC/OC, 6" ANSI Jacket Water Thermostat Options: AC/OC Thermostat Options: Expansion Tank Options: Exhaust System Dry, gas tight exhaust manifold Dual turbocharger, front-mounted Dual wastegate; hard shielding – SOLAS compliant Exhaust manifold shields Fuel System Distillate fuel (requires viscosity ranging from 1.4 cSt to 20 cSt at 38°C); fuel pump, gear-driven; fuel transfer pump (mounted on left-hand side); duplex fuel filters, rear-engine-mounted; electronically controlled unit injectors ; crankcase breathers, top-mounted; turbochargers (2), front-mounted, oil lubricated Lube System Centrifugal oil filters and lines with single shutoff – RH mounted on cylinder block inspection covers, serviceable with the engine running Oil pump, gear-driven Oil filler and dipstick – located in base integrated tank Oil pressure regulating valve Duplex oil filter – accessory module mounted Off engine mounted oil cooler – DTO quote required for package connections Base integrated tank – DTO required Electric continuous prelube pump Redundant prelube with continuous electric prelube Intermittent air prelube backup Protection System Flywheel and damper guards Crankcase explosion relief valves Instrumentation Cat Alarm and Protection System Features: Starting System TDI dual air starting motors, LH rear Shutoff valve Two integrated relay valves with built-in screen #40 mesh and solenoid Air pressure sensor, monitored by Cat Alarm and Protection System – requires customer wiring Maximum operating (dynamic) pressure: 10 bar (150 psi) Maximum static pressure: 14 bar (200 psi) 3-inch ANSI flange customer connection; requires customer-provided 3-inch supply air line from receiver or regulator to air starter and flex connection; if regulator is used, Cv of 40 or greater is required Pressure reducing valve Mounting System Design-To-Order (DTO) base General Generator panel Torsional coupling Engine barring device options: C280-16 FMT Optional Equipment Air Inlet System Soot filter Air cleaner support bracket Cooling System Jacket water heater ANSI connection adapters Exhaust System Flexible exhaust fittings Weld flanges Fuel System Manual fuel priming pump Duplex primary fuel strainer Lube System Lube oil heater Protection System Cylinder pressure relief valve Spray shielding Oil mist detector Mounting System Vertically-restraine d vibration isolators and weld plates General Accessory module – Front mounted for mounting expansion tank, heat exchanger, instrument panel, annunciator panel, alarm and shutdown contactors, and fuel strainer Engine testing — certified dynamometer test, fuel consumption test, rated speed performance test, overload test, minimum power setting, peak firing pressure test, turbo work certificates, crankshaft work certificates, standard and project-specific witness testing Spare parts kit Engine lifting eyes Literature Project-specific installation drawings Electrical schematics and P&ID drawings

The C280-16 generator set incorporates years of proven success of the 3600 engine with the latest technology in electronics. The result is a fully integrated solution that is ideal for offshore operations. Ideal applications for the C280-16 offshore generator set are main power on-board drilling and production vessels and platforms. These include jackup rigs, semi-submersible rigs, drillships, and production platforms. The new front-mounted turbocharger configuration and complete package offering makes integration of the Cat C280-16 generator set into the vessel a simplified operation by reducing the scope of work and supply at the shipyard. The redundant ADEM A4 engine control system works together with the Cat Alarm and Protection to bring comprehensive generator set control, safety, and simple operator interface. Cat generator sets are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. Cat C280-16 offshore generator set with front-mounted turbochargers. Ratings: 5500 ekW (7684 kVA) @ 60 Hz (900 rpm). IMO Tier II emissions compliant.


Product Design

• Cat C280 engines are type approved by the following marine classification societies: - American Bureau of Shipping - Bureau Veritas - China Classification Society - Det Norske Veritas - Germanisher Lloyd - Lloyd’s Register of Shipping • IMO Tier II emissions certification, GL and CCS approved • Cat alarm and protection system provides redundancy and the latest technology in generator set control, protection, and operator interface; type approved by the following marine classification societies: - American Bureau of Shipping - Bureau Veritas - China Classification Society - Det Norske Veritas - Germanisher Lloyd - Lloyd’s Register of Shipping - Russian Maritime Register of Shipping • Optimized to lower specific fuel consumption at 35% load

Simplified Packaging Concept

• Front-mounted turbocharger configuration allows for simplified rig integration • Engine design can take up to 38°C coolant to the aftercooler, allowing integration with flexible cooling system designs and reducing installation cost • Single-point AC and DC connection points at distribution panel • Ready-to-run package, includes most ancillary equipment • Few shipped-loose parts simplify handling at installation • Single-lift handling • Caterpillar warranty covers all factory package components worldwide

Custom Packaging

For any petroleum application, trust Caterpillar to meet your project needs with custom factory generator sets and mechanical packages. Cat engines, generators, controls, radiators, and transmissions can be custom designed and matched in collaboration with our local dealers to create unique solutions. Custom packages are globally supported and are covered by a one year warranty after startup.

Product Support Offered Through the Global Cat Dealer Network

- More than 2,200 dealer outlets - Cat factory-trained dealer technicians service every aspect of your Cat petroleum product - Worldwide parts availability, service, and warranty - Preventive maintenance agreements available for repairbefore- failure options - S•O•SSM program matches your oil and coolant samples against Caterpillar set standards to determine: • Internal engine component condition • Presence of unwanted fluids • Presence of combustion by-products • Site-specific oil change interval

Over 80 Years of Engine Manufacturing Experience

Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products.

Over 80 Years of Engine Manufacturing Experience

Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products.

Web Site

For all your petroleum power requirements, visit www.catoilandgasinfo.com.


C280-16 FMT Standard Equipment
Product Consist

  • The engine is a turbocharged, aftercooled, four-strokecycle- diesel, electronic unit injection engine with a 280 mm (11 in) bore by 300 mm (11.8 in) stroke. SAE standard rotation is counterclockwise as viewed from the rear of engine flywheel.

Emissions Certifications

  • GL and CCS approved IMO certificate — includes statement of compliance or Engine International Air Pollution Prevention (EIAPP) certificate, supplied by the Recognized Organization (RO) where available, and technical file to be kept on board per IMO regulations.

Marine Certification Society type-approval

  • ABS, BV, CCS, DnV, GL, LRS
  • Spray shielding to meet SOLAS regulations for flammable fluids

European Certifications

  • Declaration of Incorporation for EU Machinery Safety
  • Directive and EU Low Voltage Safety Directive

Air Inlet System

  • Fresh water aftercooler, corrosion resistant coated (air side)
  • Air inlet shutoff
  • Turbochargers (2), front-mounted, oil lubricated
  • 90° adapter and straight adapters for air inlet to turbocharger
  • Air cleaners
  • Air cleaners with Cat dry paper filter elements (approximately 99.9% efficient at filtering SAE fine dust)

Control System

  • Dual Cat ADEM A4 electronic engine control module with electronic unit injector fuel system, rigid wiring harness (10 amp 24V power required to drive electronic engine control modules), direct rack control

Cooling System

  • Gear-driven jacket water (JW) pump
  • Gear-driven separate-circuit aftercooler/oil cooler (AC/OC) pump
  • Front-mounted water connections: JW and AC/OC, 6" ANSI
  • Jacket Water Thermostat Options:
  • AC/OC Thermostat Options:
  • Expansion Tank Options:

Exhaust System

  • Dry, gas tight exhaust manifold
  • Dual turbocharger, front-mounted
  • Dual wastegate; hard shielding – SOLAS compliant
  • Exhaust manifold shields

Fuel System

  • Distillate fuel (requires viscosity ranging from 1.4 cSt to 20 cSt at 38°C); fuel pump, gear-driven; fuel transfer pump (mounted on left-hand side); duplex fuel filters, rear-engine-mounted; electronically controlled unit injectors
  • ; crankcase breathers, top-mounted; turbochargers (2), front-mounted, oil lubricated

Lube System

  • Centrifugal oil filters and lines with single shutoff – RH mounted on cylinder block inspection covers, serviceable with the engine running
  • Oil pump, gear-driven
  • Oil filler and dipstick – located in base integrated tank
  • Oil pressure regulating valve
  • Duplex oil filter – accessory module mounted
  • Off engine mounted oil cooler – DTO quote required for package connections
  • Base integrated tank – DTO required
  • Electric continuous prelube pump
  • Redundant prelube with continuous electric prelube
  • Intermittent air prelube backup

Protection System

  • Flywheel and damper guards
  • Crankcase explosion relief valves

Instrumentation

  • Cat Alarm and Protection System Features:

Starting System

  • TDI dual air starting motors, LH rear
  • Shutoff valve
  • Two integrated relay valves with built-in screen #40 mesh and solenoid
  • Air pressure sensor, monitored by Cat Alarm and Protection System – requires customer wiring
  • Maximum operating (dynamic) pressure: 10 bar (150 psi)
  • Maximum static pressure: 14 bar (200 psi)
  • 3-inch ANSI flange customer connection; requires customer-provided 3-inch supply air line from receiver or regulator to air starter and flex connection; if regulator is used, Cv of 40 or greater is required
  • Pressure reducing valve

Mounting System

  • Design-To-Order (DTO) base

General

  • Generator panel
  • Torsional coupling
  • Engine barring device options:

C280-16 FMT Optional Equipment
Air Inlet System

  • Soot filter
  • Air cleaner support bracket

Cooling System

  • Jacket water heater
  • ANSI connection adapters

Exhaust System

  • Flexible exhaust fittings
  • Weld flanges

Fuel System

  • Manual fuel priming pump
  • Duplex primary fuel strainer

Lube System

  • Lube oil heater

Protection System

  • Cylinder pressure relief valve
  • Spray shielding
  • Oil mist detector

Mounting System

  • Vertically-restrained vibration isolators and weld plates

General

  • Accessory module – Front mounted for mounting expansion tank, heat exchanger, instrument panel, annunciator panel, alarm and shutdown contactors, and fuel strainer
  • Engine testing — certified dynamometer test, fuel consumption test, rated speed performance test, overload test, minimum power setting, peak firing pressure test, turbo work certificates, crankshaft work certificates, standard and project-specific witness testing
  • Spare parts kit
  • Engine lifting eyes

Literature

  • Project-specific installation drawings
  • Electrical schematics and P&ID drawings
Supplier's Site

Technical Specifications

  Caterpillar Oil & Gas
Product Category Electrical Power Generators
Product Number 18449065
Product Name Offshore Generator Sets C280-16 FMT
Portability Permanent
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2119378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Land Use Gas Turbine - WP12 Series - Weichai Power Co., Ltd.
Specs
Fuel Type Gasoline
Portability Permanent
Applications Agriculture; Mining; Sewage Treatment
View Details
Offshore Generator Sets 12CM43C - 18554634 - Caterpillar Oil & Gas
Specs
Portability Permanent
Applications Industrial
Power Rating - VA 1.46E7 VA
View Details