GE Power Conversion Diesel and Gas Engine Driven Generators

Description
Designed for medium-speed gas and diesel applications GE’s Power Conversion business extensive range of large industrial generators offer high reliability, power density and modular designs. Air or water cooled, they are suitable for many Marine, Industry and Power Generation applications. GE’s diesel and gas engine-driven generators are designed to operate within specified temperature rises and to withstand all normal operating conditions. The complete generator is ready for installation and commissioning with the minimum of investment. Features & Benefits: Reliability: Can operate during switching surges and short circuits occurring externally to the generator. Tested and designed in accordance with relevant IEC codes, including IEC60034. Designs to NEMA, IEEE, ANSI, other international standards or specific customer specifications can be addressed to provide an exact application fit. Designed for sudden loads. Designed to withstand high levels of vibration.
Description
Designed for medium-speed gas and diesel applications GE’s Power Conversion business extensive range of large industrial generators offer high reliability, power density and modular designs. Air or water cooled, they are suitable for many Marine, Industry and Power Generation applications. GE’s diesel and gas engine-driven generators are designed to operate within specified temperature rises and to withstand all normal operating conditions. The complete generator is ready for installation and commissioning with the minimum of investment. Features & Benefits: Reliability: Can operate during switching surges and short circuits occurring externally to the generator. Tested and designed in accordance with relevant IEC codes, including IEC60034. Designs to NEMA, IEEE, ANSI, other international standards or specific customer specifications can be addressed to provide an exact application fit. Designed for sudden loads. Designed to withstand high levels of vibration.

Suppliers

Company
Product
Description
Supplier Links
Diesel and Gas Engine Driven Generators -  - GE Power Conversion
Pittsburgh, PA, USA
Diesel and Gas Engine Driven Generators
Diesel and Gas Engine Driven Generators
Designed for medium-speed gas and diesel applications GE’s Power Conversion business extensive range of large industrial generators offer high reliability, power density and modular designs. Air or water cooled, they are suitable for many Marine, Industry and Power Generation applications. GE’s diesel and gas engine-driven generators are designed to operate within specified temperature rises and to withstand all normal operating conditions. The complete generator is ready for installation and commissioning with the minimum of investment. Features & Benefits: Reliability: Can operate during switching surges and short circuits occurring externally to the generator. Tested and designed in accordance with relevant IEC codes, including IEC60034. Designs to NEMA, IEEE, ANSI, other international standards or specific customer specifications can be addressed to provide an exact application fit. Designed for sudden loads. Designed to withstand high levels of vibration.

Designed for medium-speed gas and diesel applications

GE’s Power Conversion business extensive range of large industrial generators offer high reliability, power density and modular designs. Air or water cooled, they are suitable for many Marine, Industry and Power Generation applications. GE’s diesel and gas engine-driven generators are designed to operate within specified temperature rises and to withstand all normal operating conditions. The complete generator is ready for installation and commissioning with the minimum of investment.

Features & Benefits:

  • Reliability: Can operate during switching surges and short circuits occurring externally to the generator.
  • Tested and designed in accordance with relevant IEC codes, including IEC60034.
  • Designs to NEMA, IEEE, ANSI, other international standards or specific customer specifications can be addressed to provide an exact application fit.
  • Designed for sudden loads.
  • Designed to withstand high levels of vibration.
Supplier's Site

Technical Specifications

  GE Power Conversion
Product Category Electrical Power Generators
Product Name Diesel and Gas Engine Driven Generators
Fuel Type Diesel; Gasoline
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Diesel Generator - SD060 - Generac Power Systems, Inc.
Generac Power Systems, Inc.
Specs
Fuel Type Diesel
Portability Permanent
Phase Single Phase; Three Phase
View Details
Motor-Generator (MG) Sets -  - Nidec Power
Specs
Fuel Type Electric
Portability Permanent
Phase Three Phase
View Details