Telatemp Corporation TelaSHOCK-XR EXTENDED RUN TRI-AXIAL SHOCK RECORDER-100g SHOCKXR-100

Description
Available in 5g, 50g, or 100g models, Telatemp’s programmable TelaSHOCK-XR Extended Run Tri-Axial Shock Recorder is a battery-powered, stand-alone data logger that simultaneously measures and records up to 349,525 date and time stamped peak acceleration data points per axis. The storage medium is non-volatile solid state memory, providing maximum data security even if the battery becomes discharged. The TelaSHOCK-XR is designed to operate within moving environments such as vehicles, trains and ships. The device is also useful in characterizing environments such as production and assembly lines of delicate electronics, IC fabrication, communications and computer components, as well as active, vibration-sensitive pharmaceuticals. The TelaSHOCK-XR is supplied with three internal accelerometers oriented for measurement of three perpendicular axes. This instrument can be mounted in any orientation. Powered by 6 D-cell alkaline batteries. Typical battery life is up to 60 days. With the Telatemp Micro Series Software*, starting, stopping and downloading data from the TelaSHOCK-XR is simple and easy. Data can also be viewed in graphical, tabular, and summary form, displayed in date and time stamped gravities (g and mg) and saved to your PC as an electronic file. The data can also be exported to Excel® for further calculations. Complete user manual can be viewed onscreen or printed out from the software. *MLSP-USB Software & USB Interface is required.
Description
Available in 5g, 50g, or 100g models, Telatemp’s programmable TelaSHOCK-XR Extended Run Tri-Axial Shock Recorder is a battery-powered, stand-alone data logger that simultaneously measures and records up to 349,525 date and time stamped peak acceleration data points per axis. The storage medium is non-volatile solid state memory, providing maximum data security even if the battery becomes discharged. The TelaSHOCK-XR is designed to operate within moving environments such as vehicles, trains and ships. The device is also useful in characterizing environments such as production and assembly lines of delicate electronics, IC fabrication, communications and computer components, as well as active, vibration-sensitive pharmaceuticals. The TelaSHOCK-XR is supplied with three internal accelerometers oriented for measurement of three perpendicular axes. This instrument can be mounted in any orientation. Powered by 6 D-cell alkaline batteries. Typical battery life is up to 60 days. With the Telatemp Micro Series Software*, starting, stopping and downloading data from the TelaSHOCK-XR is simple and easy. Data can also be viewed in graphical, tabular, and summary form, displayed in date and time stamped gravities (g and mg) and saved to your PC as an electronic file. The data can also be exported to Excel® for further calculations. Complete user manual can be viewed onscreen or printed out from the software. *MLSP-USB Software & USB Interface is required.

Suppliers

Company
Product
Description
Supplier Links
TelaSHOCK-XR EXTENDED RUN TRI-AXIAL SHOCK RECORDER-100g - SHOCKXR-100 - Telatemp Corporation
Fullerton, CA, USA
TelaSHOCK-XR EXTENDED RUN TRI-AXIAL SHOCK RECORDER-100g
SHOCKXR-100
TelaSHOCK-XR EXTENDED RUN TRI-AXIAL SHOCK RECORDER-100g SHOCKXR-100
Available in 5g, 50g, or 100g models, Telatemp’s programmable TelaSHOCK-XR Extended Run Tri-Axial Shock Recorder is a battery-powered, stand-alone data logger that simultaneously measures and records up to 349,525 date and time stamped peak acceleration data points per axis. The storage medium is non-volatile solid state memory, providing maximum data security even if the battery becomes discharged. The TelaSHOCK-XR is designed to operate within moving environments such as vehicles, trains and ships. The device is also useful in characterizing environments such as production and assembly lines of delicate electronics, IC fabrication, communications and computer components, as well as active, vibration-sensitive pharmaceuticals. The TelaSHOCK-XR is supplied with three internal accelerometers oriented for measurement of three perpendicular axes. This instrument can be mounted in any orientation. Powered by 6 D-cell alkaline batteries. Typical battery life is up to 60 days. With the Telatemp Micro Series Software*, starting, stopping and downloading data from the TelaSHOCK-XR is simple and easy. Data can also be viewed in graphical, tabular, and summary form, displayed in date and time stamped gravities (g and mg) and saved to your PC as an electronic file. The data can also be exported to Excel® for further calculations. Complete user manual can be viewed onscreen or printed out from the software. *MLSP-USB Software & USB Interface is required.

Available in 5g, 50g, or 100g models, Telatemp’s programmable TelaSHOCK-XR Extended Run Tri-Axial Shock Recorder is a battery-powered, stand-alone data logger that simultaneously measures and records up to 349,525 date and time stamped peak acceleration data points per axis. The storage medium is non-volatile solid state memory, providing maximum data security even if the battery becomes discharged.

The TelaSHOCK-XR is designed to operate within moving environments such as vehicles, trains and ships. The device is also useful in characterizing environments such as production and assembly lines of delicate electronics, IC fabrication, communications and computer components, as well as active, vibration-sensitive pharmaceuticals. The TelaSHOCK-XR is supplied with three internal accelerometers oriented for measurement of three perpendicular axes. This instrument can be mounted in any orientation.

Powered by 6 D-cell alkaline batteries. Typical battery life is up to 60 days.

With the Telatemp Micro Series Software*, starting, stopping and downloading data from the TelaSHOCK-XR is simple and easy. Data can also be viewed in graphical, tabular, and summary form, displayed in date and time stamped gravities (g and mg) and saved to your PC as an electronic file. The data can also be exported to Excel® for further calculations.

Complete user manual can be viewed onscreen or printed out from the software.

*MLSP-USB Software & USB Interface is required.

Supplier's Site

Technical Specifications

  Telatemp Corporation
Product Category Data Loggers and Data Recorders
Product Number SHOCKXR-100
Product Name TelaSHOCK-XR EXTENDED RUN TRI-AXIAL SHOCK RECORDER-100g
Unlock Full Specs
to access all available technical data

Similar Products

Multi-channel Digital Transmitter - AWT440 - ABB Measurement & Analytics
Specs
Form Factor Panel / Chassis Mount
Application General Lab & Industrial
Outputs Relay Output
View Details
100% Carbon Dioxide Sampling Data Logger -  - CO2Meter.com
Specs
Form Factor Modular Bay or Slot System
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Processor Module - ibaM-DAQ - iba America LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Outputs Galvanically isolated; solid-state DC switch
View Details