The CX22B-W is a wireless data recorder designed for autonomous multi-channel measurement data collection and gateway functionality, supporting Ethernet, WLAN, USB, digital I/O, and connection to QuantumX modules, GPS, and touchscreen peripherals. It features a 240 GB SSD with 180 GB available for data storage, an Intel Atom E3845 quad-core processor, and 4 GB RAM, powered by 10 V to 30 V DC without a fan. The device supports up to 1,000 analog and digital protocol channels, with sampling rates up to 5 MS/s in FastStream mode using internal SSD or CFAST CARD™, and includes integrated signal computation, trigger logic, and remote access via LAN/WLAN. It runs Windows 10 IoT Enterprise 2019 LTSC and offers data export in formats including MDF, MATLAB, and Excel.
A wireless version of our CX22B rugged and versatile data recorder – with the same features for portable multi‑channel data recording, logging and onboard analyses.
| Hottinger Brüel & Kjær A/S | |
|---|---|
| Product Category | Data Loggers and Data Recorders |
| Product Number | 1-CX22B-W |
| Product Name | QuantumX Wireless Data Recorder |