Telatemp Corporation HIGH TEMPERATURE INSULATED WIRE PROBE 10' TYPE K 84-6724

Description
Use new high-temperature probes to take the temperature in tight places. Bend probes around pipe diameters as small as twice the sheath diameter to easily determine your pipe temperature. Probes are tightly packed with powdered MgO in 12 or 25"L sheaths. Type J and type K probes feature INCONEL ® sheaths; type T probes feature 316 stainless steel sheaths. Probes include 3-ft stranded 24 gauge (0.020" dia) fiberglass wire with stainless steel over braid. Note: Type J exposed junction probes are not recommended for use with aqueous solutions.
Description
Use new high-temperature probes to take the temperature in tight places. Bend probes around pipe diameters as small as twice the sheath diameter to easily determine your pipe temperature. Probes are tightly packed with powdered MgO in 12 or 25"L sheaths. Type J and type K probes feature INCONEL ® sheaths; type T probes feature 316 stainless steel sheaths. Probes include 3-ft stranded 24 gauge (0.020" dia) fiberglass wire with stainless steel over braid. Note: Type J exposed junction probes are not recommended for use with aqueous solutions.

Suppliers

Company
Product
Description
Supplier Links
HIGH TEMPERATURE INSULATED WIRE PROBE 10' TYPE K - 84-6724 - Telatemp Corporation
Fullerton, CA, USA
HIGH TEMPERATURE INSULATED WIRE PROBE 10' TYPE K
84-6724
HIGH TEMPERATURE INSULATED WIRE PROBE 10' TYPE K 84-6724
Use new high-temperature probes to take the temperature in tight places. Bend probes around pipe diameters as small as twice the sheath diameter to easily determine your pipe temperature. Probes are tightly packed with powdered MgO in 12 or 25"L sheaths. Type J and type K probes feature INCONEL ® sheaths; type T probes feature 316 stainless steel sheaths. Probes include 3-ft stranded 24 gauge (0.020" dia) fiberglass wire with stainless steel over braid. Note: Type J exposed junction probes are not recommended for use with aqueous solutions.

Use new high-temperature probes to take the temperature in tight places. Bend probes around pipe diameters as small as twice the sheath diameter to easily determine your pipe temperature. Probes are tightly packed with powdered MgO in 12 or 25"L sheaths. Type J and type K probes feature INCONEL ® sheaths; type T probes feature 316 stainless steel sheaths. Probes include 3-ft stranded 24 gauge (0.020" dia) fiberglass wire with stainless steel over braid. Note: Type J exposed junction probes are not recommended for use with aqueous solutions.

Supplier's Site

Technical Specifications

  Telatemp Corporation
Product Category Temperature Probes
Product Number 84-6724
Product Name HIGH TEMPERATURE INSULATED WIRE PROBE 10' TYPE K
Unlock Full Specs
to access all available technical data

Similar Products

 - 1069925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 842 F (450 C)
Basic Element Used Thermocouple
Probe Configuration Air Probe; Surface
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Basic Element Used RTD
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
Basic Element Used Thermocouple; RTD
View Details