TE Connectivity NTC Probes 20032851-00

Description
Configuration Features Electrical Connection : Connector 2 Pin Electrical Characteristics β-Value(25/85) (K) : 3435 Mechanical Attachment Wire Length (MM) : 100 Product Type Features NTC Probe Type : NTC Probe Sensor Package : Stainless Steel Probe Wire/Cladding Type : 24 AWG Stranded Insulated Leads Usage Conditions Accuracy (at T_ref) (DEGC) : ± .3 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Resistance (at 25°C) (KOHM) : 10000 T_ref for Resistance : 25 DEGC  [77 DEGF ] Tolerance Resistance (PCT) : ± 1 @ 25 °C
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : Connector 2 Pin Electrical Characteristics β-Value(25/85) (K) : 3435 Mechanical Attachment Wire Length (MM) : 100 Product Type Features NTC Probe Type : NTC Probe Sensor Package : Stainless Steel Probe Wire/Cladding Type : 24 AWG Stranded Insulated Leads Usage Conditions Accuracy (at T_ref) (DEGC) : ± .3 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Resistance (at 25°C) (KOHM) : 10000 T_ref for Resistance : 25 DEGC  [77 DEGF ] Tolerance Resistance (PCT) : ± 1 @ 25 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Probes - 20032851-00 - TE Connectivity
Berwyn, PA, United States
NTC Probes
20032851-00
NTC Probes 20032851-00
Configuration Features Electrical Connection : Connector 2 Pin Electrical Characteristics β-Value(25/85) (K) : 3435 Mechanical Attachment Wire Length (MM) : 100 Product Type Features NTC Probe Type : NTC Probe Sensor Package : Stainless Steel Probe Wire/Cladding Type : 24 AWG Stranded Insulated Leads Usage Conditions Accuracy (at T_ref) (DEGC) : ± .3 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Resistance (at 25°C) (KOHM) : 10000 T_ref for Resistance : 25 DEGC  [77 DEGF ] Tolerance Resistance (PCT) : ± 1 @ 25 °C

Configuration Features


  • Electrical Connection : Connector 2 Pin

Electrical Characteristics


  • β-Value(25/85) (K) : 3435

Mechanical Attachment


  • Wire Length (MM) : 100

Product Type Features


  • NTC Probe Type : NTC Probe
  • Sensor Package : Stainless Steel Probe
  • Wire/Cladding Type : 24 AWG Stranded Insulated Leads

Usage Conditions


  • Accuracy (at T_ref) (DEGC) : ± .3
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Resistance (at 25°C) (KOHM) : 10000
  • T_ref for Resistance : 25 DEGC  [77 DEGF ]
  • Tolerance Resistance (PCT) : ± 1 @ 25 °C
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Temperature Probes
Product Number 20032851-00
Product Name NTC Probes
Unlock Full Specs
to access all available technical data

Similar Products