Conax Technologies Conax Trimmable Sheath RTD Assembly

Description
Trimmable RTDs provide versatility, accuracy and ease of use in one rugged unit, with a 4-wire lead configuration that provides measurements of the highest precision. The trimmable RTD’s easy, cut-to-fit feature allows the user to alter the length of the RTD sheath to fit into various thermowells, pipewells and tubewells. The stainless steel sheath is trimmable, using a commercially available tube cutter, down to a length of 6 inches. The leadwire is constructed of 24 AWG Insulated, stranded wire, color coded Red/Red White/White. The platinum 100 ohm element complies with DIN 43760, and IEC 751, Class B tolerance. * High accuracy * Stock a single sensor for various applications * Fast delivery * 100 ohm Platinum RTD Sensor * Maximum service temperature: 400°F (204°C) * Available Lengths: . Minimum Sheath Length – 6 inches . Maximum Sheath Length – 5 feet . Maximum Leadwire Length – 20 feet
Request a Quote
Description
Trimmable RTDs provide versatility, accuracy and ease of use in one rugged unit, with a 4-wire lead configuration that provides measurements of the highest precision. The trimmable RTD’s easy, cut-to-fit feature allows the user to alter the length of the RTD sheath to fit into various thermowells, pipewells and tubewells. The stainless steel sheath is trimmable, using a commercially available tube cutter, down to a length of 6 inches. The leadwire is constructed of 24 AWG Insulated, stranded wire, color coded Red/Red White/White. The platinum 100 ohm element complies with DIN 43760, and IEC 751, Class B tolerance. * High accuracy * Stock a single sensor for various applications * Fast delivery * 100 ohm Platinum RTD Sensor * Maximum service temperature: 400°F (204°C) * Available Lengths: . Minimum Sheath Length – 6 inches . Maximum Sheath Length – 5 feet . Maximum Leadwire Length – 20 feet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conax Trimmable Sheath RTD Assembly -  - Conax Technologies
Buffalo, NY, United States
Conax Trimmable Sheath RTD Assembly
Conax Trimmable Sheath RTD Assembly
Trimmable RTDs provide versatility, accuracy and ease of use in one rugged unit, with a 4-wire lead configuration that provides measurements of the highest precision. The trimmable RTD’s easy, cut-to-fit feature allows the user to alter the length of the RTD sheath to fit into various thermowells, pipewells and tubewells. The stainless steel sheath is trimmable, using a commercially available tube cutter, down to a length of 6 inches. The leadwire is constructed of 24 AWG Insulated, stranded wire, color coded Red/Red White/White. The platinum 100 ohm element complies with DIN 43760, and IEC 751, Class B tolerance. * High accuracy * Stock a single sensor for various applications * Fast delivery * 100 ohm Platinum RTD Sensor * Maximum service temperature: 400°F (204°C) * Available Lengths: . Minimum Sheath Length – 6 inches . Maximum Sheath Length – 5 feet . Maximum Leadwire Length – 20 feet

Trimmable RTDs provide versatility, accuracy and ease of use in one rugged unit, with a 4-wire lead configuration that provides measurements of the highest precision. The trimmable RTD’s easy, cut-to-fit feature allows the user to alter the length of the RTD sheath to fit into various thermowells, pipewells and tubewells. The stainless steel sheath is trimmable, using a commercially available tube cutter, down to a length of 6 inches. The leadwire is constructed of 24 AWG Insulated, stranded wire, color coded Red/Red White/White. The platinum 100 ohm element complies with DIN 43760, and IEC 751, Class B tolerance.

* High accuracy
* Stock a single sensor for various applications
* Fast delivery
* 100 ohm Platinum RTD Sensor
* Maximum service temperature: 400°F (204°C)
* Available Lengths:
. Minimum Sheath Length – 6 inches
. Maximum Sheath Length – 5 feet
. Maximum Leadwire Length – 20 feet

Supplier's Site

Technical Specifications

  Conax Technologies
Product Category RTD Temperature Probes
Product Name Conax Trimmable Sheath RTD Assembly
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 4
Probe Configuration Straight Probe
Unlock Full Specs
to access all available technical data

Similar Products

RTD / Thermocouple Assembly for Hazardous Locations - CBT 100 - Conax Technologies
Specs
Application Options Transmitter (Typ. 4-20 mA) Output Available
Element Material Platinum
Reference Resistance 100 Ohms (Most Common); 200 Ohms; 500 Ohms; 1000 Ohms
View Details
RTD Assemblies with B-Series Terminal Head -  - Conax Technologies
Specs
Sensed Temperature -418 to 1472 F (-250 to 800 C)
Element Material Platinum (optional feature); Nickel/Nickel Alloys (optional feature); Copper (optional feature)
Reference Resistance 10 Ohms (optional feature); 100 Ohms (Most Common) (optional feature); 120 Ohms (optional feature); 200 Ohms (optional feature); 1000 Ohms (optional feature)
View Details
Conax Sensor Probes with 90° Bends -  - Conax Technologies
Specs
Probe Configuration Angled Probe
Diameter or Width Range 0.0620 to 0.3750 inch (1.57 to 9.52 mm)
View Details
RTD Assemblies with PJFC-Plug/Jack Termination -  - Conax Technologies
Specs
Sensed Temperature -418 to 1472 F (-250 to 800 C)
Element Material Platinum (optional feature); Nickel/Nickel Alloys (optional feature); Copper (optional feature)
Reference Resistance 10 Ohms (optional feature); 100 Ohms (Most Common) (optional feature); 120 Ohms (optional feature); 200 Ohms (optional feature); 1000 Ohms (optional feature)
View Details