TEKO Enclosures, Inc. Wall Mount Cases WALL3.23

Description
FEATURES: Simple wall enclosures in ABS (UL 94 HB) Ideal for small electronic devices Supplied as a base and snap-on top cover Colors: all black RAL 9004 or black and light gray RAL 9018 Items in picture marked * - color combinations to special order PCB pillars in the base Wall mounting knock-outs in base Easy assembly by four self-tapping screws Machining, printing and special colors on demand
Description
FEATURES: Simple wall enclosures in ABS (UL 94 HB) Ideal for small electronic devices Supplied as a base and snap-on top cover Colors: all black RAL 9004 or black and light gray RAL 9018 Items in picture marked * - color combinations to special order PCB pillars in the base Wall mounting knock-outs in base Easy assembly by four self-tapping screws Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Cases - WALL3.23 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Wall Mount Cases
WALL3.23
Wall Mount Cases WALL3.23
FEATURES: Simple wall enclosures in ABS (UL 94 HB) Ideal for small electronic devices Supplied as a base and snap-on top cover Colors: all black RAL 9004 or black and light gray RAL 9018 Items in picture marked * - color combinations to special order PCB pillars in the base Wall mounting knock-outs in base Easy assembly by four self-tapping screws Machining, printing and special colors on demand

FEATURES:

  • Simple wall enclosures in ABS (UL 94 HB)
  • Ideal for small electronic devices
  • Supplied as a base and snap-on top cover
  • Colors: all black RAL 9004 or black and light
    gray RAL 9018
  • Items in picture marked * - color combinations
    to special order
  • PCB pillars in the base
  • Wall mounting knock-outs in base
  • Easy assembly by four self-tapping screws
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number WALL3.23
Product Name Wall Mount Cases
Length 6.08 inch (155 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
Keystone Electronics Corp.
Specs
Length 6.81 inch (173 mm)
Width 5.25 inch (133 mm)
Features RoHS Compliant
View Details