RS Components, Ltd.
General Purpose Enclosures
1228931
Description
RS PRO EXRJ 06 Enclosure
Request a Quote
Email Supplier
Description
RS PRO EXRJ 06 Enclosure
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1228931 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
4.92 inch (125 mm)
|
|
Width
|
4.92 inch (125 mm)
|
|
Depth
|
3.15 inch (80 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Length
2.17 inch (55 mm)
Width
3.86 inch (98 mm)
View Details
Shape
Rectangular
Length
3.94 inch (100 mm)
Width
3.94 inch (100 mm)
View Details
Shape
Rectangular
Length
5.91 inch (150 mm)
Width
5.91 inch (150 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
11.81 inch (300 mm)
View Details