TEKO Enclosures, Inc. Sloping Top Cases TK11SP.7

Description
FEATURES: Modern sloping top enclosures in ABS (UL 94 HB) Ideal for desktop and portable devices Colors: black RAL 9004 and white RAL 9002 PCB mounting pillars in top and base for Eurocards 100x160mm Top recessed for fitting a membrane keypad Simple assembly by four self-tapping screws Version I - top and base molding Version II - as I, but also with a IP65 sealing kit Machining, printing and special colors on demand
Description
FEATURES: Modern sloping top enclosures in ABS (UL 94 HB) Ideal for desktop and portable devices Colors: black RAL 9004 and white RAL 9002 PCB mounting pillars in top and base for Eurocards 100x160mm Top recessed for fitting a membrane keypad Simple assembly by four self-tapping screws Version I - top and base molding Version II - as I, but also with a IP65 sealing kit Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Sloping Top Cases - TK11SP.7 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Sloping Top Cases
TK11SP.7
Sloping Top Cases TK11SP.7
FEATURES: Modern sloping top enclosures in ABS (UL 94 HB) Ideal for desktop and portable devices Colors: black RAL 9004 and white RAL 9002 PCB mounting pillars in top and base for Eurocards 100x160mm Top recessed for fitting a membrane keypad Simple assembly by four self-tapping screws Version I - top and base molding Version II - as I, but also with a IP65 sealing kit Machining, printing and special colors on demand

FEATURES:

  • Modern sloping top enclosures in
    ABS (UL 94 HB)
  • Ideal for desktop and portable devices
  • Colors: black RAL 9004 and white RAL 9002
  • PCB mounting pillars in top and base for
    Eurocards 100x160mm
  • Top recessed for fitting a membrane keypad
  • Simple assembly by four self-tapping screws
  • Version I - top and base molding
  • Version II - as I, but also with a IP65
    sealing kit
  • Machining, printing and special colors on demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number TK11SP.7
Product Name Sloping Top Cases
Shape Slanted
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Adaptable Boxes - 1219696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1414M8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details