The 762 is a plastic instrument case supplied with a cover and mounting screws, made of blue styrene. It measures 2.500 inches in length, 4.750 inches in width, and 1.400 inches in height.
Part Number: 762
"Box Plastic, Blue Styrene Black Cover Included 4.750"" L x 2.500"" W (120.65mm x 63.50mm) X 1.400"" (35.56mm)"
| Keystone Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 762 | 36-762-ND |
| Product Name | Styrene Instrument Case | Boxes |
| Type | Electronic and Instrument Enclosures | Junction Box |
| Shape | Rectangular | |
| Length | 4.75 inch (121 mm) |