AirClean Systems ISO 5 Laminar Flow Microscope Enclosure AC632TLFUVMIC

Description
AirClean® Systems ductless microscope enclosures provide an ISO 5 work environment for sample preparation. The downflow microscope enclosure provides a clean environment with UV light for irradiation between processes. UVTect™ microprocessor controller provides one-touch operation of all enclosure features. Each enclosure is designed to work with a wide range of microscopes. The microscope access port provides easy access to the eye piece and viewing platform. This configuration does not provide operator protection. Standard Features UV and fluorescent lights UVTect™ microprocessor controller Encloses equipment while retaining full operator access HEPA filtration for capture of particulate to 0.3 microns in size ISO 5 vertical laminar flow air No ductwork required No installation required - plugs directly into a standard 110V or 220V electrical outlet Seamless plastic design -no joints or gaps in construction Digital UV light timer :01-59 minutes Lab event timer Safety Features Filter safety lockout to ensure correct filter replacement Polycarbonate and polypropylene design reflects UV energy Brushless, sparkless blower is post-filter Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Tested to UL 61010-1,CSA C22.2 No. 61010-1, and EN 61326-1 Real time monitoring of installed filtration bed
Request a Quote
Description
AirClean® Systems ductless microscope enclosures provide an ISO 5 work environment for sample preparation. The downflow microscope enclosure provides a clean environment with UV light for irradiation between processes. UVTect™ microprocessor controller provides one-touch operation of all enclosure features. Each enclosure is designed to work with a wide range of microscopes. The microscope access port provides easy access to the eye piece and viewing platform. This configuration does not provide operator protection. Standard Features UV and fluorescent lights UVTect™ microprocessor controller Encloses equipment while retaining full operator access HEPA filtration for capture of particulate to 0.3 microns in size ISO 5 vertical laminar flow air No ductwork required No installation required - plugs directly into a standard 110V or 220V electrical outlet Seamless plastic design -no joints or gaps in construction Digital UV light timer :01-59 minutes Lab event timer Safety Features Filter safety lockout to ensure correct filter replacement Polycarbonate and polypropylene design reflects UV energy Brushless, sparkless blower is post-filter Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Tested to UL 61010-1,CSA C22.2 No. 61010-1, and EN 61326-1 Real time monitoring of installed filtration bed
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Creedmoor, NC, United States
ISO 5 Laminar Flow Microscope Enclosure
AC632TLFUVMIC
ISO 5 Laminar Flow Microscope Enclosure AC632TLFUVMIC
AirClean® Systems ductless microscope enclosures provide an ISO 5 work environment for sample preparation. The downflow microscope enclosure provides a clean environment with UV light for irradiation between processes. UVTect™ microprocessor controller provides one-touch operation of all enclosure features. Each enclosure is designed to work with a wide range of microscopes. The microscope access port provides easy access to the eye piece and viewing platform. This configuration does not provide operator protection. Standard Features UV and fluorescent lights UVTect™ microprocessor controller Encloses equipment while retaining full operator access HEPA filtration for capture of particulate to 0.3 microns in size ISO 5 vertical laminar flow air No ductwork required No installation required - plugs directly into a standard 110V or 220V electrical outlet Seamless plastic design -no joints or gaps in construction Digital UV light timer :01-59 minutes Lab event timer Safety Features Filter safety lockout to ensure correct filter replacement Polycarbonate and polypropylene design reflects UV energy Brushless, sparkless blower is post-filter Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Tested to UL 61010-1,CSA C22.2 No. 61010-1, and EN 61326-1 Real time monitoring of installed filtration bed

AirClean® Systems ductless microscope enclosures provide an ISO 5 work environment for sample preparation. The downflow microscope enclosure provides a clean environment with UV light for irradiation between processes. UVTect™ microprocessor controller provides one-touch operation of all enclosure features. Each enclosure is designed to work with a wide range of microscopes. The microscope access port provides easy access to the eye piece and viewing platform. This configuration does not provide operator protection.

Standard Features

  • UV and fluorescent lights
  • UVTect™ microprocessor controller
  • Encloses equipment while retaining full operator access
  • HEPA filtration for capture of particulate to 0.3 microns in size
  • ISO 5 vertical laminar flow air
  • No ductwork required
  • No installation required - plugs directly into a standard 110V or 220V electrical outlet
  • Seamless plastic design -no joints or gaps in construction
  • Digital UV light timer :01-59 minutes
  • Lab event timer

Safety Features

  • Filter safety lockout to ensure correct filter replacement
  • Polycarbonate and polypropylene design reflects UV energy
  • Brushless, sparkless blower is post-filter
  • Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas
  • Tested to UL 61010-1,CSA C22.2 No. 61010-1, and EN 61326-1
  • Real time monitoring of installed filtration bed
Supplier's Site

Technical Specifications

  AirClean Systems
Product Category Industrial Enclosures
Product Number AC632TLFUVMIC
Product Name ISO 5 Laminar Flow Microscope Enclosure
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details
Type A Enclosure - PowderSafe™ AC710CT - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
Type A Enclosure - PowderSafe™ AC720CT - AirClean Systems
Specs
Shape Rectangular
Length 41 inch (1041 mm)
Width 48 inch (1219 mm)
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC648TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details