TEKO Enclosures, Inc. Hand-Held Cases - Plastic SR170-E.9

Description
FEATURES: Universal enclosures in polystyrene (UL 94 HB) Ideal for small electronic devices Colors: black RAL 9004 or white RAL 9002 Easy assembly by self-tapping screws Version I - base and top molding Version II - base and top with mounting ears Machining, printing and special colors on demand
Description
FEATURES: Universal enclosures in polystyrene (UL 94 HB) Ideal for small electronic devices Colors: black RAL 9004 or white RAL 9002 Easy assembly by self-tapping screws Version I - base and top molding Version II - base and top with mounting ears Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Hand-Held Cases - Plastic - SR170-E.9 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Hand-Held Cases - Plastic
SR170-E.9
Hand-Held Cases - Plastic SR170-E.9
FEATURES: Universal enclosures in polystyrene (UL 94 HB) Ideal for small electronic devices Colors: black RAL 9004 or white RAL 9002 Easy assembly by self-tapping screws Version I - base and top molding Version II - base and top with mounting ears Machining, printing and special colors on demand

FEATURES:

  • Universal enclosures in polystyrene
    (UL 94 HB)
  • Ideal for small electronic devices
  • Colors: black RAL 9004 or white
    RAL 9002
  • Easy assembly by self-tapping screws
  • Version I - base and top molding
  • Version II - base and top with mounting ears
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number SR170-E.9
Product Name Hand-Held Cases - Plastic
Length 4.37 inch (111 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 001150-10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Polycarbonate; Polycarbonate
View Details
Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
Hand Held Enclosures - 2832100 - RS Components, Ltd.
Specs
Length 4.72 inch (120 mm)
Depth 0.8661 inch (22 mm)
Material Polycarbonate; ABS; ABS
View Details