TEKO Enclosures, Inc. Hand-Held Cases - Plastic SR170.7

Description
FEATURES: Universal enclosures in polystyrene (UL 94 HB) Ideal for small electronic devices Colors: black RAL 9004 or white RAL 9002 Easy assembly by self-tapping screws Version I - base and top molding Version II - base and top with mounting ears Machining, printing and special colors on demand
Description
FEATURES: Universal enclosures in polystyrene (UL 94 HB) Ideal for small electronic devices Colors: black RAL 9004 or white RAL 9002 Easy assembly by self-tapping screws Version I - base and top molding Version II - base and top with mounting ears Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Hand-Held Cases - Plastic - SR170.7 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Hand-Held Cases - Plastic
SR170.7
Hand-Held Cases - Plastic SR170.7
FEATURES: Universal enclosures in polystyrene (UL 94 HB) Ideal for small electronic devices Colors: black RAL 9004 or white RAL 9002 Easy assembly by self-tapping screws Version I - base and top molding Version II - base and top with mounting ears Machining, printing and special colors on demand

FEATURES:

  • Universal enclosures in polystyrene
    (UL 94 HB)
  • Ideal for small electronic devices
  • Colors: black RAL 9004 or white
    RAL 9002
  • Easy assembly by self-tapping screws
  • Version I - base and top molding
  • Version II - base and top with mounting ears
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number SR170.7
Product Name Hand-Held Cases - Plastic
Length 4.37 inch (111 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Boxes - 164-1418J12LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details