OKW Enclosures, Inc. Electronic Enclosures ART-CASE

Description
Uniquely styled electronic enclosures The ART-CASE plastic enclosures series sets new standards for design and function with four uniquely contoured shapes: “round”, “square”, “oval” and “edge” attractive eye-catching design for indoor electronics used in the living and working environments four designs in two standard colors huge range of possible combinations for mobile, desktop, wall or ceiling mounted applications order the basic case then select either a bottom lid or base section top convex (H) or flat with recessed area (F) lid screw fitted to the bottom base 30° or 55° inclined for user-friendly installation and assembly angles base level spacer for ceiling/wall mounting, incl. supports 2 x AA and strain relief Euro plug module according DIN VDE 0620 part 101 battery compartment for 2 x AAA cells (accessory) protection class IP 40 internal fastening pillars for PCBs etc.
Request a Quote Datasheet
Description
Uniquely styled electronic enclosures The ART-CASE plastic enclosures series sets new standards for design and function with four uniquely contoured shapes: “round”, “square”, “oval” and “edge” attractive eye-catching design for indoor electronics used in the living and working environments four designs in two standard colors huge range of possible combinations for mobile, desktop, wall or ceiling mounted applications order the basic case then select either a bottom lid or base section top convex (H) or flat with recessed area (F) lid screw fitted to the bottom base 30° or 55° inclined for user-friendly installation and assembly angles base level spacer for ceiling/wall mounting, incl. supports 2 x AA and strain relief Euro plug module according DIN VDE 0620 part 101 battery compartment for 2 x AAA cells (accessory) protection class IP 40 internal fastening pillars for PCBs etc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Enclosures - ART-CASE - OKW Enclosures, Inc.
Bridgeville, PA, USA
Electronic Enclosures
ART-CASE
Electronic Enclosures ART-CASE
Uniquely styled electronic enclosures The ART-CASE plastic enclosures series sets new standards for design and function with four uniquely contoured shapes: “round”, “square”, “oval” and “edge” attractive eye-catching design for indoor electronics used in the living and working environments four designs in two standard colors huge range of possible combinations for mobile, desktop, wall or ceiling mounted applications order the basic case then select either a bottom lid or base section top convex (H) or flat with recessed area (F) lid screw fitted to the bottom base 30° or 55° inclined for user-friendly installation and assembly angles base level spacer for ceiling/wall mounting, incl. supports 2 x AA and strain relief Euro plug module according DIN VDE 0620 part 101 battery compartment for 2 x AAA cells (accessory) protection class IP 40 internal fastening pillars for PCBs etc.

Uniquely styled electronic enclosures

The ART-CASE plastic enclosures series sets new standards for design and function with four uniquely contoured shapes: “round”, “square”, “oval” and “edge”

  • attractive eye-catching design for indoor electronics used in the living and working environments
  • four designs in two standard colors
  • huge range of possible combinations for mobile, desktop, wall or ceiling mounted applications
  • order the basic case then select either a bottom lid or base section
  • top convex (H) or flat with recessed area (F)
  • lid screw fitted to the bottom
  • base 30° or 55° inclined for user-friendly installation and assembly angles
  • base level spacer for ceiling/wall mounting, incl. supports 2 x AA and strain relief
  • Euro plug module according DIN VDE 0620 part 101
  • battery compartment for 2 x AAA cells (accessory)
  • protection class IP 40
  • internal fastening pillars for PCBs etc.
Supplier's Site Datasheet

Technical Specifications

  OKW Enclosures, Inc.
Product Category Industrial Enclosures
Product Number ART-CASE
Product Name Electronic Enclosures
Type Electronic and Instrument Enclosures
Shape Rectangular; Round; Square
Length 4.33 to 6.23 inch (110 to 158 mm)
Width 4.33 inch (110 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ENCLOSURE, ABS, DARK GRAY, 8.465 X 5.118 X 3.264 - 70016648 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS
Features Flame Retardant
View Details
Table-top/Portable Instrument Enclosures - EURO CASE - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10.24 to 14.45 inch (260 to 367 mm)
View Details
SLOPING FRONT CASE, 11.811 X 7.874 X 4.016 - 70016662 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 11.81 inch (300 mm)
Width 4.02 inch (102 mm)
View Details