Enclosure made of polystyrene with a tinted transparent cover and metric knockouts, measuring 182 mm by 180 mm, featuring a height of 90 mm (3.54 in) and an IP66 protection level with NEMA Type 4X and 12/12K ratings. The material temperature range is -40°C to 70°C, and it includes a polyurethane gasket. UL recognized.
Enclosure, Polystyrene, Gray with tinted transparent cover, Metric knockouts
PS1818-9-tm, 182x180x90mm Enclosure
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 106-007 | 106-007 |
| Product Name | TK Series Enclosures | Enclosures, Boxes, & Cases |
| Type | Electronic and Instrument Enclosures | Junction Box |
| Shape | Rectangular | |
| Length | 7.17 inch (182 mm) | |
| Width | 7.09 inch (180 mm) | |
| Depth | 3.54 inch (89.92 mm) |