Hammond Manufacturing Company Inc. General Purpose Enclosures 10758PSLA

Description
Hammond 10758PSLA Enclosure
Request a Quote Datasheet
Description
Hammond 10758PSLA Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 3439906 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
3439906
General Purpose Enclosures 3439906
Hammond 10758PSLA Enclosure

Hammond 10758PSLA Enclosure

Supplier's Site
Enclosure, 1.94 X 3.74 X 5.71; Enclosure Type Eddystone - 08WX5390 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1.94 X 3.74 X 5.71; Enclosure Type Eddystone
08WX5390
Enclosure, 1.94 X 3.74 X 5.71; Enclosure Type Eddystone 08WX5390
ENCLOSURE, 1.94" X 3.74" X 5.71"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:145mm; External Width - Metric:95mm; External Depth - Metric:49.4mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, 1.94" X 3.74" X 5.71"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:145mm; External Width - Metric:95mm; External Depth - Metric:49.4mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 3439906 08WX5390
Product Name General Purpose Enclosures Enclosure, 1.94 X 3.74 X 5.71; Enclosure Type Eddystone
Shape Rectangular
Length 5.71 inch (145 mm) 5.71 inch (145 mm)
Width 3.74 inch (95 mm) 3.74 inch (95 mm)
Depth 1.93 inch (49 mm) 1.94 inch (49.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 105-909 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
4 suppliers
System enclosure - 850-828 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 18.9 inch (480 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers