OKW Enclosures, Inc. Desktop Enclosures B4016117+B4016417+B4116106

Description
IP65 plastic moulded case,272x168x101mm
Request a Quote
Description
IP65 plastic moulded case,272x168x101mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Desktop Enclosures - 838439 - RS Components, Ltd.
Corby, Northants, United Kingdom
Desktop Enclosures
838439
Desktop Enclosures 838439
IP65 plastic moulded case,272x168x101mm

IP65 plastic moulded case,272x168x101mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 838439
Product Name Desktop Enclosures
Shape Rectangular
Length 10.71 inch (272 mm)
Width 6.61 inch (168 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Extruded Aluminum Enclosures - SMART-TERMINAL - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; Slanted (optional feature)
Length 6.3 to 9.45 inch (160 to 240 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411YU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 8 inch (203 mm)
View Details
5 suppliers