Takachi Electronics Enclosure Co., Ltd. Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi TW7-5-11B

Description
MULTIPURPOSE ENCLOSURE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:50mm; External Width - Metric:70mm; External Depth - Metric:105mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Description
MULTIPURPOSE ENCLOSURE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:50mm; External Width - Metric:70mm; External Depth - Metric:105mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Multipurpose Enclosure, part number 84X0158, is constructed from high-impact ABS plastic and features a black finish. It is designed for a variety of applications, including measuring instruments, testing devices, and medical equipment. The enclosure is available in multiple sizes, with this specific model measuring 105mm in length, 70mm in width, and 50mm in height. It meets the IP40 protection class, making it suitable for indoor use where dust ingress is a concern. The enclosure includes a self-tapping screw for secure fastening. It operates effectively within a temperature range of -10°C to +60°C and is UL94-HB rated for flammability. This product is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Multipurpose Enclosure, part number 84X0158, is constructed from high-impact ABS plastic and features a black finish. It is designed for a variety of applications, including measuring instruments, testing devices, and medical equipment. The enclosure is available in multiple sizes, with this specific model measuring 105mm in length, 70mm in width, and 50mm in height. It meets the IP40 protection class, making it suitable for indoor use where dust ingress is a concern. The enclosure includes a self-tapping screw for secure fastening. It operates effectively within a temperature range of -10°C to +60°C and is UL94-HB rated for flammability. This product is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi - 84X0158 - Newark, An Avnet Company
Chicago, IL, United States
Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi
84X0158
Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi 84X0158
MULTIPURPOSE ENCLOSURE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:50mm; External Width - Metric:70mm; External Depth - Metric:105mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

MULTIPURPOSE ENCLOSURE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:50mm; External Width - Metric:70mm; External Depth - Metric:105mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 84X0158
Product Name Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi
Length 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 703 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
3 suppliers
EJB-ULX enclosure - explosion proof enclosures ejb ul for use in haz loc class i ii and iii - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Hinged Cover; Explosion Proof; Flame Retardant
View Details
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0127 - Newark, An Avnet Company
Specs
Length 0.7870 inch (19.99 mm)
Width 1.59 inch (40.3 mm)
Depth 3.16 inch (80.3 mm)
View Details