RS Components, Ltd.
General Purpose Enclosures
1228921
Description
RS PRO EXRJ 20 Enclosure
Request a Quote
Email Supplier
Description
RS PRO EXRJ 20 Enclosure
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1228921 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
12.99 inch (330 mm)
|
|
Width
|
12.99 inch (330 mm)
|
|
Depth
|
9.06 inch (230 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Length
3.74 inch (95 mm)
Width
5.24 inch (133 mm)
View Details
Shape
Rectangular
Length
4.92 inch (125 mm)
Width
4.92 inch (125 mm)
View Details
Shape
Rectangular
Length
1.38 inch (35 mm)
Width
2.95 inch (75 mm)
View Details
Shape
Rectangular
Length
7.72 inch (196 mm)
Width
3.94 inch (100 mm)
View Details