Takachi Electronics Enclosure Co., Ltd. Pcb Box Enclosure, Aluminium, Black; Enclosure Type Takachi MXA1-5-5BBP

Description
PCB BOX ENCLOSURE, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:13mm; External Width - Metric:48mm; External Depth - Metric:49mm; IP Rating:-; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes
Datasheet
Description
PCB BOX ENCLOSURE, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:13mm; External Width - Metric:48mm; External Depth - Metric:49mm; IP Rating:-; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Box Enclosure, Aluminium, Black; Enclosure Type Takachi - 83X9844 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Box Enclosure, Aluminium, Black; Enclosure Type Takachi
83X9844
Pcb Box Enclosure, Aluminium, Black; Enclosure Type Takachi 83X9844
PCB BOX ENCLOSURE, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:13mm; External Width - Metric:48mm; External Depth - Metric:49mm; IP Rating:-; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes

PCB BOX ENCLOSURE, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:13mm; External Width - Metric:48mm; External Depth - Metric:49mm; IP Rating:-; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 83X9844
Product Name Pcb Box Enclosure, Aluminium, Black; Enclosure Type Takachi
Length 0.5118 inch (13 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4262 - Newark, An Avnet Company
Specs
Length 0.7870 inch (19.99 mm)
Width 3.5 inch (89 mm)
Depth 5.12 inch (130 mm)
View Details