Hammond Manufacturing Company Inc. Small Enclosures - General Purpose Metal 1411FBBBK

Description
Key Features: Two Versions: “1411” series - 0.04” thick aluminum (26 sizes) “1412” series - 20 gauge steel (8 sizes). Four self-tapping screws included. Features: Versions without mounting flanges are available in unfinished aluminum or smooth ASA 61 grey powder coat (Hammond color GY2) Versions with wall-mounting flanges are available in unfinished aluminum or smooth black powder coat (Hammond color BK2) Unpainted aluminum version is protected through manufacturing and shipping with a plastic film cover to ensure a high quality finish. Also doubles as a removable drilling template. Steel finished in ASA 61 grey baked powder paint (inside and out to prevent rust). Replacement screws 1421J6 (Pkg. of six (6), 6-32 Philips head screws). Photo Features: Unfinished aluminum versions have protective wrapping to maintain high quality finish. Standard versions are available unfinished or powder coated gray. Steel version available only in gray. Flanged aluminum versions available unfinished or powder coated in smooth black. Accessories Sheet Metal Screws
Request a Quote Datasheet
Description
Key Features: Two Versions: “1411” series - 0.04” thick aluminum (26 sizes) “1412” series - 20 gauge steel (8 sizes). Four self-tapping screws included. Features: Versions without mounting flanges are available in unfinished aluminum or smooth ASA 61 grey powder coat (Hammond color GY2) Versions with wall-mounting flanges are available in unfinished aluminum or smooth black powder coat (Hammond color BK2) Unpainted aluminum version is protected through manufacturing and shipping with a plastic film cover to ensure a high quality finish. Also doubles as a removable drilling template. Steel finished in ASA 61 grey baked powder paint (inside and out to prevent rust). Replacement screws 1421J6 (Pkg. of six (6), 6-32 Philips head screws). Photo Features: Unfinished aluminum versions have protective wrapping to maintain high quality finish. Standard versions are available unfinished or powder coated gray. Steel version available only in gray. Flanged aluminum versions available unfinished or powder coated in smooth black. Accessories Sheet Metal Screws
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - General Purpose Metal - 1411FBBBK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - General Purpose Metal
1411FBBBK
Small Enclosures - General Purpose Metal 1411FBBBK
Key Features: Two Versions: “1411” series - 0.04” thick aluminum (26 sizes) “1412” series - 20 gauge steel (8 sizes). Four self-tapping screws included. Features: Versions without mounting flanges are available in unfinished aluminum or smooth ASA 61 grey powder coat (Hammond color GY2) Versions with wall-mounting flanges are available in unfinished aluminum or smooth black powder coat (Hammond color BK2) Unpainted aluminum version is protected through manufacturing and shipping with a plastic film cover to ensure a high quality finish. Also doubles as a removable drilling template. Steel finished in ASA 61 grey baked powder paint (inside and out to prevent rust). Replacement screws 1421J6 (Pkg. of six (6), 6-32 Philips head screws). Photo Features: Unfinished aluminum versions have protective wrapping to maintain high quality finish. Standard versions are available unfinished or powder coated gray. Steel version available only in gray. Flanged aluminum versions available unfinished or powder coated in smooth black. Accessories Sheet Metal Screws

Key Features:

Two Versions:

  • “1411” series - 0.04” thick aluminum (26 sizes)
  • “1412” series - 20 gauge steel (8 sizes).
  • Four self-tapping screws included.

Features:

  • Versions without mounting flanges are available in unfinished aluminum or smooth ASA 61 grey powder coat (Hammond color GY2)
  • Versions with wall-mounting flanges are available in unfinished aluminum or smooth black powder coat (Hammond color BK2)
  • Unpainted aluminum version is protected through manufacturing and shipping with a plastic film cover to ensure a high quality finish. Also doubles as a removable drilling template.
  • Steel finished in ASA 61 grey baked powder paint (inside and out to prevent rust).
  • Replacement screws 1421J6 (Pkg. of six (6), 6-32 Philips head screws).

Photo Features:


Unfinished aluminum versions have protective wrapping to maintain high quality finish.
Standard versions are available unfinished or powder coated gray. Steel version available only in gray.
Flanged aluminum versions available unfinished or powder coated in smooth black.

Accessories

  • Sheet Metal Screws
Supplier's Site
Boxes - HM2536-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Black U Shaped Pieces 2.770"" L x 2.250"" W (70.36mm x 57.15mm) X 1.640"" (41.66mm)"

"Box Metal, Aluminum Black U Shaped Pieces 2.770"" L x 2.250"" W (70.36mm x 57.15mm) X 1.640"" (41.66mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1411FBBBK - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1411FBBBK
Enclosures, Boxes, & Cases 1411FBBBK
UTILITY CASE 2.7 X 2.2 X 1.6

UTILITY CASE 2.7 X 2.2 X 1.6

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1411FBBBK HM2536-ND 1411FBBBK
Product Name Small Enclosures - General Purpose Metal Boxes Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Freestanding Enclosures - 1418AW18 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 60.06 inch (1526 mm)
Width 48.06 inch (1221 mm)
View Details
3 suppliers
Enclosures, Boxes, & Cases - 1416E - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Features Ventilated
View Details
3 suppliers
Boxes - 164-1418H6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSE - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
5 suppliers