RS Components, Ltd.
General Purpose Enclosures
1228918
Description
RS PRO EXRJ 02 Enclosure
Request a Quote
Email Supplier
Description
RS PRO EXRJ 02 Enclosure
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1228918 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
3.86 inch (98 mm)
|
|
Width
|
3.86 inch (98 mm)
|
|
Depth
|
2.52 inch (64 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
6.3 inch (160 mm)
Width
3.15 inch (80 mm)
View Details
Type
Junction Box
Length
3.03 inch (77 mm)
Width
5.12 inch (130 mm)
View Details
Shape
Rectangular
Length
8.66 inch (220 mm)
Width
8.66 inch (220 mm)
View Details
Type
Junction Box
Length
5.91 inch (150 mm)
Width
22.64 inch (575 mm)
View Details