RS Components, Ltd. 7200594

Description
High-performance, Ultra-Low Footprint PC, with wider range of connectivity options Full PC performance, including full 1080p HD graphics. Just 10 x 11 x 2.7cm. USES A MAXIMUM OF JUST 10W OF POWER. Fully Ruggedised - No moving parts, embedded design, 0-70C Operating temp range (exc HDD). Standard internal 2.5in. SATA bay . (HDD or SSD). Up to 2GHz processor, and 2GB RAM. Standard 2-Year Warrantee. Other extra features - Wake-on-LAN, secured power connector, extended temp range available (with MOQ) on request. 1 x RS232 (Full UART), 4 x USB 2.0, 2 x Gb Ethernet, 802.11 b/g WiFi, mini-SDHC slot, S/PDIF digital audio, DVI-D video Core Processor = Intel Atom Z530 Processor Clock Speed = 1.6GHz Maximum Supported Memory Capacity = 2GB Supported I/O Interfaces = USB 2.0 x 4 Supported Network Interfaces = 802.11b/g/n Supported Video Ports = DVI, VGA Supported Hard Drive Form Factor = 2.5in Supported Hard Drive Interface = SATA Dimensions = 101 x 115 x 27mm Length = 115mm
Request a Quote
Description
High-performance, Ultra-Low Footprint PC, with wider range of connectivity options Full PC performance, including full 1080p HD graphics. Just 10 x 11 x 2.7cm. USES A MAXIMUM OF JUST 10W OF POWER. Fully Ruggedised - No moving parts, embedded design, 0-70C Operating temp range (exc HDD). Standard internal 2.5in. SATA bay . (HDD or SSD). Up to 2GHz processor, and 2GB RAM. Standard 2-Year Warrantee. Other extra features - Wake-on-LAN, secured power connector, extended temp range available (with MOQ) on request. 1 x RS232 (Full UART), 4 x USB 2.0, 2 x Gb Ethernet, 802.11 b/g WiFi, mini-SDHC slot, S/PDIF digital audio, DVI-D video Core Processor = Intel Atom Z530 Processor Clock Speed = 1.6GHz Maximum Supported Memory Capacity = 2GB Supported I/O Interfaces = USB 2.0 x 4 Supported Network Interfaces = 802.11b/g/n Supported Video Ports = DVI, VGA Supported Hard Drive Form Factor = 2.5in Supported Hard Drive Interface = SATA Dimensions = 101 x 115 x 27mm Length = 115mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7200594 - RS Components, Ltd.
Corby, Northants, United Kingdom
High-performance, Ultra-Low Footprint PC, with wider range of connectivity options Full PC performance, including full 1080p HD graphics. Just 10 x 11 x 2.7cm. USES A MAXIMUM OF JUST 10W OF POWER. Fully Ruggedised - No moving parts, embedded design, 0-70C Operating temp range (exc HDD). Standard internal 2.5in. SATA bay . (HDD or SSD). Up to 2GHz processor, and 2GB RAM. Standard 2-Year Warrantee. Other extra features - Wake-on-LAN, secured power connector, extended temp range available (with MOQ) on request. 1 x RS232 (Full UART), 4 x USB 2.0, 2 x Gb Ethernet, 802.11 b/g WiFi, mini-SDHC slot, S/PDIF digital audio, DVI-D video Core Processor = Intel Atom Z530 Processor Clock Speed = 1.6GHz Maximum Supported Memory Capacity = 2GB Supported I/O Interfaces = USB 2.0 x 4 Supported Network Interfaces = 802.11b/g/n Supported Video Ports = DVI, VGA Supported Hard Drive Form Factor = 2.5in Supported Hard Drive Interface = SATA Dimensions = 101 x 115 x 27mm Length = 115mm

High-performance, Ultra-Low Footprint PC, with wider range of connectivity options
Full PC performance, including full 1080p HD graphics. Just 10 x 11 x 2.7cm. USES A MAXIMUM OF JUST 10W OF POWER. Fully Ruggedised - No moving parts, embedded design, 0-70C Operating temp range (exc HDD). Standard internal 2.5in. SATA bay . (HDD or SSD). Up to 2GHz processor, and 2GB RAM. Standard 2-Year Warrantee. Other extra features - Wake-on-LAN, secured power connector, extended temp range available (with MOQ) on request. 1 x RS232 (Full UART), 4 x USB 2.0, 2 x Gb Ethernet, 802.11 b/g WiFi, mini-SDHC slot, S/PDIF digital audio, DVI-D video
Core Processor = Intel Atom Z530
Processor Clock Speed = 1.6GHz
Maximum Supported Memory Capacity = 2GB
Supported I/O Interfaces = USB 2.0 x 4
Supported Network Interfaces = 802.11b/g/n
Supported Video Ports = DVI, VGA
Supported Hard Drive Form Factor = 2.5in
Supported Hard Drive Interface = SATA
Dimensions = 101 x 115 x 27mm
Length = 115mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Computers
Product Number 7200594
Computer Type Desktop, Stand Alone or Tower
Unlock Full Specs
to access all available technical data

Similar Products

 - 9075719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Tablet
Display Size 10.1 inch (256.54 mm)
Operating System Microsoft®
View Details
 - 7200581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family
Speed 1600 MHz
View Details
 - 9075716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Tablet
Display Size 10.1 inch (256.54 mm)
Operating System Microsoft®
View Details
 - 7200597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family
Speed 1600 MHz
View Details