Advantech 15.6" Fanless Panel PC with Intel® Core™ i7/i5/i3 processor PPC-315W-PB50A

Description
15.6" Fanless Panel PC with Intel® Core™ i7/i5/i3 processor Industrial-grade 15.6" FHD LCD panel with 50k backlight lifetime True-flat touchscreen with multi-touch projected capacitive contr High-performance, fanless 11th generation Intel® Core™ i processor Dual channel memory slots, max 64G Compact, fanless design with aluminum alloy enclosure IP66-rated front panel Supports dual displays (1 x external HDMI) 1 x M.2 bay (2242/2280 NVME or SATA Interface) for storage and support SATA RAID 0, 1 Support TPM2.0 hardware security
Request a Quote Datasheet
Description
15.6" Fanless Panel PC with Intel® Core™ i7/i5/i3 processor Industrial-grade 15.6" FHD LCD panel with 50k backlight lifetime True-flat touchscreen with multi-touch projected capacitive contr High-performance, fanless 11th generation Intel® Core™ i processor Dual channel memory slots, max 64G Compact, fanless design with aluminum alloy enclosure IP66-rated front panel Supports dual displays (1 x external HDMI) 1 x M.2 bay (2242/2280 NVME or SATA Interface) for storage and support SATA RAID 0, 1 Support TPM2.0 hardware security
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15.6
Cincinnati, OH, United States
15.6" Fanless Panel PC with Intel® Core™ i7/i5/i3 processor
PPC-315W-PB50A
15.6" Fanless Panel PC with Intel® Core™ i7/i5/i3 processor PPC-315W-PB50A
15.6" Fanless Panel PC with Intel® Core™ i7/i5/i3 processor Industrial-grade 15.6" FHD LCD panel with 50k backlight lifetime True-flat touchscreen with multi-touch projected capacitive contr High-performance, fanless 11th generation Intel® Core™ i processor Dual channel memory slots, max 64G Compact, fanless design with aluminum alloy enclosure IP66-rated front panel Supports dual displays (1 x external HDMI) 1 x M.2 bay (2242/2280 NVME or SATA Interface) for storage and support SATA RAID 0, 1 Support TPM2.0 hardware security

15.6" Fanless Panel PC with Intel® Core™ i7/i5/i3 processor

  • Industrial-grade 15.6" FHD LCD panel with 50k backlight lifetime
  • True-flat touchscreen with multi-touch projected capacitive contr
  • High-performance, fanless 11th generation Intel® Core™ i processor
  • Dual channel memory slots, max 64G
  • Compact, fanless design with aluminum alloy enclosure
  • IP66-rated front panel
  • Supports dual displays (1 x external HDMI)
  • 1 x M.2 bay (2242/2280 NVME or SATA Interface) for storage and support SATA RAID 0, 1
  • Support TPM2.0 hardware security
Buy Now Datasheet
Industrial PCs - 2084-PPC-315W-PB50A-ND - DigiKey
Thief River Falls, MN, United States
FANLESS PANEL

FANLESS PANEL

Buy Now Datasheet
Industrial PCs - PPC-315W-PB50A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Industrial PCs
PPC-315W-PB50A
Industrial PCs PPC-315W-PB50A
FANLESS PANEL

FANLESS PANEL

Buy Now

Technical Specifications

  Advantech DigiKey Quarktwin Technology Ltd.
Product Category Computers Computers Computers
Product Number PPC-315W-PB50A 2084-PPC-315W-PB50A-ND PPC-315W-PB50A
Product Name 15.6" Fanless Panel PC with Intel® Core™ i7/i5/i3 processor Industrial PCs Industrial PCs
Display Size 15.6 inch (396.24 mm) 15.6 inch (396.24 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux Supports Windows 10, Linux Microsoft®; Linux; Supports Windows 10, Linux
Processor Intel 386 Family; Intel® Core™ i5-1145G7E 1.5GHz Quad core
Unlock Full Specs
to access all available technical data

Similar Products

15.6
Specs
Display Size 15.6 inch (396.24 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux, Android
Processor Intel 386 Family; Intel® N97 2.0GHz Quad-Core
View Details
15
Specs
Display Size 15.0 inch (381.00 mm)
Operating Temperature -22 to 284 F (-30 to 140 C)
General Features Panel Mount
View Details
4 suppliers
Intel® Core™ IPC Controller - AMAX-7580-100D5A - Advantech
Specs
Processor Intel 386 Family; Intel® Core™ i5-1335UE 1.3GHz 10-Core
Main Memory 8.00 GB
View Details