NKK Switches Four-Wire Analog Resistive Touch Screen FTAS00-19AN-4

Description
Four-Wire Analog Resistive Touch Screens NKK enhances the FT Series Analog Resistive 4-Wire Touch Screen product line adding six new sizes including wider, larger, and slightly modified dimensions to accommodate a narrower frame of LCD. NKK can accommodate small lot and custom project requirements. Newly added sizes include: 10.6"(wide), 12.1", 12.1"(wide), 15", 15.6"(wide) and 19".
Request a Quote Datasheet
Description
Four-Wire Analog Resistive Touch Screens NKK enhances the FT Series Analog Resistive 4-Wire Touch Screen product line adding six new sizes including wider, larger, and slightly modified dimensions to accommodate a narrower frame of LCD. NKK can accommodate small lot and custom project requirements. Newly added sizes include: 10.6"(wide), 12.1", 12.1"(wide), 15", 15.6"(wide) and 19".
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Four-Wire Analog Resistive Touch Screen - FTAS00-19AN-4 - NKK Switches
Scottsdale, AZ, United States
Four-Wire Analog Resistive Touch Screen
FTAS00-19AN-4
Four-Wire Analog Resistive Touch Screen FTAS00-19AN-4
Four-Wire Analog Resistive Touch Screens NKK enhances the FT Series Analog Resistive 4-Wire Touch Screen product line adding six new sizes including wider, larger, and slightly modified dimensions to accommodate a narrower frame of LCD. NKK can accommodate small lot and custom project requirements. Newly added sizes include: 10.6"(wide), 12.1", 12.1"(wide), 15", 15.6"(wide) and 19".

Four-Wire Analog Resistive Touch Screens

  • NKK enhances the FT Series Analog Resistive 4-Wire Touch Screen product line adding six new sizes including wider, larger, and slightly modified dimensions to accommodate a narrower frame of LCD.
  • NKK can accommodate small lot and custom project requirements.
  • Newly added sizes include: 10.6"(wide), 12.1", 12.1"(wide), 15", 15.6"(wide) and 19".
Supplier's Site Datasheet
Touch Screens 2300-FTAS00-19AN-4
TOUCH SCREEN, 4-WIRE, 19.0" DIAGONAL, NARROW

TOUCH SCREEN, 4-WIRE, 19.0" DIAGONAL, NARROW

Supplier's Site Datasheet
Touch Screen Overlays - 360-3524-ND - DigiKey
Thief River Falls, MN, United States
Touch Screen Overlays
360-3524-ND
Touch Screen Overlays 360-3524-ND
"Resistive Touch Screen Overlay 19"" (482.6mm) 4-Wire"

"Resistive Touch Screen Overlay 19"" (482.6mm) 4-Wire"

Buy Now Datasheet

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. DigiKey
Product Category Touch Screen Displays Touch Screen Displays Touch Screen Displays
Product Number FTAS00-19AN-4 2300-FTAS00-19AN-4 360-3524-ND
Product Name Four-Wire Analog Resistive Touch Screen Touch Screens Touch Screen Overlays
External Connections Serial Interface; USB 4-Wire
Sensor Type Resistive Resistive Resistive
Screen Width 12.63 inch (321 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Touch Screens - 2300-FTAS00-15A-4 - New Yorker Electronics Co., Inc.
Specs
Style External
Sensor Type Resistive
Screen Diagonal 15 inch (381 mm)
View Details
2 suppliers
Touch Screen Overlays - 360-2446-ND - DigiKey
Specs
External Connections 4-Wire
Sensor Type Resistive
View Details
Touch Screens - 2300-FTAS00-15A-5 - New Yorker Electronics Co., Inc.
Specs
Style External
Sensor Type Resistive
Screen Diagonal 15 inch (381 mm)
View Details
2 suppliers
Touch Screen Overlays - 360-FTAS00-5.7AS-4-ND - DigiKey
Specs
External Connections 4-Wire
Sensor Type Resistive
View Details
2 suppliers