RS Components, Ltd. 8850932

Description
Touch Screen based on Raspberry PI incorporating a 10.1 Inch capacitive Touch Screen. The first panel PC Linux with 10.1 Inch which uses a Raspberry Pi for industrial environment. Using the Ethernet port it’s possible to control from your desk all the parameters, data, input, output of your devices and equipment. Additionally this PC panel has as enough I/O’s to avoid having to incorporate a PLC on simple automation and control designs. Expandable, for complex processes it’s possible to interconnect several Touchberry Pi. 10.1 Inch capacitive touchscreen. 170° viewing angle. Memory 512MB internal, shared with the GPU. Card slots for SD, MMC and SDIO. Communication with Ethernet, USB and I2C. Linux Operation System. Fast startup system, insert the SD (with OS) card and switch on. 7 to 24 Vdc power supply Manufacturer Series = Touchberry PI Display Type = TFT Display Size = 10.1 in Display Resolution = 1366 x 768pixels Number of Ports = 1 (used for touch functionality), 7 Port Type = Ethernet, I2C, SPI, TTL, USB Processor Type = ARM 1176JZF-S Processor Speed = 700MHz Supply Voltage = 7 - 24 V dc Dimensions = 325.5 x 95 x 195.6 mm
Request a Quote
Description
Touch Screen based on Raspberry PI incorporating a 10.1 Inch capacitive Touch Screen. The first panel PC Linux with 10.1 Inch which uses a Raspberry Pi for industrial environment. Using the Ethernet port it’s possible to control from your desk all the parameters, data, input, output of your devices and equipment. Additionally this PC panel has as enough I/O’s to avoid having to incorporate a PLC on simple automation and control designs. Expandable, for complex processes it’s possible to interconnect several Touchberry Pi. 10.1 Inch capacitive touchscreen. 170° viewing angle. Memory 512MB internal, shared with the GPU. Card slots for SD, MMC and SDIO. Communication with Ethernet, USB and I2C. Linux Operation System. Fast startup system, insert the SD (with OS) card and switch on. 7 to 24 Vdc power supply Manufacturer Series = Touchberry PI Display Type = TFT Display Size = 10.1 in Display Resolution = 1366 x 768pixels Number of Ports = 1 (used for touch functionality), 7 Port Type = Ethernet, I2C, SPI, TTL, USB Processor Type = ARM 1176JZF-S Processor Speed = 700MHz Supply Voltage = 7 - 24 V dc Dimensions = 325.5 x 95 x 195.6 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Touch Screen based on Raspberry PI incorporating a 10.1 Inch capacitive Touch Screen. The first panel PC Linux with 10.1 Inch which uses a Raspberry Pi for industrial environment. Using the Ethernet port it’s possible to control from your desk all the parameters, data, input, output of your devices and equipment. Additionally this PC panel has as enough I/O’s to avoid having to incorporate a PLC on simple automation and control designs. Expandable, for complex processes it’s possible to interconnect several Touchberry Pi. 10.1 Inch capacitive touchscreen. 170° viewing angle. Memory 512MB internal, shared with the GPU. Card slots for SD, MMC and SDIO. Communication with Ethernet, USB and I2C. Linux Operation System. Fast startup system, insert the SD (with OS) card and switch on. 7 to 24 Vdc power supply Manufacturer Series = Touchberry PI Display Type = TFT Display Size = 10.1 in Display Resolution = 1366 x 768pixels Number of Ports = 1 (used for touch functionality), 7 Port Type = Ethernet, I2C, SPI, TTL, USB Processor Type = ARM 1176JZF-S Processor Speed = 700MHz Supply Voltage = 7 - 24 V dc Dimensions = 325.5 x 95 x 195.6 mm

Touch Screen based on Raspberry PI incorporating a 10.1 Inch capacitive Touch Screen. The first panel PC Linux with 10.1 Inch which uses a Raspberry Pi for industrial environment. Using the Ethernet port it’s possible to control from your desk all the parameters, data, input, output of your devices and equipment. Additionally this PC panel has as enough I/O’s to avoid having to incorporate a PLC on simple automation and control designs. Expandable, for complex processes it’s possible to interconnect several Touchberry Pi.
10.1 Inch capacitive touchscreen. 170° viewing angle. Memory 512MB internal, shared with the GPU. Card slots for SD, MMC and SDIO. Communication with Ethernet, USB and I2C. Linux Operation System. Fast startup system, insert the SD (with OS) card and switch on. 7 to 24 Vdc power supply
Manufacturer Series = Touchberry PI
Display Type = TFT
Display Size = 10.1 in
Display Resolution = 1366 x 768pixels
Number of Ports = 1 (used for touch functionality), 7
Port Type = Ethernet, I2C, SPI, TTL, USB
Processor Type = ARM 1176JZF-S
Processor Speed = 700MHz
Supply Voltage = 7 - 24 V dc
Dimensions = 325.5 x 95 x 195.6 mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Touch Screen Displays
Product Number 8850932
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

 - 1348865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 320 x 240pixels
Screen Diagonal 2.4 inch (60.96 mm)
View Details
 - 7859874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
External Connections Ethernet
Image Resolution 320 x 240pixels
View Details
 - 1233868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 640x480; 640 x 480pixels
Screen Diagonal 6.4 inch (163 mm)
View Details
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 640x480; 640 x 480pixels
Screen Diagonal 7.5 inch (190 mm)
View Details