Marposs Corp Fanless Industrial Panel PC E9066T™

Description
DESCRIPTION The E9066T Fanless Industrial PC is an industrial computer that provides gauging applications with a host of built-in features for Data Collection, Industrial Control, Production and Factory Automation. Its industrial-grade design can withstand the abuse of severe shop floor environments, complying with international standards for EMC, safety and noise immunity. It runs on the INTEL® Core™-i 64-bit platform with Microsoft® Windows®10-IoT Enterprise operating systems. But the E9066T is not only an industry standard computer. When bundled with the Marposs QuickSPC™ Measurement and SPC software suite and Marposs GagePod™ Distributed Data Acquisition System, it offers highly scalable, flexible solutions and unparalleled performance for real-time data acquisition and measuring applications, Process & Quality Control, real-time SPC and closed-loop machine tool control. Specifically designed to satisfy space-constricted applications without compromising features and functionalities of a complete industrial PC, the E9066T can be panel-mounted or provided in an IP54 shop-proof cabinet for bench-mount or swing-arm solutions, using industry standard supports. A blind-panel version without display, provides wall-mount and DIN-rail mounting solutions as well. From simple, manual gauging to complex automatic gauging applications, its scalable hardware and open connectivity provide a cost-effective solution for any need. E9066T represents a truly innovative family of modular and reliable industrial computers for Data Collection, Industrial Control and Production/Factory Automation. BENEFITS DO IT ALL Imagine the possibilities: Data Collection Industrial and Quality Control Production and Factory Automation HAVE IT ALL Industry 4.0 ? Got it. The E9066T™ Fanless Industrial PC provides your gauging applications with a host of LAN, USB and legacy serial communication ports, as well as Industrial Fieldbus communication ports for any connectivity need. BUILT TO LAST The E9066T Fanless Industrial PC offers a superb industrial-grade design, designed to withstand the abuse of severe shop floor environments. Your investment on today's technology will last well into the future: a Marposs Industrial PC will never depend on the hurdles of fast pace technology or on the ever-changing office PC market for upgrades or spares. INDUSTRIAL DESIGN & INNOVATION E9066T is a maintenance-free Industrial PC that eliminates wear & tear parts like computer fans, heat exchangers and traditional hard disks. Its industrial design dramatically reduces typical computer failures or system downtime affecting 'traditional' computer technology, providing: extended endurance & reliability a reliable user-interface experience thanks to a trueflat IP66 (NEMA 4) rated front panel, with integrated touchscreen LED backlight technology for long-lasting display performance, reduced heat dissipation and eliminating lamp substitution on-board UPS (Uninterruptible Power Supply) with an industrial-grade battery pack, providing battery backup upon power failure fanless system with no moving parts, eliminating mechanical failures and maintenance for expensive heat exchange devices Solid-state, industrial-grade memory storage that: boosts system performance eliminates hard disk failures extends system reliability increases working temperatures TECH SPECS For all technical characteristics, please refer to the brochure in the DOWNLOAD section.
Request a Quote
Description
DESCRIPTION The E9066T Fanless Industrial PC is an industrial computer that provides gauging applications with a host of built-in features for Data Collection, Industrial Control, Production and Factory Automation. Its industrial-grade design can withstand the abuse of severe shop floor environments, complying with international standards for EMC, safety and noise immunity. It runs on the INTEL® Core™-i 64-bit platform with Microsoft® Windows®10-IoT Enterprise operating systems. But the E9066T is not only an industry standard computer. When bundled with the Marposs QuickSPC™ Measurement and SPC software suite and Marposs GagePod™ Distributed Data Acquisition System, it offers highly scalable, flexible solutions and unparalleled performance for real-time data acquisition and measuring applications, Process & Quality Control, real-time SPC and closed-loop machine tool control. Specifically designed to satisfy space-constricted applications without compromising features and functionalities of a complete industrial PC, the E9066T can be panel-mounted or provided in an IP54 shop-proof cabinet for bench-mount or swing-arm solutions, using industry standard supports. A blind-panel version without display, provides wall-mount and DIN-rail mounting solutions as well. From simple, manual gauging to complex automatic gauging applications, its scalable hardware and open connectivity provide a cost-effective solution for any need. E9066T represents a truly innovative family of modular and reliable industrial computers for Data Collection, Industrial Control and Production/Factory Automation. BENEFITS DO IT ALL Imagine the possibilities: Data Collection Industrial and Quality Control Production and Factory Automation HAVE IT ALL Industry 4.0 ? Got it. The E9066T™ Fanless Industrial PC provides your gauging applications with a host of LAN, USB and legacy serial communication ports, as well as Industrial Fieldbus communication ports for any connectivity need. BUILT TO LAST The E9066T Fanless Industrial PC offers a superb industrial-grade design, designed to withstand the abuse of severe shop floor environments. Your investment on today's technology will last well into the future: a Marposs Industrial PC will never depend on the hurdles of fast pace technology or on the ever-changing office PC market for upgrades or spares. INDUSTRIAL DESIGN & INNOVATION E9066T is a maintenance-free Industrial PC that eliminates wear & tear parts like computer fans, heat exchangers and traditional hard disks. Its industrial design dramatically reduces typical computer failures or system downtime affecting 'traditional' computer technology, providing: extended endurance & reliability a reliable user-interface experience thanks to a trueflat IP66 (NEMA 4) rated front panel, with integrated touchscreen LED backlight technology for long-lasting display performance, reduced heat dissipation and eliminating lamp substitution on-board UPS (Uninterruptible Power Supply) with an industrial-grade battery pack, providing battery backup upon power failure fanless system with no moving parts, eliminating mechanical failures and maintenance for expensive heat exchange devices Solid-state, industrial-grade memory storage that: boosts system performance eliminates hard disk failures extends system reliability increases working temperatures TECH SPECS For all technical characteristics, please refer to the brochure in the DOWNLOAD section.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fanless Industrial Panel PC - E9066T™ - Marposs Corp
Auburn Hills, MI, United States
Fanless Industrial Panel PC
E9066T™
Fanless Industrial Panel PC E9066T™
DESCRIPTION The E9066T Fanless Industrial PC is an industrial computer that provides gauging applications with a host of built-in features for Data Collection, Industrial Control, Production and Factory Automation. Its industrial-grade design can withstand the abuse of severe shop floor environments, complying with international standards for EMC, safety and noise immunity. It runs on the INTEL® Core™-i 64-bit platform with Microsoft® Windows®10-IoT Enterprise operating systems. But the E9066T is not only an industry standard computer. When bundled with the Marposs QuickSPC™ Measurement and SPC software suite and Marposs GagePod™ Distributed Data Acquisition System, it offers highly scalable, flexible solutions and unparalleled performance for real-time data acquisition and measuring applications, Process & Quality Control, real-time SPC and closed-loop machine tool control. Specifically designed to satisfy space-constricted applications without compromising features and functionalities of a complete industrial PC, the E9066T can be panel-mounted or provided in an IP54 shop-proof cabinet for bench-mount or swing-arm solutions, using industry standard supports. A blind-panel version without display, provides wall-mount and DIN-rail mounting solutions as well. From simple, manual gauging to complex automatic gauging applications, its scalable hardware and open connectivity provide a cost-effective solution for any need. E9066T represents a truly innovative family of modular and reliable industrial computers for Data Collection, Industrial Control and Production/Factory Automation. BENEFITS DO IT ALL Imagine the possibilities: Data Collection Industrial and Quality Control Production and Factory Automation HAVE IT ALL Industry 4.0 ? Got it. The E9066T™ Fanless Industrial PC provides your gauging applications with a host of LAN, USB and legacy serial communication ports, as well as Industrial Fieldbus communication ports for any connectivity need. BUILT TO LAST The E9066T Fanless Industrial PC offers a superb industrial-grade design, designed to withstand the abuse of severe shop floor environments. Your investment on today's technology will last well into the future: a Marposs Industrial PC will never depend on the hurdles of fast pace technology or on the ever-changing office PC market for upgrades or spares. INDUSTRIAL DESIGN & INNOVATION E9066T is a maintenance-free Industrial PC that eliminates wear & tear parts like computer fans, heat exchangers and traditional hard disks. Its industrial design dramatically reduces typical computer failures or system downtime affecting 'traditional' computer technology, providing: extended endurance & reliability a reliable user-interface experience thanks to a trueflat IP66 (NEMA 4) rated front panel, with integrated touchscreen LED backlight technology for long-lasting display performance, reduced heat dissipation and eliminating lamp substitution on-board UPS (Uninterruptible Power Supply) with an industrial-grade battery pack, providing battery backup upon power failure fanless system with no moving parts, eliminating mechanical failures and maintenance for expensive heat exchange devices Solid-state, industrial-grade memory storage that: boosts system performance eliminates hard disk failures extends system reliability increases working temperatures TECH SPECS For all technical characteristics, please refer to the brochure in the DOWNLOAD section.

DESCRIPTION

The E9066T Fanless Industrial PC is an industrial computer that provides gauging applications with a host of built-in features for Data Collection, Industrial Control, Production and Factory Automation. Its industrial-grade design can withstand the abuse of severe shop floor environments, complying with international standards for EMC, safety and noise immunity.

It runs on the INTEL® Core™-i 64-bit platform with Microsoft® Windows®10-IoT Enterprise operating systems.

But the E9066T is not only an industry standard computer. When bundled with the Marposs QuickSPC™ Measurement and SPC software suite and Marposs GagePod™ Distributed Data Acquisition System, it offers highly scalable, flexible solutions and unparalleled performance for real-time data acquisition and measuring applications, Process & Quality Control, real-time SPC and closed-loop machine tool control.

Specifically designed to satisfy space-constricted applications without compromising features and functionalities of a complete industrial PC, the E9066T can be panel-mounted or provided in an IP54 shop-proof cabinet for bench-mount or swing-arm solutions, using industry standard supports. A blind-panel version without display, provides wall-mount and DIN-rail mounting solutions as well.

From simple, manual gauging to complex automatic gauging applications, its scalable hardware and open connectivity provide a cost-effective solution for any need.

E9066T represents a truly innovative family of modular and reliable industrial computers for Data Collection, Industrial Control and Production/Factory Automation.


BENEFITS

DO IT ALL
Imagine the possibilities:

  • Data Collection
  • Industrial and Quality Control
  • Production and Factory Automation

HAVE IT ALL

Industry 4.0 ? Got it.

The E9066T™ Fanless Industrial PC provides your gauging applications with a host of LAN, USB and legacy serial communication ports, as well as Industrial Fieldbus communication ports for any connectivity need.

BUILT TO LAST
The E9066T Fanless Industrial PC offers a superb industrial-grade design, designed to withstand the abuse of severe shop floor environments.

Your investment on today's technology will last well into the future: a Marposs Industrial PC will never depend on the hurdles of fast pace technology or on the ever-changing office PC market for upgrades or spares.

INDUSTRIAL DESIGN & INNOVATION

E9066T is a maintenance-free Industrial PC that eliminates wear & tear parts like computer fans, heat exchangers and traditional hard disks.

Its industrial design dramatically reduces typical computer failures or system downtime affecting 'traditional' computer technology, providing:

  • extended endurance & reliability
  • a reliable user-interface experience thanks to a trueflat IP66 (NEMA 4) rated front panel, with integrated touchscreen
  • LED backlight technology for long-lasting display performance, reduced heat dissipation and eliminating lamp substitution
  • on-board UPS (Uninterruptible Power Supply) with an industrial-grade battery pack, providing battery backup upon power failure
  • fanless system with no moving parts, eliminating mechanical failures and maintenance for expensive heat exchange devices
  • Solid-state, industrial-grade memory storage that:
    • boosts system performance
    • eliminates hard disk failures
    • extends system reliability
    • increases working temperatures

TECH SPECS

For all technical characteristics, please refer to the brochure in the DOWNLOAD section.

Supplier's Site

Technical Specifications

  Marposs Corp
Product Category Computers
Product Number E9066T™
Product Name Fanless Industrial Panel PC
Operating System Microsoft®
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Industrial PC - E9066E-bb™ - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
Control Panel with Integrated Computer Unit and Touch Screen - IPC7 - IPC10 - IPC15 - IPC24 - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details