The CX5330 is an embedded PC based around an x6214RE Intel Atom® processor with 1.4 GHz (dual-core) and 4 GB LPDDR4 RAM (expandable ex factory to 8 GB). The basic equipment includes two independent Gigabit-capable Ethernet interfaces as well as four USB 3.1 and one DisplayPort interface. A wide range of additional connection options or gateway functions are available thanks to the optional interface and I/O level, which can consist of E-bus or K-bus terminals and can be fitted ex factory. A system module or fieldbus module from the CX2000 series can be plugged in via the multi-pole connection on the left-hand side of the device. Although the total number of plug-in modules is limited to one, two additional Gigabit-Ethernet interfaces or four additional USB interfaces or another fieldbus interface can also be implemented in this way, for example. The CX5330 is characterized by an internally electrically isolated power supply unit, built-in 1-second UPS, and low overall power consumption and fanless cooling.
Depending on the installed TwinCAT runtime environment, the device can be used for the implementation of PLC or PLC/motion control projects (with or without visualization). Motion control applications with interpolating axis motions can also be executed. The extended operating temperature range from -25…+60°C allows use in climatically demanding applications.
| Beckhoff Automation LLC | |
|---|---|
| Product Category | Computers |
| Product Name | CX5330 | Embedded PC with Intel Atom ® x6214RE |