Marposs Corp Wide-Screen Industrial PC E9066E™

Description
DESCRIPTION The E9066E™ wide-screen Industrial PC is innovatively designed on leading edge, embedded PC technology: the INTEL® J1900 quad-core 64-bit industrial-grade platform with Microsoft® Windows 10-IoT Enterprise operating system. The 15.6" true-flat LCD with integrated touch screen supplies operator information, rich color and crisp, detailed screen images more than ever before. The E9066E provides your gauging applications with several LAN, USB and legacy serial communication ports, as well as Industrial Fieldbus communication ports for any connectivity need: 5 USB ports 2 Ethernet Gigabit ports 1 RS232 port Industrial Fieldbus supported by specific fieldbus modules 2 standard miniPCI slots The system can also be provided with an integrated UPS (Uninterruptible Power Supply) and battery pack for total peace of mind in case of power outages (brown-outs, black-outs). The E9066E™ is provided in a sealed, compact, shop-floor proof enclosure, and readily adapted for bench-mount or swing-arm solutions using industry standard, VESA-compliant supports. Marposs QuickSPC™ Measurement and SPC software suite and the Marposs GagePod™ Data Acquisition System complement your application, offering cost-effective solutions and performance for real-time data acquisition and measuring applications, Process & Quality Control and real-time SPC. BENEFITS INNOVATION Using ultra low-power processors to provide high performance with the lowest possible power dissipation, this fanless and diskless industrial computer provides a compact, economic and no compromise solution for any shop-floor environment. PERFORMANCE and CONNECTIVITY The E9066E uses an industry-grade quad-core processor, providing excellent throughput for complex calculations and graphical applications alike, without impacting system performance. The E9066E provides your gauging applications with several LAN, USB and legacy serial communication ports, as well as Industrial Fieldbus communication ports for any connectivity need. INDUSTRIAL DESIGN and RELIABILITY Fanless industrial computers dissipate a fraction of the power of a standard office PC. The absence of moving parts assures extra endurance and long lasting reliability: no fans or bulky and expensive heat exchange devices needed. Diskless technology and the use of solid-state, industrial-grade memory storage, extends the system’s robustness even more, eliminating hard disk failures, and allowing for working temperatures up to 50°C. Embedded operating systems provide resilience to system failures due to file corruption. Fast start-ups, no more downtimes for system reinstallation and setup, and no fear of abrupt power failures! TECH SPECS For all technical characteristics, please refer to the brochure in the DOWNLOAD section.
Request a Quote
Description
DESCRIPTION The E9066E™ wide-screen Industrial PC is innovatively designed on leading edge, embedded PC technology: the INTEL® J1900 quad-core 64-bit industrial-grade platform with Microsoft® Windows 10-IoT Enterprise operating system. The 15.6" true-flat LCD with integrated touch screen supplies operator information, rich color and crisp, detailed screen images more than ever before. The E9066E provides your gauging applications with several LAN, USB and legacy serial communication ports, as well as Industrial Fieldbus communication ports for any connectivity need: 5 USB ports 2 Ethernet Gigabit ports 1 RS232 port Industrial Fieldbus supported by specific fieldbus modules 2 standard miniPCI slots The system can also be provided with an integrated UPS (Uninterruptible Power Supply) and battery pack for total peace of mind in case of power outages (brown-outs, black-outs). The E9066E™ is provided in a sealed, compact, shop-floor proof enclosure, and readily adapted for bench-mount or swing-arm solutions using industry standard, VESA-compliant supports. Marposs QuickSPC™ Measurement and SPC software suite and the Marposs GagePod™ Data Acquisition System complement your application, offering cost-effective solutions and performance for real-time data acquisition and measuring applications, Process & Quality Control and real-time SPC. BENEFITS INNOVATION Using ultra low-power processors to provide high performance with the lowest possible power dissipation, this fanless and diskless industrial computer provides a compact, economic and no compromise solution for any shop-floor environment. PERFORMANCE and CONNECTIVITY The E9066E uses an industry-grade quad-core processor, providing excellent throughput for complex calculations and graphical applications alike, without impacting system performance. The E9066E provides your gauging applications with several LAN, USB and legacy serial communication ports, as well as Industrial Fieldbus communication ports for any connectivity need. INDUSTRIAL DESIGN and RELIABILITY Fanless industrial computers dissipate a fraction of the power of a standard office PC. The absence of moving parts assures extra endurance and long lasting reliability: no fans or bulky and expensive heat exchange devices needed. Diskless technology and the use of solid-state, industrial-grade memory storage, extends the system’s robustness even more, eliminating hard disk failures, and allowing for working temperatures up to 50°C. Embedded operating systems provide resilience to system failures due to file corruption. Fast start-ups, no more downtimes for system reinstallation and setup, and no fear of abrupt power failures! TECH SPECS For all technical characteristics, please refer to the brochure in the DOWNLOAD section.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wide-Screen Industrial PC - E9066E™ - Marposs Corp
Auburn Hills, MI, United States
Wide-Screen Industrial PC
E9066E™
Wide-Screen Industrial PC E9066E™
DESCRIPTION The E9066E™ wide-screen Industrial PC is innovatively designed on leading edge, embedded PC technology: the INTEL® J1900 quad-core 64-bit industrial-grade platform with Microsoft® Windows 10-IoT Enterprise operating system. The 15.6" true-flat LCD with integrated touch screen supplies operator information, rich color and crisp, detailed screen images more than ever before. The E9066E provides your gauging applications with several LAN, USB and legacy serial communication ports, as well as Industrial Fieldbus communication ports for any connectivity need: 5 USB ports 2 Ethernet Gigabit ports 1 RS232 port Industrial Fieldbus supported by specific fieldbus modules 2 standard miniPCI slots The system can also be provided with an integrated UPS (Uninterruptible Power Supply) and battery pack for total peace of mind in case of power outages (brown-outs, black-outs). The E9066E™ is provided in a sealed, compact, shop-floor proof enclosure, and readily adapted for bench-mount or swing-arm solutions using industry standard, VESA-compliant supports. Marposs QuickSPC™ Measurement and SPC software suite and the Marposs GagePod™ Data Acquisition System complement your application, offering cost-effective solutions and performance for real-time data acquisition and measuring applications, Process & Quality Control and real-time SPC. BENEFITS INNOVATION Using ultra low-power processors to provide high performance with the lowest possible power dissipation, this fanless and diskless industrial computer provides a compact, economic and no compromise solution for any shop-floor environment. PERFORMANCE and CONNECTIVITY The E9066E uses an industry-grade quad-core processor, providing excellent throughput for complex calculations and graphical applications alike, without impacting system performance. The E9066E provides your gauging applications with several LAN, USB and legacy serial communication ports, as well as Industrial Fieldbus communication ports for any connectivity need. INDUSTRIAL DESIGN and RELIABILITY Fanless industrial computers dissipate a fraction of the power of a standard office PC. The absence of moving parts assures extra endurance and long lasting reliability: no fans or bulky and expensive heat exchange devices needed. Diskless technology and the use of solid-state, industrial-grade memory storage, extends the system’s robustness even more, eliminating hard disk failures, and allowing for working temperatures up to 50°C. Embedded operating systems provide resilience to system failures due to file corruption. Fast start-ups, no more downtimes for system reinstallation and setup, and no fear of abrupt power failures! TECH SPECS For all technical characteristics, please refer to the brochure in the DOWNLOAD section.

DESCRIPTION

The E9066E™ wide-screen Industrial PC is innovatively designed on leading edge, embedded PC technology: the INTEL® J1900 quad-core 64-bit industrial-grade platform with Microsoft® Windows 10-IoT Enterprise operating system.
The 15.6" true-flat LCD with integrated touch screen supplies operator information, rich color and crisp, detailed screen images more than ever before.

The E9066E provides your gauging applications with several LAN, USB and legacy serial communication ports, as well as Industrial Fieldbus communication ports for any connectivity need:

  • 5 USB ports
  • 2 Ethernet Gigabit ports
  • 1 RS232 port
  • Industrial Fieldbus supported by specific fieldbus modules
  • 2 standard miniPCI slots

The system can also be provided with an integrated UPS (Uninterruptible Power Supply) and battery pack for total peace of mind in case of power outages (brown-outs, black-outs).

The E9066E™ is provided in a sealed, compact, shop-floor proof enclosure, and readily adapted for bench-mount or swing-arm solutions using industry standard, VESA-compliant supports.

Marposs QuickSPC™ Measurement and SPC software suite and the Marposs GagePod™ Data Acquisition System complement your application, offering cost-effective solutions and performance for real-time data acquisition and measuring applications, Process & Quality Control and real-time SPC.


BENEFITS

INNOVATION

Using ultra low-power processors to provide high performance with the lowest possible power dissipation, this fanless and diskless industrial computer provides a compact, economic and no compromise solution for any shop-floor environment.

PERFORMANCE and CONNECTIVITY

The E9066E uses an industry-grade quad-core processor, providing excellent throughput for complex calculations and graphical applications alike, without impacting system performance.

The E9066E provides your gauging applications with several LAN, USB and legacy serial communication ports, as well as Industrial Fieldbus communication ports for any connectivity need.

INDUSTRIAL DESIGN and RELIABILITY

  • Fanless industrial computers dissipate a fraction of the power of a standard office PC. The absence of moving parts assures extra endurance and long lasting reliability: no fans or bulky and expensive heat exchange devices needed.
  • Diskless technology and the use of solid-state, industrial-grade memory storage, extends the system’s robustness even more, eliminating hard disk failures, and allowing for working temperatures up to 50°C.
  • Embedded operating systems provide resilience to system failures due to file corruption. Fast start-ups, no more downtimes for system reinstallation and setup, and no fear of abrupt power failures!

TECH SPECS

For all technical characteristics, please refer to the brochure in the DOWNLOAD section.

Supplier's Site

Technical Specifications

  Marposs Corp
Product Category Computers
Product Number E9066E™
Product Name Wide-Screen Industrial PC
Operating System Microsoft®
Unlock Full Specs
to access all available technical data

Similar Products

Control Panel with Integrated Computer Unit and Touch Screen - IPC7 - IPC10 - IPC15 - IPC24 - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
Fanless Industrial Panel PC - E9066T™ - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details