Advantech 23.8" Fanless Widescreen Panel PC with Intel® Pentium® N4200 Quad-Core Processor PPC-324W-PN40B

Description
23.8" Fanless Widescreen Panel PC with Intel® Pentium® N4200 Quad-Core Processor 23.8" true-flat TFT LCD with projected capacitive touch control Fanless design with low power consumption Supports 1 x internal 2.5" SATA HDD and 1 x mSATA Configurable RS-232/422/485 ports via BIOS Automatic data flow control over RS-485 Wide range DC support (12 ~ 24 VDC) Supports dual displays IP66-rated front panel
Request a Quote Datasheet
Description
23.8" Fanless Widescreen Panel PC with Intel® Pentium® N4200 Quad-Core Processor 23.8" true-flat TFT LCD with projected capacitive touch control Fanless design with low power consumption Supports 1 x internal 2.5" SATA HDD and 1 x mSATA Configurable RS-232/422/485 ports via BIOS Automatic data flow control over RS-485 Wide range DC support (12 ~ 24 VDC) Supports dual displays IP66-rated front panel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
23.8
Cincinnati, OH, United States
23.8" Fanless Widescreen Panel PC with Intel® Pentium® N4200 Quad-Core Processor
PPC-324W-PN40B
23.8" Fanless Widescreen Panel PC with Intel® Pentium® N4200 Quad-Core Processor PPC-324W-PN40B
23.8" Fanless Widescreen Panel PC with Intel® Pentium® N4200 Quad-Core Processor 23.8" true-flat TFT LCD with projected capacitive touch control Fanless design with low power consumption Supports 1 x internal 2.5" SATA HDD and 1 x mSATA Configurable RS-232/422/485 ports via BIOS Automatic data flow control over RS-485 Wide range DC support (12 ~ 24 VDC) Supports dual displays IP66-rated front panel

23.8" Fanless Widescreen Panel PC with Intel® Pentium® N4200 Quad-Core Processor

  • 23.8" true-flat TFT LCD with projected capacitive touch control
  • Fanless design with low power consumption
  • Supports 1 x internal 2.5" SATA HDD and 1 x mSATA
  • Configurable RS-232/422/485 ports via BIOS
  • Automatic data flow control over RS-485
  • Wide range DC support (12 ~ 24 VDC)
  • Supports dual displays
  • IP66-rated front panel
Buy Now Datasheet
Industrial PCs - 2084-PPC-324W-PN40B-ND - DigiKey
Thief River Falls, MN, United States
FANLESS PANEL

FANLESS PANEL

Buy Now Datasheet
Industrial PCs - PPC-324W-PN40B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Industrial PCs
PPC-324W-PN40B
Industrial PCs PPC-324W-PN40B
FANLESS PANEL

FANLESS PANEL

Buy Now

Technical Specifications

  Advantech DigiKey Quarktwin Technology Ltd.
Product Category Computers Computers Computers
Product Number PPC-324W-PN40B 2084-PPC-324W-PN40B-ND PPC-324W-PN40B
Product Name 23.8" Fanless Widescreen Panel PC with Intel® Pentium® N4200 Quad-Core Processor Industrial PCs Industrial PCs
Display Size 23.8 inch (604.52 mm) 23.8 inch (604.52 mm)
Operating System Microsoft® Windows 10 LTSC, Linux
Processor Intel 386 Family; Intel® Pentium® N4200 1.1GHz Duad-Core Intel 386 Family; Intel® Pentium® N4200 1.1GHz/2.5GHz, 4 Core
Unlock Full Specs
to access all available technical data

Similar Products

12.1
Specs
Display Size 12.1 inch (307.34 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux, Android
Processor Intel 386 Family; Intel® X7433RE 3.4 GHz Quad-Core
View Details