BARTEC POLARIS PROFESSIONAL 19,1" polaris professional panel pc 191

Description
The panel PC has been equipped as standard with the Intel® Atom™ SoC E3845, 1.91 GHz. The Ethernet interface can be used to connect individual computers or network devices, e. g. a printer, to an existing local network (LAN) (WLAN is also a possible option) or local networks can be set up completely wirelessly. This facilitates a high-performance visualisation and operation of the processes directly on site. The wired electrical connections are realised via a terminal compartment of the “e” type of protection (increased safety). The state-of-theart display technology guarantees an optimum contrast, even with large viewing angle. The Front-panel fitting assures easy installation. On request, the devices are also available as ready-made system solutions in Stainless-steel enclosure for wall or floor mounting.An intrinsically safe USB interface is available for a USB Ex i memory stick. Intrinsically safe input devices can also be connected. The optional (intrinsically safe) touchscreen offers the optimum in operating comfort. Windows 7® Ultimate or Windows 10® IoT can be used as an operating system. This means that the PCs are open for many different software packages, for example customised software or various types of commercially available standard visualisation software. Of course, here too the operator can also work with the BARTEC “BMS-Graf-pro” programming package (Version 7.xxx or newer). The BARTEC PROFIBUS-DP interface can only be used in connection with the BARTEC “BMS-Graf-pro” software
Request a Quote
Description
The panel PC has been equipped as standard with the Intel® Atom™ SoC E3845, 1.91 GHz. The Ethernet interface can be used to connect individual computers or network devices, e. g. a printer, to an existing local network (LAN) (WLAN is also a possible option) or local networks can be set up completely wirelessly. This facilitates a high-performance visualisation and operation of the processes directly on site. The wired electrical connections are realised via a terminal compartment of the “e” type of protection (increased safety). The state-of-theart display technology guarantees an optimum contrast, even with large viewing angle. The Front-panel fitting assures easy installation. On request, the devices are also available as ready-made system solutions in Stainless-steel enclosure for wall or floor mounting.An intrinsically safe USB interface is available for a USB Ex i memory stick. Intrinsically safe input devices can also be connected. The optional (intrinsically safe) touchscreen offers the optimum in operating comfort. Windows 7® Ultimate or Windows 10® IoT can be used as an operating system. This means that the PCs are open for many different software packages, for example customised software or various types of commercially available standard visualisation software. Of course, here too the operator can also work with the BARTEC “BMS-Graf-pro” programming package (Version 7.xxx or newer). The BARTEC PROFIBUS-DP interface can only be used in connection with the BARTEC “BMS-Graf-pro” software
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
POLARIS PROFESSIONAL 19,1
Bad Mergentheim, Germany
POLARIS PROFESSIONAL 19,1"
polaris professional panel pc 191
POLARIS PROFESSIONAL 19,1" polaris professional panel pc 191
The panel PC has been equipped as standard with the Intel® Atom™ SoC E3845, 1.91 GHz. The Ethernet interface can be used to connect individual computers or network devices, e. g. a printer, to an existing local network (LAN) (WLAN is also a possible option) or local networks can be set up completely wirelessly. This facilitates a high-performance visualisation and operation of the processes directly on site. The wired electrical connections are realised via a terminal compartment of the “e” type of protection (increased safety). The state-of-theart display technology guarantees an optimum contrast, even with large viewing angle. The Front-panel fitting assures easy installation. On request, the devices are also available as ready-made system solutions in Stainless-steel enclosure for wall or floor mounting.An intrinsically safe USB interface is available for a USB Ex i memory stick. Intrinsically safe input devices can also be connected. The optional (intrinsically safe) touchscreen offers the optimum in operating comfort. Windows 7® Ultimate or Windows 10® IoT can be used as an operating system. This means that the PCs are open for many different software packages, for example customised software or various types of commercially available standard visualisation software. Of course, here too the operator can also work with the BARTEC “BMS-Graf-pro” programming package (Version 7.xxx or newer). The BARTEC PROFIBUS-DP interface can only be used in connection with the BARTEC “BMS-Graf-pro” software

The panel PC has been equipped as standard with the Intel® Atom™ SoC E3845, 1.91 GHz. The Ethernet interface can be used to connect individual computers or network devices, e. g. a printer, to an existing local network (LAN) (WLAN is also a possible option) or local networks can be set up completely wirelessly. This facilitates a high-performance visualisation and operation of the processes directly on site. The wired electrical connections are realised via a terminal compartment of the “e” type of protection (increased safety). The state-of-theart display technology guarantees an optimum contrast, even with large viewing angle. The Front-panel fitting assures easy installation. On request, the devices are also available as ready-made system solutions in Stainless-steel enclosure for wall or floor mounting.An intrinsically safe USB interface is available for a USB Ex i memory stick. Intrinsically safe input devices can also be connected. The optional (intrinsically safe) touchscreen offers the optimum in operating comfort. Windows 7® Ultimate or Windows 10® IoT can be used as an operating system. This means that the PCs are open for many different software packages, for example customised software or various types of commercially available standard visualisation software. Of course, here too the operator can also work with the BARTEC “BMS-Graf-pro” programming package (Version 7.xxx or newer). The BARTEC PROFIBUS-DP interface can only be used in connection with the BARTEC “BMS-Graf-pro” software

Supplier's Site

Technical Specifications

  BARTEC
Product Category Computers
Product Number polaris professional panel pc 191
Product Name POLARIS PROFESSIONAL 19,1"
Computer Type Computer Terminal
Unlock Full Specs
to access all available technical data

Similar Products

BARTEC MC9400/9450 EX2 Mobile Computer - mc94ex2 mobile computer - BARTEC
Specs
Computer Type Computer Terminal
Operating System Google®
Processor Intel 386 Family
View Details
BARTEC ET60/65 EX2 Windows Tablet - bartec-et60-65ex2-windows-tablet - BARTEC
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details
BARTEC ET60/65 EX2 Android Tablet - bartec et60 65ex2 android tablet - BARTEC
Specs
Computer Type Tablet
Operating System Google®
Processor Intel 386 Family
View Details
POLARIS PROFESSIONAL 17,3
Specs
Computer Type Computer Terminal
Operating System Microsoft®
Processor Intel 386 Family
View Details