OnLogic Inc. MC610-55 Intel® 13th Gen GPU Computer MC610-55

Description
EFFICIENT AND POWERFUL INTEL 13TH GEN PROCESSING The MC610-55 can be configured with a range of Intel 12th or 13th Generation processors to match the demands of your application. By combining Performance and Efficiency Cores, Intel’s performance hybrid architecture efficiently distributes resources depending on the workload. Performance cores are deployed to accomplish complex workloads while efficiency cores focus on multi-threaded throughput, handling less power-hungry tasks as needed. This architecture helps the MC610-50 to excel at Machine Learning, AI, and other advanced automation tasks. ENGINEERED FOR INDUSTRIAL USE Designed with industrial and embedded applications in mind, the MC610-55 utilizes an all-metal enclosure that looks equally at home on a workstation as it does in a control cabinet. The cross-case ventilation is optimized for low noise and reliable, 24/7 operation. The entire chassis works to reduce electromagnetic interference (EMI) and ensure effective heat convection from internal components. Optional wall, DIN, and VESA mounting brackets make the MC610-55 easy to securely install on any vertical or horizontal surface. RoHS, FCC, CE, and UL certifications, along with a lifecycle of at least 5 years, help provide peace of mind that the MC610-55 is ready to support your project now and well into the future. CONNECTIBLE AND EXPANDABLE The MC610-55 is outfitted with a wide range of industry-focused I/O. 6x USB and 4x COM let you easily connect your peripherals and supporting equipment. HDMI and 2x DisplayPort give you triple display support while a pair of 2.5 Gigabit LAN ports provide lightning fast network access. Additional expansion is available via M.2 (Key E, 2230) with PCIe x1, USB 2.0, and CNVi for Wireless, and M.2 (Key B, 3042/3052) with PCIe x1/USB3.2 Gen1/USB 2.0 and SIM for 4G/5G. The MC610-55's onboard PCIe x16 (Gen 4) slot can be used to add a range of available GPUs and expansion cards, to help you further customize the system to your specific project requirements.
Request a Quote
Description
EFFICIENT AND POWERFUL INTEL 13TH GEN PROCESSING The MC610-55 can be configured with a range of Intel 12th or 13th Generation processors to match the demands of your application. By combining Performance and Efficiency Cores, Intel’s performance hybrid architecture efficiently distributes resources depending on the workload. Performance cores are deployed to accomplish complex workloads while efficiency cores focus on multi-threaded throughput, handling less power-hungry tasks as needed. This architecture helps the MC610-50 to excel at Machine Learning, AI, and other advanced automation tasks. ENGINEERED FOR INDUSTRIAL USE Designed with industrial and embedded applications in mind, the MC610-55 utilizes an all-metal enclosure that looks equally at home on a workstation as it does in a control cabinet. The cross-case ventilation is optimized for low noise and reliable, 24/7 operation. The entire chassis works to reduce electromagnetic interference (EMI) and ensure effective heat convection from internal components. Optional wall, DIN, and VESA mounting brackets make the MC610-55 easy to securely install on any vertical or horizontal surface. RoHS, FCC, CE, and UL certifications, along with a lifecycle of at least 5 years, help provide peace of mind that the MC610-55 is ready to support your project now and well into the future. CONNECTIBLE AND EXPANDABLE The MC610-55 is outfitted with a wide range of industry-focused I/O. 6x USB and 4x COM let you easily connect your peripherals and supporting equipment. HDMI and 2x DisplayPort give you triple display support while a pair of 2.5 Gigabit LAN ports provide lightning fast network access. Additional expansion is available via M.2 (Key E, 2230) with PCIe x1, USB 2.0, and CNVi for Wireless, and M.2 (Key B, 3042/3052) with PCIe x1/USB3.2 Gen1/USB 2.0 and SIM for 4G/5G. The MC610-55's onboard PCIe x16 (Gen 4) slot can be used to add a range of available GPUs and expansion cards, to help you further customize the system to your specific project requirements.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MC610-55 Intel® 13th Gen GPU Computer - MC610-55 - OnLogic Inc.
South Burlington, VT, United States
MC610-55 Intel® 13th Gen GPU Computer
MC610-55
MC610-55 Intel® 13th Gen GPU Computer MC610-55
EFFICIENT AND POWERFUL INTEL 13TH GEN PROCESSING The MC610-55 can be configured with a range of Intel 12th or 13th Generation processors to match the demands of your application. By combining Performance and Efficiency Cores, Intel’s performance hybrid architecture efficiently distributes resources depending on the workload. Performance cores are deployed to accomplish complex workloads while efficiency cores focus on multi-threaded throughput, handling less power-hungry tasks as needed. This architecture helps the MC610-50 to excel at Machine Learning, AI, and other advanced automation tasks. ENGINEERED FOR INDUSTRIAL USE Designed with industrial and embedded applications in mind, the MC610-55 utilizes an all-metal enclosure that looks equally at home on a workstation as it does in a control cabinet. The cross-case ventilation is optimized for low noise and reliable, 24/7 operation. The entire chassis works to reduce electromagnetic interference (EMI) and ensure effective heat convection from internal components. Optional wall, DIN, and VESA mounting brackets make the MC610-55 easy to securely install on any vertical or horizontal surface. RoHS, FCC, CE, and UL certifications, along with a lifecycle of at least 5 years, help provide peace of mind that the MC610-55 is ready to support your project now and well into the future. CONNECTIBLE AND EXPANDABLE The MC610-55 is outfitted with a wide range of industry-focused I/O. 6x USB and 4x COM let you easily connect your peripherals and supporting equipment. HDMI and 2x DisplayPort give you triple display support while a pair of 2.5 Gigabit LAN ports provide lightning fast network access. Additional expansion is available via M.2 (Key E, 2230) with PCIe x1, USB 2.0, and CNVi for Wireless, and M.2 (Key B, 3042/3052) with PCIe x1/USB3.2 Gen1/USB 2.0 and SIM for 4G/5G. The MC610-55's onboard PCIe x16 (Gen 4) slot can be used to add a range of available GPUs and expansion cards, to help you further customize the system to your specific project requirements.

EFFICIENT AND POWERFUL INTEL 13TH GEN PROCESSING

The MC610-55 can be configured with a range of Intel 12th or 13th Generation processors to match the demands of your application. By combining Performance and Efficiency Cores, Intel’s performance hybrid architecture efficiently distributes resources depending on the workload. Performance cores are deployed to accomplish complex workloads while efficiency cores focus on multi-threaded throughput, handling less power-hungry tasks as needed. This architecture helps the MC610-50 to excel at Machine Learning, AI, and other advanced automation tasks.

ENGINEERED FOR INDUSTRIAL USE

Designed with industrial and embedded applications in mind, the MC610-55 utilizes an all-metal enclosure that looks equally at home on a workstation as it does in a control cabinet. The cross-case ventilation is optimized for low noise and reliable, 24/7 operation. The entire chassis works to reduce electromagnetic interference (EMI) and ensure effective heat convection from internal components. Optional wall, DIN, and VESA mounting brackets make the MC610-55 easy to securely install on any vertical or horizontal surface. RoHS, FCC, CE, and UL certifications, along with a lifecycle of at least 5 years, help provide peace of mind that the MC610-55 is ready to support your project now and well into the future.

CONNECTIBLE AND EXPANDABLE

The MC610-55 is outfitted with a wide range of industry-focused I/O. 6x USB and 4x COM let you easily connect your peripherals and supporting equipment. HDMI and 2x DisplayPort give you triple display support while a pair of 2.5 Gigabit LAN ports provide lightning fast network access. Additional expansion is available via M.2 (Key E, 2230) with PCIe x1, USB 2.0, and CNVi for Wireless, and M.2 (Key B, 3042/3052) with PCIe x1/USB3.2 Gen1/USB 2.0 and SIM for 4G/5G. The MC610-55's onboard PCIe x16 (Gen 4) slot can be used to add a range of available GPUs and expansion cards, to help you further customize the system to your specific project requirements.

Buy Now

Technical Specifications

  OnLogic Inc.
Product Category Computers
Product Number MC610-55
Product Name MC610-55 Intel® 13th Gen GPU Computer
Operating System Microsoft®
Unlock Full Specs
to access all available technical data

Similar Products

ML100G-53 Industrial Fanless Intel 11th Gen NUC - ML100G-53 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor Intel 386 Family; Intel Core
Speed 1800 to 4700 MHz
View Details
Karbon 521 Rugged Fanless Low-Profile Industrial Automation Computer - K521 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel® Core™ Ultra 5 125H Intel® Core™ Ultra 5 135H Intel® Core™ Ultra 7 165H
Main Memory 96.00 GB
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
ML100G-42 Fanless AMD Ryzen 8000 Industrial NUC - ML100G-42 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor AMD Athlon; AMD Ryzen™ 8840U
Main Memory 96.00 GB
View Details
ML510G-50 Compact Fanless Industrial Intel 8th Gen Computer - ML510G-50 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel Celeron ; Intel Core ; Intel Pentium
Main Memory 32.00 GB
Operating Temperature ? to 104 F (? to 40 C)
View Details