Introducing the TC78ex-NI, a new generation of touch computer designed for a new generation of mobile solutions. Streaming video, video calls, intuitive multimedia-rich apps, augmented reality apps that enable new, more effective workflows — the rugged, thinner and lighter TC78ex-NI supports them all. More processing power for simultaneous app support. A 6-inch advanced display. Comprehensive wireless network support for unmatched performance and reliability — Wi-Fi 6E, 5G and CBRS (for North America). Bluetooth 5.2 for superior accessory performance. Crystal clear voice on audio and video calls. The next level in scanning performance with the SE55 Advanced Range scan engine. The powerful free Mobility DNA tools are pre-installed and ready to use, making it easier to stage, secure and troubleshoot devices, capture and send data to your applications right out of the box, and more. Android is a trademark of Google LLC.
| BARTEC | |
|---|---|
| Product Category | Ruggedized Computers |
| Product Number | tc78ex ni touch computer |
| Product Name | TC78 ex -NI Touch Computer |
| Computer Type | Computer Terminal |
| Mounting / Configuration | Handheld or Portable |
| General Features | Ruggedized; Touch Screen; Bluetooth |
| Operating System | Google® |