Advantech 21.5" Fanless Panel PC with Intel® Core™ i7/i5/i3 Processor PPC-321W-PB30A

Description
21.5" Fanless Panel PC with Intel® Core™ i7/i5/i3 Processor Industrial-grade 21.5" LCD panel with 50k backlight lifetime True-flat touchscreen with multi-touch projected capacitive control High-performance, fanless 11th generation Intel® Core™ i processor Dual channel memory slots, max 64G Compact, fanless design with aluminum alloy enclosure IP66-rated front panel Supports dual displays (1 x external HDMI) 1 x M.2 bay (2242/2280 NVME or SATA Interface) for storage and support SATA RAID 0, 1 Support TPM2.0 hardware security
Request a Quote Datasheet
Description
21.5" Fanless Panel PC with Intel® Core™ i7/i5/i3 Processor Industrial-grade 21.5" LCD panel with 50k backlight lifetime True-flat touchscreen with multi-touch projected capacitive control High-performance, fanless 11th generation Intel® Core™ i processor Dual channel memory slots, max 64G Compact, fanless design with aluminum alloy enclosure IP66-rated front panel Supports dual displays (1 x external HDMI) 1 x M.2 bay (2242/2280 NVME or SATA Interface) for storage and support SATA RAID 0, 1 Support TPM2.0 hardware security
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
21.5
Cincinnati, OH, United States
21.5" Fanless Panel PC with Intel® Core™ i7/i5/i3 Processor
PPC-321W-PB30A
21.5" Fanless Panel PC with Intel® Core™ i7/i5/i3 Processor PPC-321W-PB30A
21.5" Fanless Panel PC with Intel® Core™ i7/i5/i3 Processor Industrial-grade 21.5" LCD panel with 50k backlight lifetime True-flat touchscreen with multi-touch projected capacitive control High-performance, fanless 11th generation Intel® Core™ i processor Dual channel memory slots, max 64G Compact, fanless design with aluminum alloy enclosure IP66-rated front panel Supports dual displays (1 x external HDMI) 1 x M.2 bay (2242/2280 NVME or SATA Interface) for storage and support SATA RAID 0, 1 Support TPM2.0 hardware security

21.5" Fanless Panel PC with Intel® Core™ i7/i5/i3 Processor

  • Industrial-grade 21.5" LCD panel with 50k backlight lifetime
  • True-flat touchscreen with multi-touch projected capacitive control
  • High-performance, fanless 11th generation Intel® Core™ i processor
  • Dual channel memory slots, max 64G
  • Compact, fanless design with aluminum alloy enclosure
  • IP66-rated front panel
  • Supports dual displays (1 x external HDMI)
  • 1 x M.2 bay (2242/2280 NVME or SATA Interface) for storage and support SATA RAID 0, 1
  • Support TPM2.0 hardware security
Buy Now Datasheet
Industrial PCs - 2084-PPC-321W-PB30A-ND - DigiKey
Thief River Falls, MN, United States
"PPC-321W TGL IS AN 21.5"" FANLESS"

"PPC-321W TGL IS AN 21.5"" FANLESS"

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Computers Computers
Product Number PPC-321W-PB30A 2084-PPC-321W-PB30A-ND
Product Name 21.5" Fanless Panel PC with Intel® Core™ i7/i5/i3 Processor Industrial PCs
Display Size 21.5 inch (546.10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

21.5
Specs
Display Size 21.5 inch (546.10 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux
Processor Intel 386 Family; 13th Gen. Intel® Core™ i7-1365URE 1.70GHz Deca-Core
View Details
2 suppliers